Shenzhen Rion Technology Co., Ltd Tilt Switch/Tilt Sensor Switch Indicator-Relay Output HCA141A

Description
HCA141A is a full temperature high accuracy four directions level control tilt switch which developed by RION company, the appearance design integrated high precision level bubble, professional application in level security alarm and platform leveling testing related industry, the switch using the transistor output circuit. The user can set the alarm angle valve value by himself, and may refer to high precision level bubble set factory measurement datum, solve the problem on without reference standard calibration after the equipment out of factory, the sensor will output a no contact relay signals (drive current 1A)when when it detect exceed the security angle value, open the electronic valve to control the corresponding hydraulic leg leveling. This product with design precision, again to compensate the temperature and linearity, integrated short-circuit, high-voltage transient, polarity and surge etc. full protection functions, suitable for a variety of harsh industrial environments operating. Using the industrial grade MCU, three-anti PCB, import cable, wide temperature metal enclosure and other measures etc. to improve the industry level on products reliability and stability. Dual-axis with 4 directions level control RS232 series output Resolution : 0.01° Wide temperature working: -40~+85℃ Highly anti-vibration performance>2000g Can refer to the level bubble Setting 0° function DC 9~36V wide voltage input
Description
HCA141A is a full temperature high accuracy four directions level control tilt switch which developed by RION company, the appearance design integrated high precision level bubble, professional application in level security alarm and platform leveling testing related industry, the switch using the transistor output circuit. The user can set the alarm angle valve value by himself, and may refer to high precision level bubble set factory measurement datum, solve the problem on without reference standard calibration after the equipment out of factory, the sensor will output a no contact relay signals (drive current 1A)when when it detect exceed the security angle value, open the electronic valve to control the corresponding hydraulic leg leveling. This product with design precision, again to compensate the temperature and linearity, integrated short-circuit, high-voltage transient, polarity and surge etc. full protection functions, suitable for a variety of harsh industrial environments operating. Using the industrial grade MCU, three-anti PCB, import cable, wide temperature metal enclosure and other measures etc. to improve the industry level on products reliability and stability. Dual-axis with 4 directions level control RS232 series output Resolution : 0.01° Wide temperature working: -40~+85℃ Highly anti-vibration performance>2000g Can refer to the level bubble Setting 0° function DC 9~36V wide voltage input

Suppliers

Company
Product
Description
Supplier Links
Tilt Switch/Tilt Sensor Switch Indicator-Relay Output - HCA141A - Shenzhen Rion Technology Co., Ltd
Shenzhen, Guangdong, China
Tilt Switch/Tilt Sensor Switch Indicator-Relay Output
HCA141A
Tilt Switch/Tilt Sensor Switch Indicator-Relay Output HCA141A
HCA141A is a full temperature high accuracy four directions level control tilt switch which developed by RION company, the appearance design integrated high precision level bubble, professional application in level security alarm and platform leveling testing related industry, the switch using the transistor output circuit. The user can set the alarm angle valve value by himself, and may refer to high precision level bubble set factory measurement datum, solve the problem on without reference standard calibration after the equipment out of factory, the sensor will output a no contact relay signals (drive current 1A)when when it detect exceed the security angle value, open the electronic valve to control the corresponding hydraulic leg leveling. This product with design precision, again to compensate the temperature and linearity, integrated short-circuit, high-voltage transient, polarity and surge etc. full protection functions, suitable for a variety of harsh industrial environments operating. Using the industrial grade MCU, three-anti PCB, import cable, wide temperature metal enclosure and other measures etc. to improve the industry level on products reliability and stability. Dual-axis with 4 directions level control RS232 series output Resolution : 0.01° Wide temperature working: -40~+85℃ Highly anti-vibration performance>2000g Can refer to the level bubble Setting 0° function DC 9~36V wide voltage input

HCA141A is a full temperature high accuracy four directions level control tilt switch which developed by RION company, the appearance design integrated high precision level bubble, professional application in level security alarm and platform leveling testing related industry, the switch using the transistor output circuit. The user can set the alarm angle valve value by himself, and may refer to high precision level bubble set factory measurement datum, solve the problem on without reference standard calibration after the equipment out of factory, the sensor will output a no contact relay signals (drive current 1A)when when it detect exceed the security angle value, open the electronic valve to control the corresponding hydraulic leg leveling. This product with design precision, again to compensate the temperature and linearity, integrated short-circuit, high-voltage transient, polarity and surge etc. full protection functions, suitable for a variety of harsh industrial environments operating. Using the industrial grade MCU, three-anti PCB, import cable, wide temperature metal enclosure and other measures etc. to improve the industry level on products reliability and stability.

  • Dual-axis with 4 directions level control
  • RS232 series output
  • Resolution : 0.01°
  • Wide temperature working: -40~+85℃
  • Highly anti-vibration performance>2000g
  • Can refer to the level bubble Setting 0° function
  • DC 9~36V wide voltage input
Supplier's Site

Technical Specifications

  Shenzhen Rion Technology Co., Ltd
Product Category Tilt Switches
Product Number HCA141A
Product Name Tilt Switch/Tilt Sensor Switch Indicator-Relay Output
Trigger Tilt Switch
Unlock Full Specs
to access all available technical data

Similar Products

Tilt Switch - DSA01 - NKK Switches
Specs
Trigger Tilt Switch
View Details
3 suppliers
Tilt Switch - MTS-20H - Electro-Sensors, Inc.
Electro-Sensors, Inc.
Specs
Trigger Tilt Switch
Form Factor Sensor / Transducer
Type Mercury
View Details
Tilt Switch Factory Low Cost Angle Monitor and Alarm - LCA331 - Shenzhen Rion Technology Co., Ltd
Specs
Trigger Tilt Switch
Form Factor Sensor / Transducer
Number of Axes 2
View Details
Mechanical Tilt Level Sensor - Series M - Gems Sensors & Controls
Specs
Trigger Tilt Switch
Form Factor Sensor / Transducer
Switching Current 13 amps
View Details