The DSBA1P is a straight PC terminal tilt switch in the DSB series, using a photo interrupter instead of mechanical contacts for high reliability with 1 million operations minimum. It is triggered when tilted beyond ±30° of the horizontal, features a fully sealed construction resistant to hydrogen sulfide, sulfur dioxide, and nitrogen hydroxide, and employs ammonia-resistant terminals. The housing and base are made of glass fiber reinforced polyamide with UL94V-0 flammability rating, and terminals are phosphor bronze with tin plating. Operating temperature ranges from -25°C to +80°C, with storage from -30°C to +85°C. It handles up to 50 mA forward current, 20 mA collector current, and 100 mW total power dissipation. Mounting requires alignment within ±3° of the PCB surface.
DSB-Series Tilt Switches
SENSOR TILT SW 30-60DEG 20MA TH
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Tilt Switches | Tilt Switches | Tilt Switches |
| Product Number | DSBA1P | 360-2187-ND | 2300-DSBA1P |
| Product Name | Tilt Switch | Tilt Switches | Tilt Switches |
| Trigger | Tilt Switch | Tilt Switch | Tilt Switch |