Pyott-Boone Electronics (PBE Group) Tilt Switch Model 230

Description
The Model 230 Tilt Switch is designed to detect material spillage or gob off at the conveyor belt transfer points and remove power from the dumping conveyor to prevent further spillage and conveyor system damage. The Model 230 normally closed Tilt Switch ships ready to use and the Model 230A normally open package includes a Model 230 with separate contact relay. The solid state sealed switch is complemented by a 500 lb. test chain which makes mounting a snap. The 1/8 in. thick stainless steel tube with rubber bumper makes this unit the most durable on the market. Units are also available in a lighter PVC casing. An optional timer relay can be purchased to eliminate any nuisance tripping problems you may have. When applying the Tilt Switch to the detection of material spill conditions, proper selection of the installation site is critical for satisfactory operation. Although each installation will require its own unique mounting, in general, the Tilt Switch should be positioned to make contact with the spilled material before excessive amounts have been dumped on the ground. Suggested installation is to hang the sensor from the conveyor structure a few feet behind the last roller. Material not carried away by the receiving belt will be pulled under the loading conveyors end roller and be detected by the switch. MODEL 230 Normally Closed Switch, Stainless Steel MODEL 230P Normally Closed Switch, PVC MODEL 230A 230 Switch with contact relay for Normally Open applications, Stainless Steel MODEL 230AP 230 Switch with contact relay for Normally Closed applications, PVC MODEL 230S 230 Switch with timer Normally closed contacts. Normally open contacts. Stainless steel or PVC housing. 12.5 amp switch contacts. 500 lb. test chain. Easy to install.. 25 to 30 degree deflection angle.
Description
The Model 230 Tilt Switch is designed to detect material spillage or gob off at the conveyor belt transfer points and remove power from the dumping conveyor to prevent further spillage and conveyor system damage. The Model 230 normally closed Tilt Switch ships ready to use and the Model 230A normally open package includes a Model 230 with separate contact relay. The solid state sealed switch is complemented by a 500 lb. test chain which makes mounting a snap. The 1/8 in. thick stainless steel tube with rubber bumper makes this unit the most durable on the market. Units are also available in a lighter PVC casing. An optional timer relay can be purchased to eliminate any nuisance tripping problems you may have. When applying the Tilt Switch to the detection of material spill conditions, proper selection of the installation site is critical for satisfactory operation. Although each installation will require its own unique mounting, in general, the Tilt Switch should be positioned to make contact with the spilled material before excessive amounts have been dumped on the ground. Suggested installation is to hang the sensor from the conveyor structure a few feet behind the last roller. Material not carried away by the receiving belt will be pulled under the loading conveyors end roller and be detected by the switch. MODEL 230 Normally Closed Switch, Stainless Steel MODEL 230P Normally Closed Switch, PVC MODEL 230A 230 Switch with contact relay for Normally Open applications, Stainless Steel MODEL 230AP 230 Switch with contact relay for Normally Closed applications, PVC MODEL 230S 230 Switch with timer Normally closed contacts. Normally open contacts. Stainless steel or PVC housing. 12.5 amp switch contacts. 500 lb. test chain. Easy to install.. 25 to 30 degree deflection angle.

Suppliers

Company
Product
Description
Supplier Links
Tilt Switch - Model 230 - Pyott-Boone Electronics (PBE Group)
North Tazewell, VA, USA
Tilt Switch
Model 230
Tilt Switch Model 230
The Model 230 Tilt Switch is designed to detect material spillage or gob off at the conveyor belt transfer points and remove power from the dumping conveyor to prevent further spillage and conveyor system damage. The Model 230 normally closed Tilt Switch ships ready to use and the Model 230A normally open package includes a Model 230 with separate contact relay. The solid state sealed switch is complemented by a 500 lb. test chain which makes mounting a snap. The 1/8 in. thick stainless steel tube with rubber bumper makes this unit the most durable on the market. Units are also available in a lighter PVC casing. An optional timer relay can be purchased to eliminate any nuisance tripping problems you may have. When applying the Tilt Switch to the detection of material spill conditions, proper selection of the installation site is critical for satisfactory operation. Although each installation will require its own unique mounting, in general, the Tilt Switch should be positioned to make contact with the spilled material before excessive amounts have been dumped on the ground. Suggested installation is to hang the sensor from the conveyor structure a few feet behind the last roller. Material not carried away by the receiving belt will be pulled under the loading conveyors end roller and be detected by the switch. MODEL 230 Normally Closed Switch, Stainless Steel MODEL 230P Normally Closed Switch, PVC MODEL 230A 230 Switch with contact relay for Normally Open applications, Stainless Steel MODEL 230AP 230 Switch with contact relay for Normally Closed applications, PVC MODEL 230S 230 Switch with timer Normally closed contacts. Normally open contacts. Stainless steel or PVC housing. 12.5 amp switch contacts. 500 lb. test chain. Easy to install.. 25 to 30 degree deflection angle.

The Model 230 Tilt Switch is designed to detect material spillage or gob off at the conveyor belt transfer points and remove power from the dumping conveyor to prevent further spillage and conveyor system damage. The Model 230 normally closed Tilt Switch ships ready to use and the Model 230A normally open package includes a Model 230 with separate contact relay. The solid state sealed switch is complemented by a 500 lb. test chain which makes mounting a snap. The 1/8 in. thick stainless steel tube with rubber bumper makes this unit the most durable on the market. Units are also available in a lighter PVC casing. An optional timer relay can be purchased to eliminate any nuisance tripping problems you may have.

When applying the Tilt Switch to the detection of material spill conditions, proper selection of the installation site is critical for satisfactory operation. Although each installation will require its own unique mounting, in general, the Tilt Switch should be positioned to make contact with the spilled material before excessive amounts have been dumped on the ground. Suggested installation is to hang the sensor from the conveyor structure a few feet behind the last roller. Material not carried away by the receiving belt will be pulled under the loading conveyors end roller and be detected by the switch.


MODEL 230

  • Normally Closed Switch, Stainless Steel

MODEL 230P

  • Normally Closed Switch, PVC

MODEL 230A

  • 230 Switch with contact relay for Normally Open applications, Stainless Steel

MODEL 230AP

  • 230 Switch with contact relay for Normally Closed applications, PVC

MODEL 230S

  • 230 Switch with timer
  • Normally closed contacts.
  • Normally open contacts.
  • Stainless steel or PVC housing.
  • 12.5 amp switch contacts.
  • 500 lb. test chain.
  • Easy to install..
  • 25 to 30 degree deflection angle.
Supplier's Site

Technical Specifications

  Pyott-Boone Electronics (PBE Group)
Product Category Tilt Switches
Product Number Model 230
Product Name Tilt Switch
Trigger Tilt Switch
Unlock Full Specs
to access all available technical data

Similar Products

Tilt Switch - DSA01 - NKK Switches
Specs
Trigger Tilt Switch
View Details
3 suppliers
Single Axis Programmable Tilt Switch - 0729-1758-99 - Fredericks Company - Televac
Specs
Trigger Tilt Sensor; Tilt Switch
Form Factor Sensor / Transducer
Type Electrolytic
View Details
Mechanical Tilt Level Sensor - Series M - Gems Sensors & Controls
Specs
Trigger Tilt Switch
Form Factor Sensor / Transducer
Switching Current 13 amps
View Details
Tilt Switch Sensor/Relay Output Waterproof IP67 - LCA341 - Shenzhen Rion Technology Co., Ltd
Specs
Trigger Tilt Switch
Form Factor Sensor / Transducer
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details