Shenzhen Rion Technology Co., Ltd Level Switch Angle Monitor and Alarm SCA131A

Description
SCA131A is a digital type dual-axis tilt switch developed by RION company who integrated import control core unit , and based on level security alarm and platform leveling detection related industries application , using the transistor output circuit . Users can set alarm angle value by themselves, it will output the switch signal (output voltage = supply voltage) when exceeds the safety angle value, the drive solenoid valve will cut off the hydraulic system, also can drive the buzzer and warning lights, automatically warn the worker to operate safely .The products are mainly used to control a variety of construction machinery or equipment platform leveling, real-time automatic monitoring on platform tilt in four directions left, right , front and back status . This product with design precision, again to compensate the temperature and linearity, integrated short-circuit, high-voltage transient, polarity and surge etc. full protection functions, suitable for a variety of harsh industrial environments operating. Using the industrial grade MCU, three-anti PCB, import cable, wide temperature metal enclosure and other measures etc. to improve the industry level on products reliability and stability. Dual-axis tilt switch RS232 series output Resolution : 0.01° Wide temperature working: -40~+85℃ DC 9~36V wide voltage input Highly anti-vibration performance>2000g IP67 protection class
Description
SCA131A is a digital type dual-axis tilt switch developed by RION company who integrated import control core unit , and based on level security alarm and platform leveling detection related industries application , using the transistor output circuit . Users can set alarm angle value by themselves, it will output the switch signal (output voltage = supply voltage) when exceeds the safety angle value, the drive solenoid valve will cut off the hydraulic system, also can drive the buzzer and warning lights, automatically warn the worker to operate safely .The products are mainly used to control a variety of construction machinery or equipment platform leveling, real-time automatic monitoring on platform tilt in four directions left, right , front and back status . This product with design precision, again to compensate the temperature and linearity, integrated short-circuit, high-voltage transient, polarity and surge etc. full protection functions, suitable for a variety of harsh industrial environments operating. Using the industrial grade MCU, three-anti PCB, import cable, wide temperature metal enclosure and other measures etc. to improve the industry level on products reliability and stability. Dual-axis tilt switch RS232 series output Resolution : 0.01° Wide temperature working: -40~+85℃ DC 9~36V wide voltage input Highly anti-vibration performance>2000g IP67 protection class

Suppliers

Company
Product
Description
Supplier Links
Level Switch Angle Monitor and Alarm - SCA131A - Shenzhen Rion Technology Co., Ltd
Shenzhen, Guangdong, China
Level Switch Angle Monitor and Alarm
SCA131A
Level Switch Angle Monitor and Alarm SCA131A
SCA131A is a digital type dual-axis tilt switch developed by RION company who integrated import control core unit , and based on level security alarm and platform leveling detection related industries application , using the transistor output circuit . Users can set alarm angle value by themselves, it will output the switch signal (output voltage = supply voltage) when exceeds the safety angle value, the drive solenoid valve will cut off the hydraulic system, also can drive the buzzer and warning lights, automatically warn the worker to operate safely .The products are mainly used to control a variety of construction machinery or equipment platform leveling, real-time automatic monitoring on platform tilt in four directions left, right , front and back status . This product with design precision, again to compensate the temperature and linearity, integrated short-circuit, high-voltage transient, polarity and surge etc. full protection functions, suitable for a variety of harsh industrial environments operating. Using the industrial grade MCU, three-anti PCB, import cable, wide temperature metal enclosure and other measures etc. to improve the industry level on products reliability and stability. Dual-axis tilt switch RS232 series output Resolution : 0.01° Wide temperature working: -40~+85℃ DC 9~36V wide voltage input Highly anti-vibration performance>2000g IP67 protection class

SCA131A is a digital type dual-axis tilt switch developed by RION company who integrated import control core unit , and based on level security alarm and platform leveling detection related industries application , using the transistor output circuit . Users can set alarm angle value by themselves, it will output the switch signal (output voltage = supply voltage) when exceeds the safety angle value, the drive solenoid valve will cut off the hydraulic system, also can drive the buzzer and warning lights, automatically warn the worker to operate safely .The products are mainly used to control a variety of construction machinery or equipment platform leveling, real-time automatic monitoring on platform tilt in four directions left, right , front and back status . This product with design precision, again to compensate the temperature and linearity, integrated short-circuit, high-voltage transient, polarity and surge etc. full protection functions, suitable for a variety of harsh industrial environments operating. Using the industrial grade MCU, three-anti PCB, import cable, wide temperature metal enclosure and other measures etc. to improve the industry level on products reliability and stability.

  • Dual-axis tilt switch
  • RS232 series output
  • Resolution : 0.01°
  • Wide temperature working: -40~+85℃
  • DC 9~36V wide voltage input
  • Highly anti-vibration performance>2000g
  • IP67 protection class
Supplier's Site

Technical Specifications

  Shenzhen Rion Technology Co., Ltd
Product Category Tilt Switches
Product Number SCA131A
Product Name Level Switch Angle Monitor and Alarm
Trigger Tilt Switch
Unlock Full Specs
to access all available technical data

Similar Products

Tilt Switch - DSBA1P - NKK Switches
Specs
Trigger Tilt Switch
Supply Voltage 5 volts
Switching Current 0.0200 amps
View Details
3 suppliers
Mechanical Tilt Level Sensor - Series M - Gems Sensors & Controls
Specs
Trigger Tilt Switch
Form Factor Sensor / Transducer
Switching Current 13 amps
View Details
Tilt Switches / Motion Sensors, Tilt & Tip-Over Switches - CM1430 - Comus International
Specs
Trigger Tilt Sensor; Tilt Switch
Tilt Range 30 degrees
Switching Current 1 amps
View Details
Tilt Warning System - SlopeAlert™ - Rieker, Inc.
Specs
Trigger Tilt Sensor; Tilt Switch
Tilt Range -55 to 90 degrees
Number of Axes 2
View Details