CM1020 -- TILT SWITCHES / MOTION SENSORS, TILT & TIP-OVER SWITCHES
Comus International
Tilt Switches / Motion Sensors, Tilt & Tip-Over Switches
CM1020
Description
Switching Voltage: 120Vac Max.
Switching Current: 10.0A Max.
Switching Capacity: 1200VA Max.
Differential Angle: 15° Max.
Contact Resistance: 3 Ohms Max.
Size: Over All Length: 1.725in (43.81mm)
Diameter: 0.435in (11.05mm)
Electrode Diameter: 0.094in (2.39mm)
Tilt Switch – 1 Electrode – High Power
Break Before Make
Description
Switching Voltage: 120Vac Max.
Switching Current: 10.0A Max.
Switching Capacity: 1200VA Max.
Differential Angle: 15° Max.
Contact Resistance: 3 Ohms Max.
Size: Over All Length: 1.725in (43.81mm)
Diameter: 0.435in (11.05mm)
Electrode Diameter: 0.094in (2.39mm)
Tilt Switch – 1 Electrode – High Power
Break Before Make
Datasheet
Suppliers
Tilt Switches / Motion Sensors, Tilt & Tip-Over Switches
CM1020
Switching Voltage: 120Vac Max.
Switching Current: 10.0A Max.
Switching Capacity: 1200VA Max.
Differential Angle: 15° Max.
Contact Resistance: 3 Ohms Max.
Size: Over All Length: 1.725in (43.81mm)
Diameter: 0.435in (11.05mm)
Electrode Diameter: 0.094in (2.39mm)
Tilt Switch – 1 Electrode – High Power
Break Before Make
- Switching Voltage: 120Vac Max.
- Switching Current: 10.0A Max.
- Switching Capacity: 1200VA Max.
- Differential Angle: 15° Max.
- Contact Resistance: 3 Ohms Max.
- Size: Over All Length: 1.725in (43.81mm)
- Diameter: 0.435in (11.05mm)
- Electrode Diameter: 0.094in (2.39mm)
- Tilt Switch – 1 Electrode – High Power
- Break Before Make
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Tilt Sensors |
|
Product Number
|
CM1020 |
|
Product Name
|
Tilt Switches / Motion Sensors, Tilt & Tip-Over Switches |
|
Trigger
|
Tilt Sensor; Tilt Switch
|
Unlock Full Specs
to access all available technical data
Similar Products
Trigger
Tilt Sensor
Tilt Range
15 to 360 degrees
Number of Axes
2
View Details
Allegro MicroSystems Inc.
Trigger
Tilt Sensor
Form Factor
Element / Chip
Tilt Range
360 degrees
View Details
Hottinger Brüel & Kjær A/S
Trigger
Tilt Sensor
Supply Voltage
4.5 to 36 volts
Operating Temperature
185 F (85 C)
View Details