Shenzhen Rion Technology Co., Ltd Tilt Switch Sensor/Relay Output Waterproof IP67 LCA341

Description
LCA341A series a low cost tilt switch developed by RION for application like level safety alarming and platform level monitor and alarm. There is relay output circuit inside. Alarm threshold value is pre-stable. when the inclination exceed set alarm value, it will output relay output signal(drive current 1A) to drive the solenoid valve hydraulic system or drive buzzer or alarming light for the safety of platform. Its main function is to monitor and alarm the(dual axis or single axis) inclination of platform automatically. It is well-designed, the temperature and linearity are compensated. It has short-circuit, high voltage, surge protection etc. And all its components meet the requirement of industry application. Single/dual axis RS232 set alarm angle resolution: 0.01° wide working temp.:-40~+85℃ high anti-vibration>2000g DC 9~36v input Switch/replay output
Description
LCA341A series a low cost tilt switch developed by RION for application like level safety alarming and platform level monitor and alarm. There is relay output circuit inside. Alarm threshold value is pre-stable. when the inclination exceed set alarm value, it will output relay output signal(drive current 1A) to drive the solenoid valve hydraulic system or drive buzzer or alarming light for the safety of platform. Its main function is to monitor and alarm the(dual axis or single axis) inclination of platform automatically. It is well-designed, the temperature and linearity are compensated. It has short-circuit, high voltage, surge protection etc. And all its components meet the requirement of industry application. Single/dual axis RS232 set alarm angle resolution: 0.01° wide working temp.:-40~+85℃ high anti-vibration>2000g DC 9~36v input Switch/replay output

Suppliers

Company
Product
Description
Supplier Links
Tilt Switch Sensor/Relay Output Waterproof IP67 - LCA341 - Shenzhen Rion Technology Co., Ltd
Shenzhen, Guangdong, China
Tilt Switch Sensor/Relay Output Waterproof IP67
LCA341
Tilt Switch Sensor/Relay Output Waterproof IP67 LCA341
LCA341A series a low cost tilt switch developed by RION for application like level safety alarming and platform level monitor and alarm. There is relay output circuit inside. Alarm threshold value is pre-stable. when the inclination exceed set alarm value, it will output relay output signal(drive current 1A) to drive the solenoid valve hydraulic system or drive buzzer or alarming light for the safety of platform. Its main function is to monitor and alarm the(dual axis or single axis) inclination of platform automatically. It is well-designed, the temperature and linearity are compensated. It has short-circuit, high voltage, surge protection etc. And all its components meet the requirement of industry application. Single/dual axis RS232 set alarm angle resolution: 0.01° wide working temp.:-40~+85℃ high anti-vibration>2000g DC 9~36v input Switch/replay output

LCA341A series a low cost tilt switch developed by RION for application like level safety alarming and platform level monitor and alarm. There is relay output circuit inside. Alarm threshold value is pre-stable. when the inclination exceed set alarm value, it will output relay output signal(drive current 1A) to drive the solenoid valve hydraulic system or drive buzzer or alarming light for the safety of platform. Its main function is to monitor and alarm the(dual axis or single axis) inclination of platform automatically. It is well-designed, the temperature and linearity are compensated. It has short-circuit, high voltage, surge protection etc. And all its components meet the requirement of industry application.

  • Single/dual axis
  • RS232 set alarm angle
  • resolution: 0.01°
  • wide working temp.:-40~+85℃
  • high anti-vibration>2000g
  • DC 9~36v input
  • Switch/replay output
Supplier's Site

Technical Specifications

  Shenzhen Rion Technology Co., Ltd
Product Category Tilt Switches
Product Number LCA341
Product Name Tilt Switch Sensor/Relay Output Waterproof IP67
Trigger Tilt Switch
Unlock Full Specs
to access all available technical data

Similar Products

Tilt Switch - DSA01 - NKK Switches
Specs
Trigger Tilt Switch
View Details
3 suppliers
Dual Axis Programmable Tilt Switch - 0729-1736-99 - Fredericks Company - Televac
Specs
Trigger Tilt Sensor; Tilt Switch
Form Factor Sensor / Transducer
Type Electrolytic
View Details
Mechanical Tilt Level Sensor - Series M - Gems Sensors & Controls
Specs
Trigger Tilt Switch
Form Factor Sensor / Transducer
Switching Current 13 amps
View Details
Tilt Switch - Model 230 - Pyott-Boone Electronics (PBE Group)
Pyott-Boone Electronics (PBE Group)
Specs
Trigger Tilt Switch
View Details