The DSBA1H is a right-angle through-hole tilt switch in the DSB series, using a photo interrupter instead of mechanical contacts for high reliability with a minimum of 1 million operations. It is fully sealed to withstand exposure to hydrogen sulfide, sulfur dioxide, and nitrogen hydroxide, with phosphor bronze terminals plated in tin. The switch operates within a temperature range of -25°C to +80°C and is rated for a forward current of 50 mA, collector current of 20 mA, and total power dissipation of 100 mW. Triggering occurs at a tilt angle beyond ±30° from horizontal. The housing and base are made of glass fiber reinforced polyamide with UL94V-0 flammability rating. Terminals are not numbered on the top surface but are indicated on the bottom for PCB mounting.
DSB-Series Tilt Switches
SENSOR TILT SW 30-60DEG 20MA TH
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Tilt Switches | Tilt Switches | Tilt Switches |
| Product Number | DSBA1H | 360-2188-ND | 2300-DSBA1H |
| Product Name | Tilt Switch | Tilt Switches | Tilt Switches |
| Trigger | Tilt Switch | Tilt Switch | Tilt Switch |