Shenzhen Rion Technology Co., Ltd Tilt Switch with Switch Output Method (4 Direction Control) HCA131A

Description
HCA131A is a full temperature high accuracy 4-Axis level control tilt switch which developed by RION company, the appearance design integrated high precision level bubble, professional application in level security alarm and platform leveling testing related industry, the switch using the transistor output circuit. The user can set the alarm angle valve value by himself, and may refer to high precision level bubble set factory measurement datum, solve the problem on without reference standard calibration after the equipment out of factory, the sensor will output switch signal(output voltage = power supply voltage) when it detect exceed the security angle value, drive electromagnetic valve shut off the hydraulic system, also can drive buzzer and alarm lamp, automatically warning the operator for safety construction. This product is mainly used for control various kinds of engineering machinery or equipment platform level, real-time automatic monitoring platform in front, back, left and right four directions tilt status . This product with design precision, again to compensate the temperature and linearity, integrated short-circuit, high-voltage transient, polarity and surge etc. full protection functions, suitable for a variety of harsh industrial environments operating. Using the industrial grade MCU, three-anti PCB, import cable, wide temperature metal enclosure and other measures etc. to improve the industry level on products reliability and stability. Dual-axis with 4-Axis level control Switch output(high-low level) RS232 series output Resolution : 0.01° Wide temperature working: -40~+85℃ IP67 protection class DC 9~36V wide voltage input
Description
HCA131A is a full temperature high accuracy 4-Axis level control tilt switch which developed by RION company, the appearance design integrated high precision level bubble, professional application in level security alarm and platform leveling testing related industry, the switch using the transistor output circuit. The user can set the alarm angle valve value by himself, and may refer to high precision level bubble set factory measurement datum, solve the problem on without reference standard calibration after the equipment out of factory, the sensor will output switch signal(output voltage = power supply voltage) when it detect exceed the security angle value, drive electromagnetic valve shut off the hydraulic system, also can drive buzzer and alarm lamp, automatically warning the operator for safety construction. This product is mainly used for control various kinds of engineering machinery or equipment platform level, real-time automatic monitoring platform in front, back, left and right four directions tilt status . This product with design precision, again to compensate the temperature and linearity, integrated short-circuit, high-voltage transient, polarity and surge etc. full protection functions, suitable for a variety of harsh industrial environments operating. Using the industrial grade MCU, three-anti PCB, import cable, wide temperature metal enclosure and other measures etc. to improve the industry level on products reliability and stability. Dual-axis with 4-Axis level control Switch output(high-low level) RS232 series output Resolution : 0.01° Wide temperature working: -40~+85℃ IP67 protection class DC 9~36V wide voltage input

Suppliers

Company
Product
Description
Supplier Links
Tilt Switch with Switch Output Method (4 Direction Control) - HCA131A - Shenzhen Rion Technology Co., Ltd
Shenzhen, Guangdong, China
Tilt Switch with Switch Output Method (4 Direction Control)
HCA131A
Tilt Switch with Switch Output Method (4 Direction Control) HCA131A
HCA131A is a full temperature high accuracy 4-Axis level control tilt switch which developed by RION company, the appearance design integrated high precision level bubble, professional application in level security alarm and platform leveling testing related industry, the switch using the transistor output circuit. The user can set the alarm angle valve value by himself, and may refer to high precision level bubble set factory measurement datum, solve the problem on without reference standard calibration after the equipment out of factory, the sensor will output switch signal(output voltage = power supply voltage) when it detect exceed the security angle value, drive electromagnetic valve shut off the hydraulic system, also can drive buzzer and alarm lamp, automatically warning the operator for safety construction. This product is mainly used for control various kinds of engineering machinery or equipment platform level, real-time automatic monitoring platform in front, back, left and right four directions tilt status . This product with design precision, again to compensate the temperature and linearity, integrated short-circuit, high-voltage transient, polarity and surge etc. full protection functions, suitable for a variety of harsh industrial environments operating. Using the industrial grade MCU, three-anti PCB, import cable, wide temperature metal enclosure and other measures etc. to improve the industry level on products reliability and stability. Dual-axis with 4-Axis level control Switch output(high-low level) RS232 series output Resolution : 0.01° Wide temperature working: -40~+85℃ IP67 protection class DC 9~36V wide voltage input

HCA131A is a full temperature high accuracy 4-Axis level control tilt switch which developed by RION company, the appearance design integrated high precision level bubble, professional application in level security alarm and platform leveling testing related industry, the switch using the transistor output circuit. The user can set the alarm angle valve value by himself, and may refer to high precision level bubble set factory measurement datum, solve the problem on without reference standard calibration after the equipment out of factory, the sensor will output switch signal(output voltage = power supply voltage) when it detect exceed the security angle value, drive electromagnetic valve shut off the hydraulic system, also can drive buzzer and alarm lamp, automatically warning the operator for safety construction. This product is mainly used for control various kinds of engineering machinery or equipment platform level, real-time automatic monitoring platform in front, back, left and right four directions tilt status . This product with design precision, again to compensate the temperature and linearity, integrated short-circuit, high-voltage transient, polarity and surge etc. full protection functions, suitable for a variety of harsh industrial environments operating. Using the industrial grade MCU, three-anti PCB, import cable, wide temperature metal enclosure and other measures etc. to improve the industry level on products reliability and stability.

  • Dual-axis with 4-Axis level control
  • Switch output(high-low level)
  • RS232 series output
  • Resolution : 0.01°
  • Wide temperature working: -40~+85℃
  • IP67 protection class
  • DC 9~36V wide voltage input
Supplier's Site

Technical Specifications

  Shenzhen Rion Technology Co., Ltd
Product Category Tilt Switches
Product Number HCA131A
Product Name Tilt Switch with Switch Output Method (4 Direction Control)
Trigger Tilt Switch
Unlock Full Specs
to access all available technical data

Similar Products

Tilt Switch - DSA01 - NKK Switches
Specs
Trigger Tilt Switch
View Details
3 suppliers
Mechanical Tilt Level Sensor - Series M - Gems Sensors & Controls
Specs
Trigger Tilt Switch
Form Factor Sensor / Transducer
Switching Current 13 amps
View Details
Tilt Switches / Motion Sensors, Tilt & Tip-Over Switches - CW1715 Series - Comus International
Specs
Trigger Tilt Sensor; Tilt Switch
Tilt Range 10 to 25 degrees
View Details
Single Axis Programmable Tilt Switch - 0729-1758-99 - Fredericks Company - Televac
Specs
Trigger Tilt Sensor; Tilt Switch
Form Factor Sensor / Transducer
Type Electrolytic
View Details