Shanghai Thinktank Process Management Co., Ltd Flame Arrester TT1200

Description
Description TT1200 Series flame arrestor is a type of flame arrestor and explosion arrestor, which is installed at the end of the pipe or near the end of the pipe, or on top of the tank to stop the flame from spreading at subsonic speed. Design Features of Flame Arrester Size: 2"~12" (DN50~300). Unique corrugated flame arresting cores. Low flow resistance, double flame arrestor core setting. Easy to clean, easy maintenance, two-way flame arrestor. Suitable for storing Class A oil with flash points lower than 28℃ and Class B oil with a flash point lower than 60℃, such as gasoline, toluene, kerosene, crude oil, etc. on vertical storage tanks and petrochemical Pipeline use. According to user needs, the functional structure of the jacket, purge hole, inspection hole, etc. can be added. Flange standards according to ANSI B16.5, HG series, GB series, SH series, JIS series, and EN series can be selected according to the requirements of the end-user. Here are some of the most common types of flame arresters: Deflagration flame arresters: These are the most common type of flame arresters, designed to stop flames that propagate at subsonic speeds. They work by breaking up the flame front and cooling the flammable mixture, preventing it from igniting. Detonation flame arresters: These are designed to stop detonations, which are supersonic flame fronts that can cause significant damage. They work by creating turbulence in the flammable mixture, which dissipates the energy of the detonation and extinguishes the flame. End-of-line flame arresters: These are used to protect the end of a pipeline or vent, preventing flames from escaping into the atmosphere. They are often used in storage tanks and vessels. In-line flame arresters: These are installed inside a pipeline or vessel to prevent flames from spreading to other parts of the system. High-pressure flame arresters: These are designed to withstand high pressures, typically used in oil and gas processing facilities. Low-pressure flame arresters: These are designed for low-pressure applications, such as storage tanks and fuel dispensers. Liquid flame arresters: These are used to prevent explosions or fires in tanks containing flammable liquids, such as gasoline or chemicals. The selection of the type of flame arrester depends on the specific application, the type of flammable substance, and the operating conditions. TT1200A End-of-Line Flame Arrester Vertical Installation TT1200B In-line Flame Flame Arrester TT1200C Pipe Flame Arrester Horizontal Installation TT1200D Blowout Blocking Type Flame Arrester Size L1 H1 L2 H2 L3 H3 L4 H4 2" (DN50) 263 300 205 210 221 349 230 437 3" (DN80) 330 330 260 260 278 400 280 516 4" (DN200) 390 410 280 310 317 457 345 570 6" (DN150) 488 525 345 400 407 533 450 654 8" (DN200) 584 598 440 445 534 635 570 753 10" (DN250) 770 695 563 530 637 762 700 824 12" (DN300) 880 805 650 635 737 826 800 970
Request a Quote
Description
Description TT1200 Series flame arrestor is a type of flame arrestor and explosion arrestor, which is installed at the end of the pipe or near the end of the pipe, or on top of the tank to stop the flame from spreading at subsonic speed. Design Features of Flame Arrester Size: 2"~12" (DN50~300). Unique corrugated flame arresting cores. Low flow resistance, double flame arrestor core setting. Easy to clean, easy maintenance, two-way flame arrestor. Suitable for storing Class A oil with flash points lower than 28℃ and Class B oil with a flash point lower than 60℃, such as gasoline, toluene, kerosene, crude oil, etc. on vertical storage tanks and petrochemical Pipeline use. According to user needs, the functional structure of the jacket, purge hole, inspection hole, etc. can be added. Flange standards according to ANSI B16.5, HG series, GB series, SH series, JIS series, and EN series can be selected according to the requirements of the end-user. Here are some of the most common types of flame arresters: Deflagration flame arresters: These are the most common type of flame arresters, designed to stop flames that propagate at subsonic speeds. They work by breaking up the flame front and cooling the flammable mixture, preventing it from igniting. Detonation flame arresters: These are designed to stop detonations, which are supersonic flame fronts that can cause significant damage. They work by creating turbulence in the flammable mixture, which dissipates the energy of the detonation and extinguishes the flame. End-of-line flame arresters: These are used to protect the end of a pipeline or vent, preventing flames from escaping into the atmosphere. They are often used in storage tanks and vessels. In-line flame arresters: These are installed inside a pipeline or vessel to prevent flames from spreading to other parts of the system. High-pressure flame arresters: These are designed to withstand high pressures, typically used in oil and gas processing facilities. Low-pressure flame arresters: These are designed for low-pressure applications, such as storage tanks and fuel dispensers. Liquid flame arresters: These are used to prevent explosions or fires in tanks containing flammable liquids, such as gasoline or chemicals. The selection of the type of flame arrester depends on the specific application, the type of flammable substance, and the operating conditions. TT1200A End-of-Line Flame Arrester Vertical Installation TT1200B In-line Flame Flame Arrester TT1200C Pipe Flame Arrester Horizontal Installation TT1200D Blowout Blocking Type Flame Arrester Size L1 H1 L2 H2 L3 H3 L4 H4 2" (DN50) 263 300 205 210 221 349 230 437 3" (DN80) 330 330 260 260 278 400 280 516 4" (DN200) 390 410 280 310 317 457 345 570 6" (DN150) 488 525 345 400 407 533 450 654 8" (DN200) 584 598 440 445 534 635 570 753 10" (DN250) 770 695 563 530 637 762 700 824 12" (DN300) 880 805 650 635 737 826 800 970
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Flame Arrester TT1200
Description TT1200 Series flame arrestor is a type of flame arrestor and explosion arrestor, which is installed at the end of the pipe or near the end of the pipe, or on top of the tank to stop the flame from spreading at subsonic speed. Design Features of Flame Arrester Size: 2"~12" (DN50~300). Unique corrugated flame arresting cores. Low flow resistance, double flame arrestor core setting. Easy to clean, easy maintenance, two-way flame arrestor. Suitable for storing Class A oil with flash points lower than 28℃ and Class B oil with a flash point lower than 60℃, such as gasoline, toluene, kerosene, crude oil, etc. on vertical storage tanks and petrochemical Pipeline use. According to user needs, the functional structure of the jacket, purge hole, inspection hole, etc. can be added. Flange standards according to ANSI B16.5, HG series, GB series, SH series, JIS series, and EN series can be selected according to the requirements of the end-user. Here are some of the most common types of flame arresters: Deflagration flame arresters: These are the most common type of flame arresters, designed to stop flames that propagate at subsonic speeds. They work by breaking up the flame front and cooling the flammable mixture, preventing it from igniting. Detonation flame arresters: These are designed to stop detonations, which are supersonic flame fronts that can cause significant damage. They work by creating turbulence in the flammable mixture, which dissipates the energy of the detonation and extinguishes the flame. End-of-line flame arresters: These are used to protect the end of a pipeline or vent, preventing flames from escaping into the atmosphere. They are often used in storage tanks and vessels. In-line flame arresters: These are installed inside a pipeline or vessel to prevent flames from spreading to other parts of the system. High-pressure flame arresters: These are designed to withstand high pressures, typically used in oil and gas processing facilities. Low-pressure flame arresters: These are designed for low-pressure applications, such as storage tanks and fuel dispensers. Liquid flame arresters: These are used to prevent explosions or fires in tanks containing flammable liquids, such as gasoline or chemicals. The selection of the type of flame arrester depends on the specific application, the type of flammable substance, and the operating conditions. TT1200A End-of-Line Flame Arrester Vertical Installation TT1200B In-line Flame Flame Arrester TT1200C Pipe Flame Arrester Horizontal Installation TT1200D Blowout Blocking Type Flame Arrester Size L1 H1 L2 H2 L3 H3 L4 H4 2" (DN50) 263 300 205 210 221 349 230 437 3" (DN80) 330 330 260 260 278 400 280 516 4" (DN200) 390 410 280 310 317 457 345 570 6" (DN150) 488 525 345 400 407 533 450 654 8" (DN200) 584 598 440 445 534 635 570 753 10" (DN250) 770 695 563 530 637 762 700 824 12" (DN300) 880 805 650 635 737 826 800 970

Description

TT1200 Series flame arrestor is a type of flame arrestor and explosion arrestor, which is installed at the end of the pipe or near the end of the pipe, or on top of the tank to stop the flame from spreading at subsonic speed.

Design Features of Flame Arrester



  • Size: 2"~12" (DN50~300).
  • Unique corrugated flame arresting cores.
  • Low flow resistance, double flame arrestor core setting.
  • Easy to clean, easy maintenance, two-way flame arrestor.
  • Suitable for storing Class A oil with flash points lower than 28℃ and Class B oil with a flash point lower than 60℃, such as gasoline, toluene, kerosene, crude oil, etc. on vertical storage tanks and petrochemical Pipeline use.
  • According to user needs, the functional structure of the jacket, purge hole, inspection hole, etc. can be added.
  • Flange standards according to ANSI B16.5, HG series, GB series, SH series, JIS series, and EN series can be selected according to the requirements of the end-user.

Here are some of the most common types of flame arresters:



  • Deflagration flame arresters: These are the most common type of flame arresters, designed to stop flames that propagate at subsonic speeds. They work by breaking up the flame front and cooling the flammable mixture, preventing it from igniting.
  • Detonation flame arresters: These are designed to stop detonations, which are supersonic flame fronts that can cause significant damage. They work by creating turbulence in the flammable mixture, which dissipates the energy of the detonation and extinguishes the flame.
  • End-of-line flame arresters: These are used to protect the end of a pipeline or vent, preventing flames from escaping into the atmosphere. They are often used in storage tanks and vessels.
  • In-line flame arresters: These are installed inside a pipeline or vessel to prevent flames from spreading to other parts of the system.
  • High-pressure flame arresters: These are designed to withstand high pressures, typically used in oil and gas processing facilities.
  • Low-pressure flame arresters: These are designed for low-pressure applications, such as storage tanks and fuel dispensers.
  • Liquid flame arresters: These are used to prevent explosions or fires in tanks containing flammable liquids, such as gasoline or chemicals.

The selection of the type of flame arrester depends on the specific application, the type of flammable substance, and the operating conditions.

TT1200A End-of-Line Flame Arrester Vertical Installation

TT1200B In-line Flame Flame Arrester

TT1200C Pipe Flame Arrester Horizontal Installation

TT1200D Blowout Blocking Type Flame Arrester

Size L1 H1 L2 H2 L3 H3 L4 H4
2" (DN50) 263 300 205 210 221 349 230 437
3" (DN80) 330 330 260 260 278 400 280 516
4" (DN200) 390 410 280 310 317 457 345 570
6" (DN150) 488 525 345 400 407 533 450 654
8" (DN200) 584 598 440 445 534 635 570 753
10" (DN250) 770 695 563 530 637 762 700 824
12" (DN300) 880 805 650 635 737 826 800 970

Supplier's Site

Technical Specifications

  Shanghai Thinktank Process Management Co., Ltd
Product Category Industrial Valves
Product Number TT1200
Product Name Flame Arrester
Valve Type Directional; Relief; Safety
Unlock Full Specs
to access all available technical data

Similar Products

ASME VIII Safety Relief Valve - 5210 Series - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
Specs
Valve Type Directional; Relief; Safety
Media Steam
Valve Size 1.00 to 10.00 inch (25.40 to 254.00 mm)
View Details
Non Slam Check Valve -  - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
Specs
Valve Type Check
View Details
Under Hydrant Shut-off Valve - UHSV1000 - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
Specs
Valve Type Shut Off
View Details
Vacuum Relief Valve Side Mount - TT7140/8140 - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
Specs
Valve Type Directional; Relief; Safety
Valve Size 3.00 to 14.00 inch (76.20 to 355.60 mm)
View Details