Shanghai Thinktank Process Management Co., Ltd Pneumatic Boiler Blowdown Control Valves

Description
Description Pneumatic boiler blowdown control valve is a kind of anti-cavitation multi-stage pressure reduction valve. The specially designed trim of the pneumatic boiler blowdown control valve enables fluid pressure reduction stage by stage, so that fluid velocity is controlled and cavitation damage is avoided. The throttling part is separable from the sealing face to effectively protect the sealing face. The Pneumatic boiler blowdown control valve trim surface is subjected to hardening treatment, reaching a hardness of about HRC70. Pneumatic boiler blowdown control valve is featured by good erosion resistance and long service life. A large notch is opened on the plug surface so that the plug will not be blocked if the fluids contain granules. The Pneumatic boiler blowdown control valve is an ideal solution to the intermittent elimination of indissoluble sediments and impurities in boiler water in power plants. Specifications: Port size:DN25~50, NPS 1〞~ 2〞 Pressure:PN25~32Mpa( 1500~2500LB) Medium:Water, Steam, Gas Temperature: -29~420℃ Body material:A105 Connection:SW, BW, or Flange Failure Position:FC(fail to close), FO(fail to open), On-off Characteristic:Linea r, Equal Percentage Actuator:Pnumatic Diaphragm or Piston/Cylinder Actuator Futures: Trim type:Top guided unbalanced trim structure, multi-stage control valve plug structure Body type:Straight-throug h type, angle type Bonnet type:Standard type, extend bonnet type Flow characteristic:Equal percentage, linear, quick open Leakage class:ASME B16.104 V(standard type metal seat) Connection type:Flange type, butt welding type Applicable temperature range:Less than 420C° Control valve Actuator type:Pneumatic diaphragm actuator, pneumatic piston actuator, or electric actuator
Request a Quote
Description
Description Pneumatic boiler blowdown control valve is a kind of anti-cavitation multi-stage pressure reduction valve. The specially designed trim of the pneumatic boiler blowdown control valve enables fluid pressure reduction stage by stage, so that fluid velocity is controlled and cavitation damage is avoided. The throttling part is separable from the sealing face to effectively protect the sealing face. The Pneumatic boiler blowdown control valve trim surface is subjected to hardening treatment, reaching a hardness of about HRC70. Pneumatic boiler blowdown control valve is featured by good erosion resistance and long service life. A large notch is opened on the plug surface so that the plug will not be blocked if the fluids contain granules. The Pneumatic boiler blowdown control valve is an ideal solution to the intermittent elimination of indissoluble sediments and impurities in boiler water in power plants. Specifications: Port size:DN25~50, NPS 1〞~ 2〞 Pressure:PN25~32Mpa( 1500~2500LB) Medium:Water, Steam, Gas Temperature: -29~420℃ Body material:A105 Connection:SW, BW, or Flange Failure Position:FC(fail to close), FO(fail to open), On-off Characteristic:Linea r, Equal Percentage Actuator:Pnumatic Diaphragm or Piston/Cylinder Actuator Futures: Trim type:Top guided unbalanced trim structure, multi-stage control valve plug structure Body type:Straight-throug h type, angle type Bonnet type:Standard type, extend bonnet type Flow characteristic:Equal percentage, linear, quick open Leakage class:ASME B16.104 V(standard type metal seat) Connection type:Flange type, butt welding type Applicable temperature range:Less than 420C° Control valve Actuator type:Pneumatic diaphragm actuator, pneumatic piston actuator, or electric actuator
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Boiler Blowdown Control Valves -  - Shanghai Thinktank Process Management Co., Ltd
Shanghai, China
Pneumatic Boiler Blowdown Control Valves
Pneumatic Boiler Blowdown Control Valves
Description Pneumatic boiler blowdown control valve is a kind of anti-cavitation multi-stage pressure reduction valve. The specially designed trim of the pneumatic boiler blowdown control valve enables fluid pressure reduction stage by stage, so that fluid velocity is controlled and cavitation damage is avoided. The throttling part is separable from the sealing face to effectively protect the sealing face. The Pneumatic boiler blowdown control valve trim surface is subjected to hardening treatment, reaching a hardness of about HRC70. Pneumatic boiler blowdown control valve is featured by good erosion resistance and long service life. A large notch is opened on the plug surface so that the plug will not be blocked if the fluids contain granules. The Pneumatic boiler blowdown control valve is an ideal solution to the intermittent elimination of indissoluble sediments and impurities in boiler water in power plants. Specifications: Port size:DN25~50, NPS 1〞~ 2〞 Pressure:PN25~32Mpa( 1500~2500LB) Medium:Water, Steam, Gas Temperature: -29~420℃ Body material:A105 Connection:SW, BW, or Flange Failure Position:FC(fail to close), FO(fail to open), On-off Characteristic:Linea r, Equal Percentage Actuator:Pnumatic Diaphragm or Piston/Cylinder Actuator Futures: Trim type:Top guided unbalanced trim structure, multi-stage control valve plug structure Body type:Straight-throug h type, angle type Bonnet type:Standard type, extend bonnet type Flow characteristic:Equal percentage, linear, quick open Leakage class:ASME B16.104 V(standard type metal seat) Connection type:Flange type, butt welding type Applicable temperature range:Less than 420C° Control valve Actuator type:Pneumatic diaphragm actuator, pneumatic piston actuator, or electric actuator

Description

Pneumatic boiler blowdown control valve is a kind of anti-cavitation multi-stage pressure reduction valve. The specially designed trim of the pneumatic boiler blowdown control valve enables fluid pressure reduction stage by stage, so that fluid velocity is controlled and cavitation damage is avoided. The throttling part is separable from the sealing face to effectively protect the sealing face. The Pneumatic boiler blowdown control valve trim surface is subjected to hardening treatment, reaching a hardness of about HRC70. Pneumatic boiler blowdown control valve is featured by good erosion resistance and long service life. A large notch is opened on the plug surface so that the plug will not be blocked if the fluids contain granules. The Pneumatic boiler blowdown control valve is an ideal solution to the intermittent elimination of indissoluble sediments and impurities in boiler water in power plants.

Specifications:

Port size:DN25~50, NPS 1〞~ 2〞
Pressure:PN25~32Mpa(1500~2500LB)
Medium:Water, Steam, Gas
Temperature: -29~420℃
Body material:A105
Connection:SW, BW, or Flange
Failure Position:FC(fail to close), FO(fail to open), On-off
Characteristic:Linear, Equal Percentage
Actuator:Pnumatic Diaphragm or Piston/Cylinder Actuator

Futures:

Trim type:Top guided unbalanced trim structure, multi-stage control valve plug structure
Body type:Straight-through type, angle type
Bonnet type:Standard type, extend bonnet type
Flow characteristic:Equal percentage, linear, quick open
Leakage class:ASME B16.104 V(standard type metal seat)
Connection type:Flange type, butt welding type
Applicable temperature range:Less than 420C°
Control valve Actuator type:Pneumatic diaphragm actuator, pneumatic piston actuator, or electric actuator

Supplier's Site

Technical Specifications

  Shanghai Thinktank Process Management Co., Ltd
Product Category Industrial Valves
Product Name Pneumatic Boiler Blowdown Control Valves
Valve Type Control Valve; Directional
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic On/Off Globe Valve -  - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
Specs
Valve Type Control Valve; Globe; Shut Off
Media Steam; Air
View Details
Flame Arrester - TT1200 - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
Specs
Valve Type Directional; Relief; Safety
Valve Size 2.00 to 12.00 inch (50.80 to 304.80 mm)
View Details
Pressure Relief Sustaining Valve - ACV500 - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
Specs
Valve Type Control Valve; Directional; Float; Relief; Anti-Siphon
Media Air
View Details
DIN Gate Valve with Bellows -  - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
Specs
Valve Type Directional; Bellows; Gate
View Details