Shanghai Thinktank Process Management Co., Ltd ASME High-Performance Steam Safety Valve 5214 Series

Description
Description The 5214 series high-performance steam safety valve is suitable for steam overpressure protection of power boilers, once-through boilers, reheaters, and other equipment and pipelines. Designed and manufactured according to ASME I standards. Size: 1-1/2"x2" to 8"x10" Nominal Pressure: Class150 ~ Class2500, PN16 ~ PN420 Orifice Diameter: F ~ T(1.98 ~ 167.7cm2)) Available Temperature: -29°C ~ 538°C Set Pressure:207 Barg Standard: ASME I Safety Valves
Request a Quote
Description
Description The 5214 series high-performance steam safety valve is suitable for steam overpressure protection of power boilers, once-through boilers, reheaters, and other equipment and pipelines. Designed and manufactured according to ASME I standards. Size: 1-1/2"x2" to 8"x10" Nominal Pressure: Class150 ~ Class2500, PN16 ~ PN420 Orifice Diameter: F ~ T(1.98 ~ 167.7cm2)) Available Temperature: -29°C ~ 538°C Set Pressure:207 Barg Standard: ASME I Safety Valves
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
ASME High-Performance Steam Safety Valve - 5214 Series - Shanghai Thinktank Process Management Co., Ltd
Shanghai, China
ASME High-Performance Steam Safety Valve
5214 Series
ASME High-Performance Steam Safety Valve 5214 Series
Description The 5214 series high-performance steam safety valve is suitable for steam overpressure protection of power boilers, once-through boilers, reheaters, and other equipment and pipelines. Designed and manufactured according to ASME I standards. Size: 1-1/2"x2" to 8"x10" Nominal Pressure: Class150 ~ Class2500, PN16 ~ PN420 Orifice Diameter: F ~ T(1.98 ~ 167.7cm2)) Available Temperature: -29°C ~ 538°C Set Pressure:207 Barg Standard: ASME I Safety Valves

Description

The 5214 series high-performance steam safety valve is suitable for steam overpressure protection of power boilers, once-through boilers, reheaters, and other equipment and pipelines. Designed and manufactured according to ASME I standards.



  • Size: 1-1/2"x2" to 8"x10"
  • Nominal Pressure: Class150 ~ Class2500, PN16 ~ PN420
  • Orifice Diameter: F ~ T(1.98 ~ 167.7cm2))
  • Available Temperature: -29°C ~ 538°C
  • Set Pressure:207 Barg
  • Standard: ASME I

Safety Valves

Supplier's Site

Technical Specifications

  Shanghai Thinktank Process Management Co., Ltd
Product Category Industrial Valves
Product Number 5214 Series
Product Name ASME High-Performance Steam Safety Valve
Valve Type Directional; Relief; Safety
Unlock Full Specs
to access all available technical data

Similar Products

Electric Temperature Control Valve -  - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
Specs
Valve Type Control Valve; Directional
Primary Material Stainless Steel; Steel
Media Water; Steam
View Details
ASME Jacket Safety Valve - 5215 Series - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
Specs
Valve Type Directional; Relief; Safety
Media Steam
Valve Size 1.00 to 10.00 inch (25.40 to 254.00 mm)
View Details
Three-Way Flanged Cast Iron Globe Valve (DN40-DN500) -  - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
Specs
Valve Type Directional
Media Water
Valve Size 4.00 to 6.00 inch (101.60 to 152.40 mm)
View Details
ASME VIII Safety Relief Valve - 5210 Series - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
Specs
Valve Type Directional; Relief; Safety
Media Steam
Valve Size 1.00 to 10.00 inch (25.40 to 254.00 mm)
View Details