Shanghai Thinktank Process Management Co., Ltd ASME VIII Safety Relief Valve 5213 Series

Description
Description The 5213 series is a conventional spring-type pressure relief valve. The 5213B series is a balanced piston pressure relief valve. Available for flanged, threaded end connection. Size: 1/4"x1/4" to 1"x1" Nominal Pressure: Class150 ~ Class2500, PN16 ~ PN420 Orifice Diameter: B ~ D(0.283 ~ 0.71cm2)) Available Temperature: -29°C ~ 315°C Set Pressure: 0.34 ~ 413 Barg Standard: ASME VIII Safety Valves
Request a Quote
Description
Description The 5213 series is a conventional spring-type pressure relief valve. The 5213B series is a balanced piston pressure relief valve. Available for flanged, threaded end connection. Size: 1/4"x1/4" to 1"x1" Nominal Pressure: Class150 ~ Class2500, PN16 ~ PN420 Orifice Diameter: B ~ D(0.283 ~ 0.71cm2)) Available Temperature: -29°C ~ 315°C Set Pressure: 0.34 ~ 413 Barg Standard: ASME VIII Safety Valves
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
ASME VIII Safety Relief Valve - 5213 Series - Shanghai Thinktank Process Management Co., Ltd
Shanghai, China
ASME VIII Safety Relief Valve
5213 Series
ASME VIII Safety Relief Valve 5213 Series
Description The 5213 series is a conventional spring-type pressure relief valve. The 5213B series is a balanced piston pressure relief valve. Available for flanged, threaded end connection. Size: 1/4"x1/4" to 1"x1" Nominal Pressure: Class150 ~ Class2500, PN16 ~ PN420 Orifice Diameter: B ~ D(0.283 ~ 0.71cm2)) Available Temperature: -29°C ~ 315°C Set Pressure: 0.34 ~ 413 Barg Standard: ASME VIII Safety Valves

Description

The 5213 series is a conventional spring-type pressure relief valve. The 5213B series is a balanced piston pressure relief valve. Available for flanged, threaded end connection.



  • Size: 1/4"x1/4" to 1"x1"
  • Nominal Pressure: Class150 ~ Class2500, PN16 ~ PN420
  • Orifice Diameter: B ~ D(0.283 ~ 0.71cm2))
  • Available Temperature: -29°C ~ 315°C
  • Set Pressure: 0.34 ~ 413 Barg
  • Standard: ASME VIII

Safety Valves

Supplier's Site

Technical Specifications

  Shanghai Thinktank Process Management Co., Ltd
Product Category Industrial Valves
Product Number 5213 Series
Product Name ASME VIII Safety Relief Valve
Valve Type Directional; Safety
Unlock Full Specs
to access all available technical data

Similar Products

ESOV Series Swing Check Emergency Shut-Off Valves -  - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
Specs
Valve Type Control Valve; Directional; Plug
Valve Size 2.00 to 16.00 inch (50.80 to 406.40 mm)
Actuation Pneumatic
View Details
Differential Pressure Bypass Control Valves - ACV800 - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
Specs
Valve Type Control Valve; Directional; Float
Media Air
View Details
Linear Cage Control Valves -  - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
Specs
Valve Type Control Valve; Directional; Globe
Valve Size 2.00 to 20.00 inch (50.80 to 508.00 mm)
View Details
Pressure Reducing Valve - ACV200 - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
Specs
Valve Type Control Valve; Directional; Float; Relief
Media Air
View Details