Shanghai Thinktank Process Management Co., Ltd Fire Safe Ball Valve with Automatic Thermal Shut-off Device

Description
Description Specifications Body Size: 1/2"(DN15)~12"(DN300 ) Fusing Temperature: 165°F(74°C), 212°F(100°C) Material: Carbon Steel, Stainless Steel, Lining Fluorine Body Type: Ball Valve, Butterfly Valve Connection Type: For Ball Valve( Threaded, Welding, Flanged), Butterfly Valve(Wafer, Flanged, Lugged) Application Medium: Ammonia, Gas, Liquefied Gas, Methanol, Oil, Combustible Gas/Liquid Signal Switch Feedback Device The feedback signal of the limit switch is combined to indicate the valve opening and closing position. The appearance design is exquisite, and the installation with the actuator is more compact and convenient. The device can effectively monitor the specific switching status of the valve and realize the local and remote monitoring functions. Precautions for testing and maintenance: When testing or repairing the fused emergency shut-off valve, the switch device (valve) installed upstream must be turned off. The fused emergency shut-off valve only operates in emergency situations. In order to enable it to operate correctly in an emergency, it should be manually opened and closed more than three times a year to avoid debris deposits or other conditions that may cause the valve to not work properly.
Request a Quote
Description
Description Specifications Body Size: 1/2"(DN15)~12"(DN300 ) Fusing Temperature: 165°F(74°C), 212°F(100°C) Material: Carbon Steel, Stainless Steel, Lining Fluorine Body Type: Ball Valve, Butterfly Valve Connection Type: For Ball Valve( Threaded, Welding, Flanged), Butterfly Valve(Wafer, Flanged, Lugged) Application Medium: Ammonia, Gas, Liquefied Gas, Methanol, Oil, Combustible Gas/Liquid Signal Switch Feedback Device The feedback signal of the limit switch is combined to indicate the valve opening and closing position. The appearance design is exquisite, and the installation with the actuator is more compact and convenient. The device can effectively monitor the specific switching status of the valve and realize the local and remote monitoring functions. Precautions for testing and maintenance: When testing or repairing the fused emergency shut-off valve, the switch device (valve) installed upstream must be turned off. The fused emergency shut-off valve only operates in emergency situations. In order to enable it to operate correctly in an emergency, it should be manually opened and closed more than three times a year to avoid debris deposits or other conditions that may cause the valve to not work properly.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fire Safe Ball Valve with Automatic Thermal Shut-off Device -  - Shanghai Thinktank Process Management Co., Ltd
Shanghai, China
Fire Safe Ball Valve with Automatic Thermal Shut-off Device
Fire Safe Ball Valve with Automatic Thermal Shut-off Device
Description Specifications Body Size: 1/2"(DN15)~12"(DN300 ) Fusing Temperature: 165°F(74°C), 212°F(100°C) Material: Carbon Steel, Stainless Steel, Lining Fluorine Body Type: Ball Valve, Butterfly Valve Connection Type: For Ball Valve( Threaded, Welding, Flanged), Butterfly Valve(Wafer, Flanged, Lugged) Application Medium: Ammonia, Gas, Liquefied Gas, Methanol, Oil, Combustible Gas/Liquid Signal Switch Feedback Device The feedback signal of the limit switch is combined to indicate the valve opening and closing position. The appearance design is exquisite, and the installation with the actuator is more compact and convenient. The device can effectively monitor the specific switching status of the valve and realize the local and remote monitoring functions. Precautions for testing and maintenance: When testing or repairing the fused emergency shut-off valve, the switch device (valve) installed upstream must be turned off. The fused emergency shut-off valve only operates in emergency situations. In order to enable it to operate correctly in an emergency, it should be manually opened and closed more than three times a year to avoid debris deposits or other conditions that may cause the valve to not work properly.

Description

Specifications
Body Size: 1/2"(DN15)~12"(DN300)
Fusing Temperature: 165°F(74°C), 212°F(100°C)
Material: Carbon Steel, Stainless Steel, Lining Fluorine
Body Type: Ball Valve, Butterfly Valve
Connection Type: For Ball Valve( Threaded, Welding, Flanged), Butterfly Valve(Wafer, Flanged, Lugged)
Application Medium: Ammonia, Gas, Liquefied Gas, Methanol, Oil, Combustible Gas/Liquid
Signal Switch Feedback Device
The feedback signal of the limit switch is combined to indicate the valve opening and closing position. The appearance design is exquisite, and the installation with the actuator is more compact and convenient. The device can effectively monitor the specific switching status of the valve and realize the local and remote monitoring functions.
Precautions for testing and maintenance:
When testing or repairing the fused emergency shut-off valve, the switch device (valve) installed upstream must be turned off. The fused emergency shut-off valve only operates in emergency situations. In order to enable it to operate correctly in an emergency, it should be manually opened and closed more than three times a year to avoid debris deposits or other conditions that may cause the valve to not work properly.

Supplier's Site

Technical Specifications

  Shanghai Thinktank Process Management Co., Ltd
Product Category Industrial Valves
Product Name Fire Safe Ball Valve with Automatic Thermal Shut-off Device
Valve Type Directional; Check; Safety; Shut Off
Unlock Full Specs
to access all available technical data

Similar Products

Under Hydrant Shut-off Valve - UHSV1000 - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
Specs
Valve Type Shut Off
View Details
Pneumatic On/Off Globe Valve -  - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
Specs
Valve Type Control Valve; Globe; Shut Off
Media Steam; Air
View Details
Pneumatic Labyrinth Cage Type Control Valve -  - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
Specs
Valve Type Control Valve; Directional; Globe
Media Steam
View Details
API Y Type Filter Valve -  - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
Specs
Valve Type Directional; Filter Valve
Valve Size 4.00 to 20.00 inch (101.60 to 508.00 mm)
View Details