Shanghai Thinktank Process Management Co., Ltd DIN Gate Valve with Bellows

Description
Description Brief of DIN Gate Valve with Bellows THINKTANK DIN Gate Valve is engineered to comply with the stringent DIN specifications, ensuring consistent quality and reliability. The innovative bellows design provides superior leak protection, extending the valve’s service life and reducing maintenance requirements. Key Features of Our DIN Gate Valve with Bellows Bellows Seal: The valve’s bellows seal is a flexible, metallic component that ensures a tight, leak-free connection between the valve’s moving parts. This unique design prevents fluid leakage and reduces maintenance requirements. DIN Standard: Designed and manufactured according to the German Industrial Standards (DIN), this gate valve provides reliable performance and high-quality construction for various industries and applications. Durable Construction: Made from high-quality materials, such as cast iron, cast steel, stainless steel, or alloy steel, the DIN Gate Valve with Bellows is built to withstand harsh industrial environments and provide a long service life. Bi-directional Flow: This gate valve is designed for bi-directional flow control, allowing for fluid flow regulation in both directions with minimal pressure drop. Stem Design: The valve features a rising or non-rising stem design, depending on the application requirements. The rising stem offers a better visual indication of the valve position, while the non-rising stem is ideal for applications with limited space. Actuation Options: The DIN Gate Valve with Bellows can be operated manually, using a handwheel, or automatically, such as electric, pneumatic, or hydraulic actuators, depending on the application and system requirements. Versatile Applications: This gate valve is suitable for various applications, including water, steam, gas, oil, and other non-corrosive fluid handling systems, in industries such as power generation, chemical processing, oil and gas, and more. Advantage THINKTANK DIN Gate Valve Enhanced Leak Protection: The bellows seal design provides a hermetic seal, minimizing fluid leakage and reducing the risk of fugitive emissions. Low Maintenance: The bellows seal design reduces the need for frequent maintenance and replacement of sealing components, lowering operational costs. Reliable Performance: The DIN standard ensures that the valve meets strict quality and performance requirements, providing reliable operation in demanding applications. Extended Service Life: The durable construction and materials used in the valve ensure a long service life, even in harsh industrial environments. Easy Operation: The various actuation options available allow for easy operation and integration into existing control systems. Parts of DIN Gate Valve with Bellows No. Parts Name Materials No. Parts Name Materials 1 Body 1.0619 11 Packing Graphite 2 Disc A351 CF8 12 Pressing sleeve A105 3 Stem F304 13 Pressing sleeve A105 4 Bolt A193 B7 14 Pin A276 410 5 Nut A194 2H 15 Gland eyebolt A193B7 6 Gasket 304+Graphite 16 Nut A914 2H 7 Bonnet 1.0619 17 Handwheel WCB 8 Bellows SS304 18 Bearing 1035 9 Bellows cover SS304 19 Oil nipple H62 10 Gasket 304+Graphite 20 Stem nut QT400-15 DIN Gate Valve with Bellows Dimensions Pressure rating PN16 Size 15 20 25 32 40 50 65 80 100 125 150 200 250 300 350 L 108 117 127 140 165 175 190 203 229 254 267 292 330 356 381 H 200 210 250 260 290 370 398 440 490 530 580 670 760 850 950 W 120 140 140 180 200 220 260 280 300 340 400 450 450 500 500 Weight(kg) 8 9 10 15 22 30 43 57 73 105 150 190 270 380 480 Pressure rating PN25 Size 15 20 25 32 40 50 65 80 100 125 150 200 250 300 350 L 140 152 165 178 190 216 241 283 305 381 403 457 457 502 762 H 200 210 250 260 290 370 398 440 490 530 580 760 760 850 980 W 120 140 140 180 200 220 260 280 300 340 400 450 450 500 500 Weight(kg) 9 10 12 17 23 34 50 65 82 115 165 210 300 420 560 Pressure rating PN40 Size 15 20 25 32 40 50 65 80 100 125 150 200 250 300 350 L 165 190 216 229 241 292 330 356 432 508 559 660 787 838 889 H 200 210 250 260 290 370 398 440 490 530 580 670 760 850 980 W 120 140 140 180 200 220 260 280 300 340 400 450 450 500 500 Weight(kg) 9 10 12 18 25 38 53 70 88 125 175 225 310 440 560 Available Disc Types Special Design On Handwheel
Request a Quote
Description
Description Brief of DIN Gate Valve with Bellows THINKTANK DIN Gate Valve is engineered to comply with the stringent DIN specifications, ensuring consistent quality and reliability. The innovative bellows design provides superior leak protection, extending the valve’s service life and reducing maintenance requirements. Key Features of Our DIN Gate Valve with Bellows Bellows Seal: The valve’s bellows seal is a flexible, metallic component that ensures a tight, leak-free connection between the valve’s moving parts. This unique design prevents fluid leakage and reduces maintenance requirements. DIN Standard: Designed and manufactured according to the German Industrial Standards (DIN), this gate valve provides reliable performance and high-quality construction for various industries and applications. Durable Construction: Made from high-quality materials, such as cast iron, cast steel, stainless steel, or alloy steel, the DIN Gate Valve with Bellows is built to withstand harsh industrial environments and provide a long service life. Bi-directional Flow: This gate valve is designed for bi-directional flow control, allowing for fluid flow regulation in both directions with minimal pressure drop. Stem Design: The valve features a rising or non-rising stem design, depending on the application requirements. The rising stem offers a better visual indication of the valve position, while the non-rising stem is ideal for applications with limited space. Actuation Options: The DIN Gate Valve with Bellows can be operated manually, using a handwheel, or automatically, such as electric, pneumatic, or hydraulic actuators, depending on the application and system requirements. Versatile Applications: This gate valve is suitable for various applications, including water, steam, gas, oil, and other non-corrosive fluid handling systems, in industries such as power generation, chemical processing, oil and gas, and more. Advantage THINKTANK DIN Gate Valve Enhanced Leak Protection: The bellows seal design provides a hermetic seal, minimizing fluid leakage and reducing the risk of fugitive emissions. Low Maintenance: The bellows seal design reduces the need for frequent maintenance and replacement of sealing components, lowering operational costs. Reliable Performance: The DIN standard ensures that the valve meets strict quality and performance requirements, providing reliable operation in demanding applications. Extended Service Life: The durable construction and materials used in the valve ensure a long service life, even in harsh industrial environments. Easy Operation: The various actuation options available allow for easy operation and integration into existing control systems. Parts of DIN Gate Valve with Bellows No. Parts Name Materials No. Parts Name Materials 1 Body 1.0619 11 Packing Graphite 2 Disc A351 CF8 12 Pressing sleeve A105 3 Stem F304 13 Pressing sleeve A105 4 Bolt A193 B7 14 Pin A276 410 5 Nut A194 2H 15 Gland eyebolt A193B7 6 Gasket 304+Graphite 16 Nut A914 2H 7 Bonnet 1.0619 17 Handwheel WCB 8 Bellows SS304 18 Bearing 1035 9 Bellows cover SS304 19 Oil nipple H62 10 Gasket 304+Graphite 20 Stem nut QT400-15 DIN Gate Valve with Bellows Dimensions Pressure rating PN16 Size 15 20 25 32 40 50 65 80 100 125 150 200 250 300 350 L 108 117 127 140 165 175 190 203 229 254 267 292 330 356 381 H 200 210 250 260 290 370 398 440 490 530 580 670 760 850 950 W 120 140 140 180 200 220 260 280 300 340 400 450 450 500 500 Weight(kg) 8 9 10 15 22 30 43 57 73 105 150 190 270 380 480 Pressure rating PN25 Size 15 20 25 32 40 50 65 80 100 125 150 200 250 300 350 L 140 152 165 178 190 216 241 283 305 381 403 457 457 502 762 H 200 210 250 260 290 370 398 440 490 530 580 760 760 850 980 W 120 140 140 180 200 220 260 280 300 340 400 450 450 500 500 Weight(kg) 9 10 12 17 23 34 50 65 82 115 165 210 300 420 560 Pressure rating PN40 Size 15 20 25 32 40 50 65 80 100 125 150 200 250 300 350 L 165 190 216 229 241 292 330 356 432 508 559 660 787 838 889 H 200 210 250 260 290 370 398 440 490 530 580 670 760 850 980 W 120 140 140 180 200 220 260 280 300 340 400 450 450 500 500 Weight(kg) 9 10 12 18 25 38 53 70 88 125 175 225 310 440 560 Available Disc Types Special Design On Handwheel
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DIN Gate Valve with Bellows -  - Shanghai Thinktank Process Management Co., Ltd
Shanghai, China
DIN Gate Valve with Bellows
DIN Gate Valve with Bellows
Description Brief of DIN Gate Valve with Bellows THINKTANK DIN Gate Valve is engineered to comply with the stringent DIN specifications, ensuring consistent quality and reliability. The innovative bellows design provides superior leak protection, extending the valve’s service life and reducing maintenance requirements. Key Features of Our DIN Gate Valve with Bellows Bellows Seal: The valve’s bellows seal is a flexible, metallic component that ensures a tight, leak-free connection between the valve’s moving parts. This unique design prevents fluid leakage and reduces maintenance requirements. DIN Standard: Designed and manufactured according to the German Industrial Standards (DIN), this gate valve provides reliable performance and high-quality construction for various industries and applications. Durable Construction: Made from high-quality materials, such as cast iron, cast steel, stainless steel, or alloy steel, the DIN Gate Valve with Bellows is built to withstand harsh industrial environments and provide a long service life. Bi-directional Flow: This gate valve is designed for bi-directional flow control, allowing for fluid flow regulation in both directions with minimal pressure drop. Stem Design: The valve features a rising or non-rising stem design, depending on the application requirements. The rising stem offers a better visual indication of the valve position, while the non-rising stem is ideal for applications with limited space. Actuation Options: The DIN Gate Valve with Bellows can be operated manually, using a handwheel, or automatically, such as electric, pneumatic, or hydraulic actuators, depending on the application and system requirements. Versatile Applications: This gate valve is suitable for various applications, including water, steam, gas, oil, and other non-corrosive fluid handling systems, in industries such as power generation, chemical processing, oil and gas, and more. Advantage THINKTANK DIN Gate Valve Enhanced Leak Protection: The bellows seal design provides a hermetic seal, minimizing fluid leakage and reducing the risk of fugitive emissions. Low Maintenance: The bellows seal design reduces the need for frequent maintenance and replacement of sealing components, lowering operational costs. Reliable Performance: The DIN standard ensures that the valve meets strict quality and performance requirements, providing reliable operation in demanding applications. Extended Service Life: The durable construction and materials used in the valve ensure a long service life, even in harsh industrial environments. Easy Operation: The various actuation options available allow for easy operation and integration into existing control systems. Parts of DIN Gate Valve with Bellows No. Parts Name Materials No. Parts Name Materials 1 Body 1.0619 11 Packing Graphite 2 Disc A351 CF8 12 Pressing sleeve A105 3 Stem F304 13 Pressing sleeve A105 4 Bolt A193 B7 14 Pin A276 410 5 Nut A194 2H 15 Gland eyebolt A193B7 6 Gasket 304+Graphite 16 Nut A914 2H 7 Bonnet 1.0619 17 Handwheel WCB 8 Bellows SS304 18 Bearing 1035 9 Bellows cover SS304 19 Oil nipple H62 10 Gasket 304+Graphite 20 Stem nut QT400-15 DIN Gate Valve with Bellows Dimensions Pressure rating PN16 Size 15 20 25 32 40 50 65 80 100 125 150 200 250 300 350 L 108 117 127 140 165 175 190 203 229 254 267 292 330 356 381 H 200 210 250 260 290 370 398 440 490 530 580 670 760 850 950 W 120 140 140 180 200 220 260 280 300 340 400 450 450 500 500 Weight(kg) 8 9 10 15 22 30 43 57 73 105 150 190 270 380 480 Pressure rating PN25 Size 15 20 25 32 40 50 65 80 100 125 150 200 250 300 350 L 140 152 165 178 190 216 241 283 305 381 403 457 457 502 762 H 200 210 250 260 290 370 398 440 490 530 580 760 760 850 980 W 120 140 140 180 200 220 260 280 300 340 400 450 450 500 500 Weight(kg) 9 10 12 17 23 34 50 65 82 115 165 210 300 420 560 Pressure rating PN40 Size 15 20 25 32 40 50 65 80 100 125 150 200 250 300 350 L 165 190 216 229 241 292 330 356 432 508 559 660 787 838 889 H 200 210 250 260 290 370 398 440 490 530 580 670 760 850 980 W 120 140 140 180 200 220 260 280 300 340 400 450 450 500 500 Weight(kg) 9 10 12 18 25 38 53 70 88 125 175 225 310 440 560 Available Disc Types Special Design On Handwheel

Description

Brief of DIN Gate Valve with Bellows

THINKTANK DIN Gate Valve is engineered to comply with the stringent DIN specifications, ensuring consistent quality and reliability. The innovative bellows design provides superior leak protection, extending the valve’s service life and reducing maintenance requirements.

Key Features of Our DIN Gate Valve with Bellows



  1. Bellows Seal: The valve’s bellows seal is a flexible, metallic component that ensures a tight, leak-free connection between the valve’s moving parts. This unique design prevents fluid leakage and reduces maintenance requirements.
  2. DIN Standard: Designed and manufactured according to the German Industrial Standards (DIN), this gate valve provides reliable performance and high-quality construction for various industries and applications.
  3. Durable Construction: Made from high-quality materials, such as cast iron, cast steel, stainless steel, or alloy steel, the DIN Gate Valve with Bellows is built to withstand harsh industrial environments and provide a long service life.
  4. Bi-directional Flow: This gate valve is designed for bi-directional flow control, allowing for fluid flow regulation in both directions with minimal pressure drop.
  5. Stem Design: The valve features a rising or non-rising stem design, depending on the application requirements. The rising stem offers a better visual indication of the valve position, while the non-rising stem is ideal for applications with limited space.
  6. Actuation Options: The DIN Gate Valve with Bellows can be operated manually, using a handwheel, or automatically, such as electric, pneumatic, or hydraulic actuators, depending on the application and system requirements.
  7. Versatile Applications: This gate valve is suitable for various applications, including water, steam, gas, oil, and other non-corrosive fluid handling systems, in industries such as power generation, chemical processing, oil and gas, and more.

Advantage THINKTANK DIN Gate Valve



  • Enhanced Leak Protection: The bellows seal design provides a hermetic seal, minimizing fluid leakage and reducing the risk of fugitive emissions.
  • Low Maintenance: The bellows seal design reduces the need for frequent maintenance and replacement of sealing components, lowering operational costs.
  • Reliable Performance: The DIN standard ensures that the valve meets strict quality and performance requirements, providing reliable operation in demanding applications.
  • Extended Service Life: The durable construction and materials used in the valve ensure a long service life, even in harsh industrial environments.
  • Easy Operation: The various actuation options available allow for easy operation and integration into existing control systems.

Parts of DIN Gate Valve with Bellows

No. Parts Name Materials No. Parts Name Materials
1 Body 1.0619 11 Packing Graphite
2 Disc A351 CF8 12 Pressing sleeve A105
3 Stem F304 13 Pressing sleeve A105
4 Bolt A193 B7 14 Pin A276 410
5 Nut A194 2H 15 Gland eyebolt A193B7
6 Gasket 304+Graphite 16 Nut A914 2H
7 Bonnet 1.0619 17 Handwheel WCB
8 Bellows SS304 18 Bearing 1035
9 Bellows cover SS304 19 Oil nipple H62
10 Gasket 304+Graphite 20 Stem nut QT400-15

DIN Gate Valve with Bellows Dimensions

Pressure rating PN16
Size 15 20 25 32 40 50 65 80 100 125 150 200 250 300 350
L 108 117 127 140 165 175 190 203 229 254 267 292 330 356 381
H 200 210 250 260 290 370 398 440 490 530 580 670 760 850 950
W 120 140 140 180 200 220 260 280 300 340 400 450 450 500 500
Weight(kg) 8 9 10 15 22 30 43 57 73 105 150 190 270 380 480
Pressure rating PN25
Size 15 20 25 32 40 50 65 80 100 125 150 200 250 300 350
L 140 152 165 178 190 216 241 283 305 381 403 457 457 502 762
H 200 210 250 260 290 370 398 440 490 530 580 760 760 850 980
W 120 140 140 180 200 220 260 280 300 340 400 450 450 500 500
Weight(kg) 9 10 12 17 23 34 50 65 82 115 165 210 300 420 560
Pressure rating PN40
Size 15 20 25 32 40 50 65 80 100 125 150 200 250 300 350
L 165 190 216 229 241 292 330 356 432 508 559 660 787 838 889
H 200 210 250 260 290 370 398 440 490 530 580 670 760 850 980
W 120 140 140 180 200 220 260 280 300 340 400 450 450 500 500
Weight(kg) 9 10 12 18 25 38 53 70 88 125 175 225 310 440 560

Available Disc Types

Special Design On Handwheel

Supplier's Site

Technical Specifications

  Shanghai Thinktank Process Management Co., Ltd
Product Category Industrial Valves
Product Name DIN Gate Valve with Bellows
Valve Type Directional; Bellows; Gate
Unlock Full Specs
to access all available technical data

Similar Products

Double Eccentric Plug Control Valve -  - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
Specs
Valve Type Control Valve; Directional; Plug; Shut Off
Media Steam; Air
View Details
Breather Valves with Flame Arrestors -  - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
Specs
Valve Type Directional
Media Air; Breathable
Valve Size 2.00 to 12.00 inch (50.80 to 304.80 mm)
View Details
Thermal Shut-Off Valve -  - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
Specs
Valve Type Directional; Safety; Shut Off
Valve Size 2.00 to 12.00 inch (50.80 to 304.80 mm)
View Details
Pressure/Vacuum Relief Valve - TT7100/8100 Series - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
Specs
Valve Type Directional; Relief; Safety
Valve Size 2.00 to 12.00 inch (50.80 to 304.80 mm)
View Details