Shanghai Thinktank Process Management Co., Ltd Vacuum Relief Valve Side Mount TT7140/8140

Description
Description 7140/8140 Series single absorption valve is a vacuum relief valve, which can avoid the loss of the storage tank due to negative pressure and compensate for the air pressure balance of the storage tank. 7140, 8140 Gravity Type Vacuum Relief Valve 7143, 8143 Series Spring Type Vacuum Relief Valve 8147 Series Pipe Spring Type Vacuum Relief Valve 8145 Series Pipe Gravity Type Vacuum Relief Valve Design Features of 7140/8140 Vacuum Relief Valve Sizes: 3" to 12" (DN50 to DN300) API7140 series breathing valve discharge port is the same as that of the import, which is convenient for users to choose. Materials: Aluminum, Carbon Steel, Stainless Steel, and special materials upon request. API8140 series breathing valve discharge port is larger than the inlet to increase the exhaust volume. Breathing mode: pipe discharge, inhalation of atmosphere. A Rainproof cap is easy to disassemble and install, so as to facilitate inspection and maintenance of equipment, protective net can stop external debris from entering the breathing port. According to the needs of the end-users, can be added explosion-proof flame arrester, inhalation bend, jacket, blowing hole, lining, dehumidification, and other functions (need to confirm before ordering). Flange standard according to ANSI B16.5, according to user requirements can choose HG series, GB series, SH series, JIS series, EN series. Vacuum Settings of 7140/8140 Vacuum Relief Valve Model 7140.8140 8145 8147 Vacuum Settings(KPa) -0.2-4.3 -0.2-4.3 -4.3—82 Dimensions Sheet For Vacuum Relief Valve Model 8140, 8143, 8145, 8147 Size 2"[50] 3"(80] 4"[100) 6"[150] 8"[200] 10"(250] 12n[300] 14"(350] L1 300 378 443 575 795 825 970 – L2 186 215 241 281 366 453 525 616 H1 180 217 253 311 370 439 519 – H2 292 300 361 448 615 705 853 – H3 175 214 252 289 350 440 520 535 H4 288 296 361 448 645 742 909 910 Video Player 00:00 00:00 00:58 Use Up/Down Arrow keys to increase or decrease volume. tt1200 flame arrester
Request a Quote
Description
Description 7140/8140 Series single absorption valve is a vacuum relief valve, which can avoid the loss of the storage tank due to negative pressure and compensate for the air pressure balance of the storage tank. 7140, 8140 Gravity Type Vacuum Relief Valve 7143, 8143 Series Spring Type Vacuum Relief Valve 8147 Series Pipe Spring Type Vacuum Relief Valve 8145 Series Pipe Gravity Type Vacuum Relief Valve Design Features of 7140/8140 Vacuum Relief Valve Sizes: 3" to 12" (DN50 to DN300) API7140 series breathing valve discharge port is the same as that of the import, which is convenient for users to choose. Materials: Aluminum, Carbon Steel, Stainless Steel, and special materials upon request. API8140 series breathing valve discharge port is larger than the inlet to increase the exhaust volume. Breathing mode: pipe discharge, inhalation of atmosphere. A Rainproof cap is easy to disassemble and install, so as to facilitate inspection and maintenance of equipment, protective net can stop external debris from entering the breathing port. According to the needs of the end-users, can be added explosion-proof flame arrester, inhalation bend, jacket, blowing hole, lining, dehumidification, and other functions (need to confirm before ordering). Flange standard according to ANSI B16.5, according to user requirements can choose HG series, GB series, SH series, JIS series, EN series. Vacuum Settings of 7140/8140 Vacuum Relief Valve Model 7140.8140 8145 8147 Vacuum Settings(KPa) -0.2-4.3 -0.2-4.3 -4.3—82 Dimensions Sheet For Vacuum Relief Valve Model 8140, 8143, 8145, 8147 Size 2"[50] 3"(80] 4"[100) 6"[150] 8"[200] 10"(250] 12n[300] 14"(350] L1 300 378 443 575 795 825 970 – L2 186 215 241 281 366 453 525 616 H1 180 217 253 311 370 439 519 – H2 292 300 361 448 615 705 853 – H3 175 214 252 289 350 440 520 535 H4 288 296 361 448 645 742 909 910 Video Player 00:00 00:00 00:58 Use Up/Down Arrow keys to increase or decrease volume. tt1200 flame arrester
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vacuum Relief Valve Side Mount - TT7140/8140 - Shanghai Thinktank Process Management Co., Ltd
Shanghai, China
Vacuum Relief Valve Side Mount
TT7140/8140
Vacuum Relief Valve Side Mount TT7140/8140
Description 7140/8140 Series single absorption valve is a vacuum relief valve, which can avoid the loss of the storage tank due to negative pressure and compensate for the air pressure balance of the storage tank. 7140, 8140 Gravity Type Vacuum Relief Valve 7143, 8143 Series Spring Type Vacuum Relief Valve 8147 Series Pipe Spring Type Vacuum Relief Valve 8145 Series Pipe Gravity Type Vacuum Relief Valve Design Features of 7140/8140 Vacuum Relief Valve Sizes: 3" to 12" (DN50 to DN300) API7140 series breathing valve discharge port is the same as that of the import, which is convenient for users to choose. Materials: Aluminum, Carbon Steel, Stainless Steel, and special materials upon request. API8140 series breathing valve discharge port is larger than the inlet to increase the exhaust volume. Breathing mode: pipe discharge, inhalation of atmosphere. A Rainproof cap is easy to disassemble and install, so as to facilitate inspection and maintenance of equipment, protective net can stop external debris from entering the breathing port. According to the needs of the end-users, can be added explosion-proof flame arrester, inhalation bend, jacket, blowing hole, lining, dehumidification, and other functions (need to confirm before ordering). Flange standard according to ANSI B16.5, according to user requirements can choose HG series, GB series, SH series, JIS series, EN series. Vacuum Settings of 7140/8140 Vacuum Relief Valve Model 7140.8140 8145 8147 Vacuum Settings(KPa) -0.2-4.3 -0.2-4.3 -4.3—82 Dimensions Sheet For Vacuum Relief Valve Model 8140, 8143, 8145, 8147 Size 2"[50] 3"(80] 4"[100) 6"[150] 8"[200] 10"(250] 12n[300] 14"(350] L1 300 378 443 575 795 825 970 – L2 186 215 241 281 366 453 525 616 H1 180 217 253 311 370 439 519 – H2 292 300 361 448 615 705 853 – H3 175 214 252 289 350 440 520 535 H4 288 296 361 448 645 742 909 910 Video Player 00:00 00:00 00:58 Use Up/Down Arrow keys to increase or decrease volume. tt1200 flame arrester

Description

7140/8140 Series single absorption valve is a vacuum relief valve, which can avoid the loss of the storage tank due to negative pressure and compensate for the air pressure balance of the storage tank.

7140, 8140 Gravity Type Vacuum Relief Valve

7143, 8143 Series Spring Type Vacuum Relief Valve

8147 Series Pipe Spring Type Vacuum Relief Valve

8145 Series Pipe Gravity Type Vacuum Relief Valve

Design Features of 7140/8140 Vacuum Relief Valve



  • Sizes: 3" to 12" (DN50 to DN300)
  • API7140 series breathing valve discharge port is the same as that of the import, which is convenient for users to choose.
  • Materials: Aluminum, Carbon Steel, Stainless Steel, and special materials upon request.
  • API8140 series breathing valve discharge port is larger than the inlet to increase the exhaust volume.
  • Breathing mode: pipe discharge, inhalation of atmosphere.
  • A Rainproof cap is easy to disassemble and install, so as to facilitate inspection and maintenance of equipment, protective net can stop external debris from entering the breathing port.
  • According to the needs of the end-users, can be added explosion-proof flame arrester, inhalation bend, jacket, blowing hole, lining, dehumidification, and other functions (need to confirm before ordering).
  • Flange standard according to ANSI B16.5, according to user requirements can choose HG series, GB series, SH series, JIS series, EN series.

Vacuum Settings of 7140/8140 Vacuum Relief Valve

Model 7140.8140 8145 8147
Vacuum Settings(KPa) -0.2-4.3 -0.2-4.3 -4.3—82

Dimensions Sheet For Vacuum Relief Valve Model 8140, 8143, 8145, 8147

Size 2"[50] 3"(80] 4"[100) 6"[150] 8"[200] 10"(250] 12n[300] 14"(350]
L1 300 378 443 575 795 825 970 –
L2 186 215 241 281 366 453 525 616
H1 180 217 253 311 370 439 519 –
H2 292 300 361 448 615 705 853 –
H3 175 214 252 289 350 440 520 535
H4 288 296 361 448 645 742 909 910
Video Player
00:00
00:00
00:58
Use Up/Down Arrow keys to increase or decrease volume.
tt1200 flame arrester

Supplier's Site

Technical Specifications

  Shanghai Thinktank Process Management Co., Ltd
Product Category Industrial Valves
Product Number TT7140/8140
Product Name Vacuum Relief Valve Side Mount
Valve Type Directional; Relief; Safety
Unlock Full Specs
to access all available technical data

Similar Products

Fire Block Valve -  - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
Specs
Valve Type Control Valve; Directional
Primary Material Stainless Steel; Steel
Media Ammonia, Gas, Liquefied Gas, Methanol, Oil, Combustible Gas/Liquid
View Details
Pressure Reducing Valve - ACV200 - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
Specs
Valve Type Control Valve; Directional; Float; Relief
Media Air
View Details
Flame Arrester - TT1200 - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
Specs
Valve Type Directional; Relief; Safety
Valve Size 2.00 to 12.00 inch (50.80 to 304.80 mm)
View Details
Hand-Operated Globe Control Valve -  - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
Specs
Valve Type Control Valve; Directional; Globe; Shut Off
Media Steam
Connection Description BoltFlange
View Details