Shanghai Thinktank Process Management Co., Ltd Fire safety shut-off valve

Description
Description Specifications Body Size: 1/2"(DN15)~12"(DN300 ) Fusing Temperature: 165°F(74°C), 212°F(100°C) Material: Carbon Steel, Stainless Steel, Lining Fluorine Body Type: Ball Valve, Butterfly Valve Connection Type: For Ball Valve( Threaded, Welding, Flanged), Butterfly Valve(Wafer, Flanged, Lugged) Application Medium: Ammonia, Gas, Liquefied Gas, Methanol, Oil, Combustible Gas/Liquid Signal Switch Feedback Device The feedback signal of the limit switch is combined to indicate the valve opening and closing position. The appearance design is exquisite, and the installation with the actuator is more compact and convenient. The device can effectively monitor the specific switching status of the valve and realize the local and remote monitoring functions. Precautions for testing and maintenance: When testing or repairing the fused emergency shut-off valve, the switch device (valve) installed upstream must be turned off. The fused emergency shut-off valve only operates in emergency situations. In order to enable it to operate correctly in an emergency, it should be manually opened and closed more than three times a year to avoid debris deposits or other conditions that may cause the valve to not work properly. fusible link valve catalog https://cncontrolval ve.com/6-typical-app lications-of-fusible -link-valves-and-how -does-it-work/
Request a Quote
Description
Description Specifications Body Size: 1/2"(DN15)~12"(DN300 ) Fusing Temperature: 165°F(74°C), 212°F(100°C) Material: Carbon Steel, Stainless Steel, Lining Fluorine Body Type: Ball Valve, Butterfly Valve Connection Type: For Ball Valve( Threaded, Welding, Flanged), Butterfly Valve(Wafer, Flanged, Lugged) Application Medium: Ammonia, Gas, Liquefied Gas, Methanol, Oil, Combustible Gas/Liquid Signal Switch Feedback Device The feedback signal of the limit switch is combined to indicate the valve opening and closing position. The appearance design is exquisite, and the installation with the actuator is more compact and convenient. The device can effectively monitor the specific switching status of the valve and realize the local and remote monitoring functions. Precautions for testing and maintenance: When testing or repairing the fused emergency shut-off valve, the switch device (valve) installed upstream must be turned off. The fused emergency shut-off valve only operates in emergency situations. In order to enable it to operate correctly in an emergency, it should be manually opened and closed more than three times a year to avoid debris deposits or other conditions that may cause the valve to not work properly. fusible link valve catalog https://cncontrolval ve.com/6-typical-app lications-of-fusible -link-valves-and-how -does-it-work/
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fire safety shut-off valve -  - Shanghai Thinktank Process Management Co., Ltd
Shanghai, China
Fire safety shut-off valve
Fire safety shut-off valve
Description Specifications Body Size: 1/2"(DN15)~12"(DN300 ) Fusing Temperature: 165°F(74°C), 212°F(100°C) Material: Carbon Steel, Stainless Steel, Lining Fluorine Body Type: Ball Valve, Butterfly Valve Connection Type: For Ball Valve( Threaded, Welding, Flanged), Butterfly Valve(Wafer, Flanged, Lugged) Application Medium: Ammonia, Gas, Liquefied Gas, Methanol, Oil, Combustible Gas/Liquid Signal Switch Feedback Device The feedback signal of the limit switch is combined to indicate the valve opening and closing position. The appearance design is exquisite, and the installation with the actuator is more compact and convenient. The device can effectively monitor the specific switching status of the valve and realize the local and remote monitoring functions. Precautions for testing and maintenance: When testing or repairing the fused emergency shut-off valve, the switch device (valve) installed upstream must be turned off. The fused emergency shut-off valve only operates in emergency situations. In order to enable it to operate correctly in an emergency, it should be manually opened and closed more than three times a year to avoid debris deposits or other conditions that may cause the valve to not work properly. fusible link valve catalog https://cncontrolval ve.com/6-typical-app lications-of-fusible -link-valves-and-how -does-it-work/

Description

Specifications
Body Size: 1/2"(DN15)~12"(DN300)
Fusing Temperature: 165°F(74°C), 212°F(100°C)
Material: Carbon Steel, Stainless Steel, Lining Fluorine
Body Type: Ball Valve, Butterfly Valve
Connection Type: For Ball Valve( Threaded, Welding, Flanged), Butterfly Valve(Wafer, Flanged, Lugged)
Application Medium: Ammonia, Gas, Liquefied Gas, Methanol, Oil, Combustible Gas/Liquid
Signal Switch Feedback Device
The feedback signal of the limit switch is combined to indicate the valve opening and closing position. The appearance design is exquisite, and the installation with the actuator is more compact and convenient. The device can effectively monitor the specific switching status of the valve and realize the local and remote monitoring functions.
Precautions for testing and maintenance:
When testing or repairing the fused emergency shut-off valve, the switch device (valve) installed upstream must be turned off. The fused emergency shut-off valve only operates in emergency situations. In order to enable it to operate correctly in an emergency, it should be manually opened and closed more than three times a year to avoid debris deposits or other conditions that may cause the valve to not work properly.
fusible link valve catalog
https://cncontrolvalve.com/6-typical-applications-of-fusible-link-valves-and-how-does-it-work/

Supplier's Site

Technical Specifications

  Shanghai Thinktank Process Management Co., Ltd
Product Category Industrial Valves
Product Name Fire safety shut-off valve
Valve Type Directional; Safety; Shut Off
Unlock Full Specs
to access all available technical data

Similar Products

Single Breather Valve - TT7130/8130 - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
Specs
Valve Type Directional; Relief; Safety
Valve Size 2.00 to 12.00 inch (50.80 to 304.80 mm)
View Details
Remote Float Level Control Valve - ACV100 - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
Specs
Valve Type Control Valve; Directional; Float; Relief
Media Air
View Details
Non Slam Check Valve -  - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
Specs
Valve Type Check
View Details
Thermal Shut-Off Valve -  - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
Specs
Valve Type Directional; Safety; Shut Off
Valve Size 2.00 to 12.00 inch (50.80 to 304.80 mm)
View Details