Shanghai Thinktank Process Management Co., Ltd Remote Float Level Control Valve ACV100

Description
Description ACV100 Remote Float Control Valve Features & Applications acv 100 design ACV remote float ball control valve directly uses liquid level control without other devices and energy, easy maintenance, high accuracy of liquid level control, and reliable shutoff. Also, this valve is not affected by water pressure. The remote float ball control valve is widely used for liquid level control in water towers, buildings, waterworks, and other water supply pipeline systems. In brief, we can describe it in three steps, and the following animation can show the working principle of the valve more vividly. Step 1. Open the needle valve and ball valve on the tubing, and slowly open the shut-off valve (gate valve) in front of the main valve. The medium in the tubing flows the needle valve, upper chamber, ball valve, and float ball into the tank. The diaphragm upper chamber outlet is not closed to create effective pressure. The main valve opens under the pressure of the medium and starts to supply water to the tank. acv100 step1 Step 2. As the liquid level in the tank rises, the float valve closes, the diaphragm upper chamber outlet is closed, and the pressure in the diaphragm upper chamber gradually rises, because the area of the diaphragm is larger than the area of the main plug, the differential pressure causes the main valve to gradually close, and the main valve stops supplying water. acv100 step2 Step 3. When the tank water consumption, the liquid level drops, the float valve opens to drain, the pressure in the upper chamber of the diaphragm gradually decreases, and the main plug opens to supply water under medium power. acv100 step3 To summarize: the float valve opens when the ball is below the liquid level, and the main valve then opens to start the water supply. When the float valve reaches the liquid level, it closes. The main valve also closes and the water supply stops. acv100 automatic control valve animation ACV100 Remote Float Control Valve Model: ACV100 Brand: THINKTANK Size: DN25-DN800 Connection: Flanged Ends Medium Temperature: 0℃~80℃ Body Material: Ductile Cast Iron, Cast Steel, Stainless Steel Pressure Rating: PN10, PN16, PN25 Application: It is suitable for the automatic water supply system of commercial electric water boilers, heat pumps, air-conditioning cooling towers, water storage towers, water storage tanks, pools, etc. in high buildings. Note: Below size DN450 pipeline select diaphragm type, but above DN500 size we recommend customer to select cylinder type. ACV100 Remote Float Level Control Valve Dimension acv100 remote float level control valve acv100 remote float level control valve ACV100 Remote Float Level Control Valve Installation acv100 automatic control valve installation
Request a Quote
Description
Description ACV100 Remote Float Control Valve Features & Applications acv 100 design ACV remote float ball control valve directly uses liquid level control without other devices and energy, easy maintenance, high accuracy of liquid level control, and reliable shutoff. Also, this valve is not affected by water pressure. The remote float ball control valve is widely used for liquid level control in water towers, buildings, waterworks, and other water supply pipeline systems. In brief, we can describe it in three steps, and the following animation can show the working principle of the valve more vividly. Step 1. Open the needle valve and ball valve on the tubing, and slowly open the shut-off valve (gate valve) in front of the main valve. The medium in the tubing flows the needle valve, upper chamber, ball valve, and float ball into the tank. The diaphragm upper chamber outlet is not closed to create effective pressure. The main valve opens under the pressure of the medium and starts to supply water to the tank. acv100 step1 Step 2. As the liquid level in the tank rises, the float valve closes, the diaphragm upper chamber outlet is closed, and the pressure in the diaphragm upper chamber gradually rises, because the area of the diaphragm is larger than the area of the main plug, the differential pressure causes the main valve to gradually close, and the main valve stops supplying water. acv100 step2 Step 3. When the tank water consumption, the liquid level drops, the float valve opens to drain, the pressure in the upper chamber of the diaphragm gradually decreases, and the main plug opens to supply water under medium power. acv100 step3 To summarize: the float valve opens when the ball is below the liquid level, and the main valve then opens to start the water supply. When the float valve reaches the liquid level, it closes. The main valve also closes and the water supply stops. acv100 automatic control valve animation ACV100 Remote Float Control Valve Model: ACV100 Brand: THINKTANK Size: DN25-DN800 Connection: Flanged Ends Medium Temperature: 0℃~80℃ Body Material: Ductile Cast Iron, Cast Steel, Stainless Steel Pressure Rating: PN10, PN16, PN25 Application: It is suitable for the automatic water supply system of commercial electric water boilers, heat pumps, air-conditioning cooling towers, water storage towers, water storage tanks, pools, etc. in high buildings. Note: Below size DN450 pipeline select diaphragm type, but above DN500 size we recommend customer to select cylinder type. ACV100 Remote Float Level Control Valve Dimension acv100 remote float level control valve acv100 remote float level control valve ACV100 Remote Float Level Control Valve Installation acv100 automatic control valve installation
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Remote Float Level Control Valve - ACV100 - Shanghai Thinktank Process Management Co., Ltd
Shanghai, China
Remote Float Level Control Valve
ACV100
Remote Float Level Control Valve ACV100
Description ACV100 Remote Float Control Valve Features & Applications acv 100 design ACV remote float ball control valve directly uses liquid level control without other devices and energy, easy maintenance, high accuracy of liquid level control, and reliable shutoff. Also, this valve is not affected by water pressure. The remote float ball control valve is widely used for liquid level control in water towers, buildings, waterworks, and other water supply pipeline systems. In brief, we can describe it in three steps, and the following animation can show the working principle of the valve more vividly. Step 1. Open the needle valve and ball valve on the tubing, and slowly open the shut-off valve (gate valve) in front of the main valve. The medium in the tubing flows the needle valve, upper chamber, ball valve, and float ball into the tank. The diaphragm upper chamber outlet is not closed to create effective pressure. The main valve opens under the pressure of the medium and starts to supply water to the tank. acv100 step1 Step 2. As the liquid level in the tank rises, the float valve closes, the diaphragm upper chamber outlet is closed, and the pressure in the diaphragm upper chamber gradually rises, because the area of the diaphragm is larger than the area of the main plug, the differential pressure causes the main valve to gradually close, and the main valve stops supplying water. acv100 step2 Step 3. When the tank water consumption, the liquid level drops, the float valve opens to drain, the pressure in the upper chamber of the diaphragm gradually decreases, and the main plug opens to supply water under medium power. acv100 step3 To summarize: the float valve opens when the ball is below the liquid level, and the main valve then opens to start the water supply. When the float valve reaches the liquid level, it closes. The main valve also closes and the water supply stops. acv100 automatic control valve animation ACV100 Remote Float Control Valve Model: ACV100 Brand: THINKTANK Size: DN25-DN800 Connection: Flanged Ends Medium Temperature: 0℃~80℃ Body Material: Ductile Cast Iron, Cast Steel, Stainless Steel Pressure Rating: PN10, PN16, PN25 Application: It is suitable for the automatic water supply system of commercial electric water boilers, heat pumps, air-conditioning cooling towers, water storage towers, water storage tanks, pools, etc. in high buildings. Note: Below size DN450 pipeline select diaphragm type, but above DN500 size we recommend customer to select cylinder type. ACV100 Remote Float Level Control Valve Dimension acv100 remote float level control valve acv100 remote float level control valve ACV100 Remote Float Level Control Valve Installation acv100 automatic control valve installation

Description

ACV100 Remote Float Control Valve Features & Applications

acv 100 design

ACV remote float ball control valve directly uses liquid level control without other devices and energy, easy maintenance, high accuracy of liquid level control, and reliable shutoff. Also, this valve is not affected by water pressure. The remote float ball control valve is widely used for liquid level control in water towers, buildings, waterworks, and other water supply pipeline systems.

In brief, we can describe it in three steps, and the following animation can show the working principle of the valve more vividly.

Step 1. Open the needle valve and ball valve on the tubing, and slowly open the shut-off valve (gate valve) in front of the main valve. The medium in the tubing flows the needle valve, upper chamber, ball valve, and float ball into the tank. The diaphragm upper chamber outlet is not closed to create effective pressure. The main valve opens under the pressure of the medium and starts to supply water to the tank.

acv100 step1

Step 2. As the liquid level in the tank rises, the float valve closes, the diaphragm upper chamber outlet is closed, and the pressure in the diaphragm upper chamber gradually rises, because the area of the diaphragm is larger than the area of the main plug, the differential pressure causes the main valve to gradually close, and the main valve stops supplying water.

acv100 step2

Step 3. When the tank water consumption, the liquid level drops, the float valve opens to drain, the pressure in the upper chamber of the diaphragm gradually decreases, and the main plug opens to supply water under medium power.

acv100 step3

To summarize: the float valve opens when the ball is below the liquid level, and the main valve then opens to start the water supply. When the float valve reaches the liquid level, it closes. The main valve also closes and the water supply stops.

acv100 automatic control valve animation

ACV100 Remote Float Control Valve

Model: ACV100

Brand: THINKTANK

Size: DN25-DN800

Connection: Flanged Ends

Medium Temperature: 0℃~80℃

Body Material: Ductile Cast Iron, Cast Steel, Stainless Steel

Pressure Rating: PN10, PN16, PN25

Application: It is suitable for the automatic water supply system of commercial electric water boilers, heat pumps, air-conditioning cooling towers, water storage towers, water storage tanks, pools, etc. in high buildings.

Note: Below size DN450 pipeline select diaphragm type, but above DN500 size we recommend customer to select cylinder type.

ACV100 Remote Float Level Control Valve Dimension

acv100 remote float level control valve acv100 remote float level control valve

ACV100 Remote Float Level Control Valve Installation

acv100 automatic control valve installation

Supplier's Site

Technical Specifications

  Shanghai Thinktank Process Management Co., Ltd
Product Category Industrial Valves
Product Number ACV100
Product Name Remote Float Level Control Valve
Valve Type Control Valve; Directional; Float; Relief
Unlock Full Specs
to access all available technical data

Similar Products

Single Breather Valve - TT7130/8130 - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
Specs
Valve Type Directional; Relief; Safety
Valve Size 2.00 to 12.00 inch (50.80 to 304.80 mm)
View Details
Three-Way Flanged Cast Iron Globe Valve (DN40-DN500) -  - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
Specs
Valve Type Directional
Media Water
Valve Size 4.00 to 6.00 inch (101.60 to 152.40 mm)
View Details
API Globe Valve -  - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
Specs
Valve Type Directional; Globe
Connection Description BoltFlange; Butt Weld
View Details
DIN Globe Valve with Bellows -  - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
Specs
Valve Type Directional; Bellows; Globe
Connection Description BoltFlange; Butt Weld
View Details