Shanghai Thinktank Process Management Co., Ltd Non Slam Check Valve

Description
Description The axial nozzle check valve is the preferred solution for preventing return flow or shocks on critical process equipment. Typically used on rotating devices and systems where low-pressure loss, stable operation, and smooth dynamic behavior are essential. bronze no slam check valve High-Performance Nozzle Type Non-Slam Check Valve delivers an effective dynamic response under various flow deceleration applications and compared to the dual plate check valve and swing check valve as below figure 1. figure1 Features This nozzle check valve only has few moving parts, the disc is the only moving part, which meaning minimizing wear. Axial movement of the disc – Disc and seating configuration give streamlined flow path with venturi effect, resulting in low pressure drop. Short stroke of the spring-assisted disc – Inlet flow velocity moves the disc axially with a short stroke. In response to flow velocity reduction, a compressed spring initiates valve closure and provides a quick response. Spring options – Choice of spring affects the critical velocity and valve response. Selection is made on engineering evaluation of specific applications. In absence of this data, a standard spring will be provided. nozzle type check valve close nozzle type check valve open Video Player 00:00 00:00 00:15 Use Up/Down Arrow keys to increase or decrease volume. Industry Standards Valve Pressure Testing and Inspection API 598 Pressure/Temperature Ratings ASME B16.34 Pipeline Valves API 6D Production Valves API 6A Pressure Equipment Directive 2014/68/EU International Standards Organisation Cryogenic testing ISO 28921 – 1 British Valve Standard Cryogenic testing BS 6364 Manufacturing Standards Society MSS SP-134 no slam axial check valve
Request a Quote
Description
Description The axial nozzle check valve is the preferred solution for preventing return flow or shocks on critical process equipment. Typically used on rotating devices and systems where low-pressure loss, stable operation, and smooth dynamic behavior are essential. bronze no slam check valve High-Performance Nozzle Type Non-Slam Check Valve delivers an effective dynamic response under various flow deceleration applications and compared to the dual plate check valve and swing check valve as below figure 1. figure1 Features This nozzle check valve only has few moving parts, the disc is the only moving part, which meaning minimizing wear. Axial movement of the disc – Disc and seating configuration give streamlined flow path with venturi effect, resulting in low pressure drop. Short stroke of the spring-assisted disc – Inlet flow velocity moves the disc axially with a short stroke. In response to flow velocity reduction, a compressed spring initiates valve closure and provides a quick response. Spring options – Choice of spring affects the critical velocity and valve response. Selection is made on engineering evaluation of specific applications. In absence of this data, a standard spring will be provided. nozzle type check valve close nozzle type check valve open Video Player 00:00 00:00 00:15 Use Up/Down Arrow keys to increase or decrease volume. Industry Standards Valve Pressure Testing and Inspection API 598 Pressure/Temperature Ratings ASME B16.34 Pipeline Valves API 6D Production Valves API 6A Pressure Equipment Directive 2014/68/EU International Standards Organisation Cryogenic testing ISO 28921 – 1 British Valve Standard Cryogenic testing BS 6364 Manufacturing Standards Society MSS SP-134 no slam axial check valve
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Non Slam Check Valve -  - Shanghai Thinktank Process Management Co., Ltd
Shanghai, China
Non Slam Check Valve
Non Slam Check Valve
Description The axial nozzle check valve is the preferred solution for preventing return flow or shocks on critical process equipment. Typically used on rotating devices and systems where low-pressure loss, stable operation, and smooth dynamic behavior are essential. bronze no slam check valve High-Performance Nozzle Type Non-Slam Check Valve delivers an effective dynamic response under various flow deceleration applications and compared to the dual plate check valve and swing check valve as below figure 1. figure1 Features This nozzle check valve only has few moving parts, the disc is the only moving part, which meaning minimizing wear. Axial movement of the disc – Disc and seating configuration give streamlined flow path with venturi effect, resulting in low pressure drop. Short stroke of the spring-assisted disc – Inlet flow velocity moves the disc axially with a short stroke. In response to flow velocity reduction, a compressed spring initiates valve closure and provides a quick response. Spring options – Choice of spring affects the critical velocity and valve response. Selection is made on engineering evaluation of specific applications. In absence of this data, a standard spring will be provided. nozzle type check valve close nozzle type check valve open Video Player 00:00 00:00 00:15 Use Up/Down Arrow keys to increase or decrease volume. Industry Standards Valve Pressure Testing and Inspection API 598 Pressure/Temperature Ratings ASME B16.34 Pipeline Valves API 6D Production Valves API 6A Pressure Equipment Directive 2014/68/EU International Standards Organisation Cryogenic testing ISO 28921 – 1 British Valve Standard Cryogenic testing BS 6364 Manufacturing Standards Society MSS SP-134 no slam axial check valve

Description

The axial nozzle check valve is the preferred solution for preventing return flow or shocks on critical process equipment. Typically used on rotating devices and systems where low-pressure loss, stable operation, and smooth dynamic behavior are essential.

bronze no slam check valve

High-Performance Nozzle Type Non-Slam Check Valve delivers an effective dynamic response under various flow deceleration applications and compared to the dual plate check valve and swing check valve as below figure 1.

figure1

Features



  • This nozzle check valve only has few moving parts, the disc is the only moving part, which meaning minimizing wear.
  • Axial movement of the disc – Disc and seating configuration give streamlined flow path with venturi effect, resulting in low pressure drop.
  • Short stroke of the spring-assisted disc – Inlet flow velocity moves the disc axially with a short stroke. In response to flow velocity reduction, a compressed spring initiates valve closure and provides a quick response.
  • Spring options – Choice of spring affects the critical velocity and valve response. Selection is made on engineering evaluation of specific applications. In absence of this data, a standard spring will be provided.

nozzle type check valve close nozzle type check valve open Video Player
00:00
00:00
00:15
Use Up/Down Arrow keys to increase or decrease volume.

Industry Standards


Valve Pressure Testing and Inspection API 598
Pressure/Temperature Ratings ASME B16.34
Pipeline Valves API 6D
Production Valves API 6A
Pressure Equipment Directive 2014/68/EU
International Standards Organisation Cryogenic testing ISO 28921 – 1
British Valve Standard Cryogenic testing BS 6364
Manufacturing Standards Society MSS SP-134
no slam axial check valve

Supplier's Site

Technical Specifications

  Shanghai Thinktank Process Management Co., Ltd
Product Category Industrial Valves
Product Name Non Slam Check Valve
Valve Type Check
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Wafer/Lug Type Butterfly Valves -  - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
Specs
Valve Type Control Valve; Directional; Butterfly
View Details
DIN Y Type Globe Valve with Bellows -  - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
Specs
Valve Type Directional; Bellows; Globe
Connection Description BoltFlange; Butt Weld
View Details
Linear Cage Control Valves -  - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
Specs
Valve Type Control Valve; Directional; Globe
Valve Size 2.00 to 20.00 inch (50.80 to 508.00 mm)
View Details
Pneumatic Boiler Blowdown Control Valves -  - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
Specs
Valve Type Control Valve; Directional
Media Steam
View Details