Shanghai Thinktank Process Management Co., Ltd Single Breather Valve TT7130/8130

Description
Description 7130/8130 Series single breather valve for atmospheric or pipeline discharge pressure relief, it can avoid tank losses due to overpressure, while significantly reducing the evaporation losses and atmospheric pollution caused by tank exhalation. 7130, 8130 Series Pipeline Discharge/Gravity Type Breather Valve 7135, 8135 Series Pipeline Discharge/Spring Type Breather Valve 7136, 8136 Series Atmospheric Discharge/Gravity Type Breather Valve 7138, 8138 Series Atmospheric Discharge/Spring Type Breather Valve Setting Pressure of 7130/8130 Breather Valve Model 7130.8130 7136.8136 7135.8135 7138.8138 Positive Pressure Setting (KPa) 0.2-6.9 0.2-6.9 6.9-103.4 6.9-103.4 7130, 7135, 7136, 7138 Series Dimension Sheet Size L1 L2 H1 H2 H3 H4 A B 2"(x 2") 200 160 209 322 200 303 123 110 3" ( x 3") 215 200 303 322 230 303 138 126 4"( x 4") 268 248 380 400 267 380 153 154 6"( x 6") 306 290 483 504 332 483 166 195 8"( x 8") 388 390 687 710 438 687 216 237 10"(x 10") 576 488 795 820 511 795 273 280 12"(x 12") 562 584 946 973 594 946 320 306 8130, 8135, 8136, 8138 Series Dimension Sheet Size L1 L2 Hl H2 H3 H4 A B 2"( x 2") 215 200 240 322 230 303 138 123 3" (x 3") 215 248 291 400 267 380 153 154 4"(x 4") 268 290 368 503 332 483 166 195 6"( x 6") 366 390 464 710 438 687 216 237 8"( x 8") 453 488 554 820 511 795 273 280 10"( x 10") 525 584 639 973 594 946 320 306 12"(x 12") 616 680 702 991 674 951 381 334 Video Player 00:00 00:00 00:58 Use Up/Down Arrow keys to increase or decrease volume.
Request a Quote
Description
Description 7130/8130 Series single breather valve for atmospheric or pipeline discharge pressure relief, it can avoid tank losses due to overpressure, while significantly reducing the evaporation losses and atmospheric pollution caused by tank exhalation. 7130, 8130 Series Pipeline Discharge/Gravity Type Breather Valve 7135, 8135 Series Pipeline Discharge/Spring Type Breather Valve 7136, 8136 Series Atmospheric Discharge/Gravity Type Breather Valve 7138, 8138 Series Atmospheric Discharge/Spring Type Breather Valve Setting Pressure of 7130/8130 Breather Valve Model 7130.8130 7136.8136 7135.8135 7138.8138 Positive Pressure Setting (KPa) 0.2-6.9 0.2-6.9 6.9-103.4 6.9-103.4 7130, 7135, 7136, 7138 Series Dimension Sheet Size L1 L2 H1 H2 H3 H4 A B 2"(x 2") 200 160 209 322 200 303 123 110 3" ( x 3") 215 200 303 322 230 303 138 126 4"( x 4") 268 248 380 400 267 380 153 154 6"( x 6") 306 290 483 504 332 483 166 195 8"( x 8") 388 390 687 710 438 687 216 237 10"(x 10") 576 488 795 820 511 795 273 280 12"(x 12") 562 584 946 973 594 946 320 306 8130, 8135, 8136, 8138 Series Dimension Sheet Size L1 L2 Hl H2 H3 H4 A B 2"( x 2") 215 200 240 322 230 303 138 123 3" (x 3") 215 248 291 400 267 380 153 154 4"(x 4") 268 290 368 503 332 483 166 195 6"( x 6") 366 390 464 710 438 687 216 237 8"( x 8") 453 488 554 820 511 795 273 280 10"( x 10") 525 584 639 973 594 946 320 306 12"(x 12") 616 680 702 991 674 951 381 334 Video Player 00:00 00:00 00:58 Use Up/Down Arrow keys to increase or decrease volume.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Single Breather Valve TT7130/8130
Description 7130/8130 Series single breather valve for atmospheric or pipeline discharge pressure relief, it can avoid tank losses due to overpressure, while significantly reducing the evaporation losses and atmospheric pollution caused by tank exhalation. 7130, 8130 Series Pipeline Discharge/Gravity Type Breather Valve 7135, 8135 Series Pipeline Discharge/Spring Type Breather Valve 7136, 8136 Series Atmospheric Discharge/Gravity Type Breather Valve 7138, 8138 Series Atmospheric Discharge/Spring Type Breather Valve Setting Pressure of 7130/8130 Breather Valve Model 7130.8130 7136.8136 7135.8135 7138.8138 Positive Pressure Setting (KPa) 0.2-6.9 0.2-6.9 6.9-103.4 6.9-103.4 7130, 7135, 7136, 7138 Series Dimension Sheet Size L1 L2 H1 H2 H3 H4 A B 2"(x 2") 200 160 209 322 200 303 123 110 3" ( x 3") 215 200 303 322 230 303 138 126 4"( x 4") 268 248 380 400 267 380 153 154 6"( x 6") 306 290 483 504 332 483 166 195 8"( x 8") 388 390 687 710 438 687 216 237 10"(x 10") 576 488 795 820 511 795 273 280 12"(x 12") 562 584 946 973 594 946 320 306 8130, 8135, 8136, 8138 Series Dimension Sheet Size L1 L2 Hl H2 H3 H4 A B 2"( x 2") 215 200 240 322 230 303 138 123 3" (x 3") 215 248 291 400 267 380 153 154 4"(x 4") 268 290 368 503 332 483 166 195 6"( x 6") 366 390 464 710 438 687 216 237 8"( x 8") 453 488 554 820 511 795 273 280 10"( x 10") 525 584 639 973 594 946 320 306 12"(x 12") 616 680 702 991 674 951 381 334 Video Player 00:00 00:00 00:58 Use Up/Down Arrow keys to increase or decrease volume.

Description

7130/8130 Series single breather valve for atmospheric or pipeline discharge pressure relief, it can avoid tank losses due to overpressure, while significantly reducing the evaporation losses and atmospheric pollution caused by tank exhalation.

7130, 8130 Series Pipeline Discharge/Gravity Type Breather Valve

7135, 8135 Series Pipeline Discharge/Spring Type Breather Valve
7136, 8136 Series Atmospheric Discharge/Gravity Type Breather Valve
7138, 8138 Series Atmospheric Discharge/Spring Type Breather Valve

Setting Pressure of 7130/8130 Breather Valve

Model 7130.8130 7136.8136 7135.8135 7138.8138
Positive Pressure Setting (KPa) 0.2-6.9 0.2-6.9 6.9-103.4 6.9-103.4

7130, 7135, 7136, 7138 Series Dimension Sheet

Size L1 L2 H1 H2 H3 H4 A B
2"(x 2") 200 160 209 322 200 303 123 110
3" ( x 3") 215 200 303 322 230 303 138 126
4"( x 4") 268 248 380 400 267 380 153 154
6"( x 6") 306 290 483 504 332 483 166 195
8"( x 8") 388 390 687 710 438 687 216 237
10"(x 10") 576 488 795 820 511 795 273 280
12"(x 12") 562 584 946 973 594 946 320 306

8130, 8135, 8136, 8138 Series Dimension Sheet

Size L1 L2 Hl H2 H3 H4 A B
2"( x 2") 215 200 240 322 230 303 138 123
3" (x 3") 215 248 291 400 267 380 153 154
4"(x 4") 268 290 368 503 332 483 166 195
6"( x 6") 366 390 464 710 438 687 216 237
8"( x 8") 453 488 554 820 511 795 273 280
10"( x 10") 525 584 639 973 594 946 320 306
12"(x 12") 616 680 702 991 674 951 381 334
Video Player
00:00
00:00
00:58
Use Up/Down Arrow keys to increase or decrease volume.

Supplier's Site

Technical Specifications

  Shanghai Thinktank Process Management Co., Ltd
Product Category Industrial Valves
Product Number TT7130/8130
Product Name Single Breather Valve
Valve Type Directional; Relief; Safety
Unlock Full Specs
to access all available technical data

Similar Products

ASME High-Performance Steam Safety Valve - 5214 Series - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
Specs
Valve Type Directional; Relief; Safety
Media Steam
Valve Size 2.00 to 10.00 inch (50.80 to 254.00 mm)
View Details
ASME Lined Bellows Safety Valve - 5216 Series - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
Specs
Valve Type Directional; Relief; Safety
Media Steam
Valve Size 1.00 to 10.00 inch (25.40 to 254.00 mm)
View Details
Eccentric Rotary Plug Valve -  - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
Specs
Valve Type Control Valve; Directional; Plug
Actuation Electric; Pneumatic
View Details
Pneumtiac Multi-Hole Type Globe Control Valve -  - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
Specs
Valve Type Control Valve; Globe
Media Steam; Air
View Details