Shanghai Thinktank Process Management Co., Ltd ASME VIII Safety Relief Valve 5211 Series

Description
Description The 5211 series conventional spring-type safety valve, 5211B is a back-pressure balanced bellows spring-type safety valve. This is a large-diameter safety valve which developed on the basis of API526 standard. Applicable to air, gas, water vapor, liquid, and other media. Size: 10"x14" to 20"x24" Nominal Pressure: Class150 ~ Class300, PN16 ~ PN40 Orifice Diameter: V ~ BB(272.19 ~ 1193.55cm2) Available Temperature: -29°C ~ 538°C Set Pressure: 1.72 ~ 20.69 Barg Standard: ASME VIII Safety Valves
Request a Quote
Description
Description The 5211 series conventional spring-type safety valve, 5211B is a back-pressure balanced bellows spring-type safety valve. This is a large-diameter safety valve which developed on the basis of API526 standard. Applicable to air, gas, water vapor, liquid, and other media. Size: 10"x14" to 20"x24" Nominal Pressure: Class150 ~ Class300, PN16 ~ PN40 Orifice Diameter: V ~ BB(272.19 ~ 1193.55cm2) Available Temperature: -29°C ~ 538°C Set Pressure: 1.72 ~ 20.69 Barg Standard: ASME VIII Safety Valves
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
ASME VIII Safety Relief Valve - 5211 Series - Shanghai Thinktank Process Management Co., Ltd
Shanghai, China
ASME VIII Safety Relief Valve
5211 Series
ASME VIII Safety Relief Valve 5211 Series
Description The 5211 series conventional spring-type safety valve, 5211B is a back-pressure balanced bellows spring-type safety valve. This is a large-diameter safety valve which developed on the basis of API526 standard. Applicable to air, gas, water vapor, liquid, and other media. Size: 10"x14" to 20"x24" Nominal Pressure: Class150 ~ Class300, PN16 ~ PN40 Orifice Diameter: V ~ BB(272.19 ~ 1193.55cm2) Available Temperature: -29°C ~ 538°C Set Pressure: 1.72 ~ 20.69 Barg Standard: ASME VIII Safety Valves

Description

The 5211 series conventional spring-type safety valve, 5211B is a back-pressure balanced bellows spring-type safety valve. This is a large-diameter safety valve which developed on the basis of API526 standard. Applicable to air, gas, water vapor, liquid, and other media.



  • Size: 10"x14" to 20"x24"
  • Nominal Pressure: Class150 ~ Class300, PN16 ~ PN40
  • Orifice Diameter: V ~ BB(272.19 ~ 1193.55cm2)
  • Available Temperature: -29°C ~ 538°C
  • Set Pressure: 1.72 ~ 20.69 Barg
  • Standard: ASME VIII

Safety Valves

Supplier's Site

Technical Specifications

  Shanghai Thinktank Process Management Co., Ltd
Product Category Industrial Valves
Product Number 5211 Series
Product Name ASME VIII Safety Relief Valve
Valve Type Directional; Relief; Safety
Unlock Full Specs
to access all available technical data

Similar Products

API Globe Valve with Bellows -  - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
Specs
Valve Type Directional; Globe
Valve Size 2.00 inch (50.80 mm)
Connection Description BoltFlange; Butt Weld
View Details
Hand-Operated Globe Control Valve -  - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
Specs
Valve Type Control Valve; Directional; Globe; Shut Off
Media Steam
Connection Description BoltFlange
View Details
Thermal Shut-Off Valves -  - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
Specs
Valve Type Directional; Safety; Shut Off
Primary Material Stainless Steel; Steel
Media Ammonia, Gas, Liquefied Gas, Methanol, Oil, Combustible Gas/Liquid
View Details
ASME VIII Pilot-Operated Safety Relief Valve - 5212 Series - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
Specs
Valve Type Directional; Pilot; Relief; Safety
Media Steam
Valve Size 1.00 to 24.00 inch (25.40 to 609.60 mm)
View Details