Shanghai Thinktank Process Management Co., Ltd Pneumatic Pressure-Balanced Cage Type Control Valve

Description
Description SPECIFICATIONS Body Type Straight-through, cast globe valve Nominal size 3/4’’, 1’’, 1-1/4’’, 1-1/2’’, 2’’, 2-1/2’’, 3’’, 4’’, 5’’, 6’’, 8’’, 10’’, 12’’, 14’’, 16’’ Pressure rating • ANSI Class 125, 150, 300, 600 • JIS 10K, 16K, 20K, 30K, 40K • PN1.6, 4.0, 6.4, 10.0 Mpa End connection • Flanged End: FF, RF, RJ, LG According to ANSI B16.5, JIS B2201, JB/T79.1, PN1.6MPa, JB/T79.2 • Welded End: SW, BW • Threaded End: Rc Material A216 WCB, A216WC6, A352 LCB, A351 CF8, A351CF8M, A351 CF3M, A351 CF3 Bonnet • Plain bonnet (-17 to 230°C) • Extension bonnet Type 1 (-45 to -17°C and 230 to 566°C) • Extension bonnet Type 2 Cryogenic Integral cast type (-100 to -45°C) Welded type (-196 to -100°C) • Bellows type
Request a Quote
Description
Description SPECIFICATIONS Body Type Straight-through, cast globe valve Nominal size 3/4’’, 1’’, 1-1/4’’, 1-1/2’’, 2’’, 2-1/2’’, 3’’, 4’’, 5’’, 6’’, 8’’, 10’’, 12’’, 14’’, 16’’ Pressure rating • ANSI Class 125, 150, 300, 600 • JIS 10K, 16K, 20K, 30K, 40K • PN1.6, 4.0, 6.4, 10.0 Mpa End connection • Flanged End: FF, RF, RJ, LG According to ANSI B16.5, JIS B2201, JB/T79.1, PN1.6MPa, JB/T79.2 • Welded End: SW, BW • Threaded End: Rc Material A216 WCB, A216WC6, A352 LCB, A351 CF8, A351CF8M, A351 CF3M, A351 CF3 Bonnet • Plain bonnet (-17 to 230°C) • Extension bonnet Type 1 (-45 to -17°C and 230 to 566°C) • Extension bonnet Type 2 Cryogenic Integral cast type (-100 to -45°C) Welded type (-196 to -100°C) • Bellows type
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Pressure-Balanced Cage Type Control Valve -  - Shanghai Thinktank Process Management Co., Ltd
Shanghai, China
Pneumatic Pressure-Balanced Cage Type Control Valve
Pneumatic Pressure-Balanced Cage Type Control Valve
Description SPECIFICATIONS Body Type Straight-through, cast globe valve Nominal size 3/4’’, 1’’, 1-1/4’’, 1-1/2’’, 2’’, 2-1/2’’, 3’’, 4’’, 5’’, 6’’, 8’’, 10’’, 12’’, 14’’, 16’’ Pressure rating • ANSI Class 125, 150, 300, 600 • JIS 10K, 16K, 20K, 30K, 40K • PN1.6, 4.0, 6.4, 10.0 Mpa End connection • Flanged End: FF, RF, RJ, LG According to ANSI B16.5, JIS B2201, JB/T79.1, PN1.6MPa, JB/T79.2 • Welded End: SW, BW • Threaded End: Rc Material A216 WCB, A216WC6, A352 LCB, A351 CF8, A351CF8M, A351 CF3M, A351 CF3 Bonnet • Plain bonnet (-17 to 230°C) • Extension bonnet Type 1 (-45 to -17°C and 230 to 566°C) • Extension bonnet Type 2 Cryogenic Integral cast type (-100 to -45°C) Welded type (-196 to -100°C) • Bellows type

Description

SPECIFICATIONS

Body Type
Straight-through, cast globe valve

Nominal size
3/4’’, 1’’, 1-1/4’’, 1-1/2’’, 2’’, 2-1/2’’, 3’’, 4’’, 5’’, 6’’, 8’’, 10’’, 12’’, 14’’, 16’’

Pressure rating
• ANSI Class 125, 150, 300, 600
• JIS 10K, 16K, 20K, 30K, 40K
• PN1.6, 4.0, 6.4, 10.0 Mpa

End connection
• Flanged End: FF, RF, RJ, LG
According to ANSI B16.5, JIS B2201, JB/T79.1, PN1.6MPa, JB/T79.2
• Welded End: SW, BW
• Threaded End: Rc

Material
A216 WCB, A216WC6, A352 LCB, A351 CF8, A351CF8M, A351 CF3M, A351 CF3

Bonnet
• Plain bonnet (-17 to 230°C)
• Extension bonnet Type 1 (-45 to -17°C and 230 to 566°C)
• Extension bonnet Type 2

Cryogenic Integral cast type (-100 to -45°C)
Welded type (-196 to -100°C)

• Bellows type

Supplier's Site

Technical Specifications

  Shanghai Thinktank Process Management Co., Ltd
Product Category Industrial Valves
Product Name Pneumatic Pressure-Balanced Cage Type Control Valve
Valve Type Control Valve; Globe
Unlock Full Specs
to access all available technical data

Similar Products

Electric Temperature Control Valve -  - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
Specs
Valve Type Control Valve; Directional
Primary Material Stainless Steel; Steel
Media Water; Steam
View Details
Linear Cage Control Valves -  - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
Specs
Valve Type Control Valve; Directional; Globe
Valve Size 2.00 to 20.00 inch (50.80 to 508.00 mm)
View Details
DIN Angle Globe Valve -  - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
Specs
Valve Type Directional; Globe
Connection Description BoltFlange; Butt Weld
View Details
Pneumatic Low-Noise Cage Type Control Valve -  - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
Specs
Valve Type Control Valve; Directional; Globe
Media Steam
View Details