Shanghai Thinktank Process Management Co., Ltd ASME VIII Safety Relief Valve 5210 Series

Description
Description The 5210 series Safety relief valve includes a regular spring-type safety valve, while the 5210B type is a back-pressure balanced bellows spring-type safety valve. They are designed, manufactured, and inspected according to API526 and API527 standards. These valves are suitable for air, gas, water vapor, liquid, and other media. Size: 1"x2" to 8"x10" Nominal Pressure: Class150 ~ Class2500, PN16 ~ PN420 Orifice Diameter: D ~ T(0.7~167.7cm2) Available Temperature: -196°C ~ 538°C Set Pressure: 0.34 ~ 413 Barg Standard: ASME VIII Safety Valves
Request a Quote
Description
Description The 5210 series Safety relief valve includes a regular spring-type safety valve, while the 5210B type is a back-pressure balanced bellows spring-type safety valve. They are designed, manufactured, and inspected according to API526 and API527 standards. These valves are suitable for air, gas, water vapor, liquid, and other media. Size: 1"x2" to 8"x10" Nominal Pressure: Class150 ~ Class2500, PN16 ~ PN420 Orifice Diameter: D ~ T(0.7~167.7cm2) Available Temperature: -196°C ~ 538°C Set Pressure: 0.34 ~ 413 Barg Standard: ASME VIII Safety Valves
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
ASME VIII Safety Relief Valve - 5210 Series - Shanghai Thinktank Process Management Co., Ltd
Shanghai, China
ASME VIII Safety Relief Valve
5210 Series
ASME VIII Safety Relief Valve 5210 Series
Description The 5210 series Safety relief valve includes a regular spring-type safety valve, while the 5210B type is a back-pressure balanced bellows spring-type safety valve. They are designed, manufactured, and inspected according to API526 and API527 standards. These valves are suitable for air, gas, water vapor, liquid, and other media. Size: 1"x2" to 8"x10" Nominal Pressure: Class150 ~ Class2500, PN16 ~ PN420 Orifice Diameter: D ~ T(0.7~167.7cm2) Available Temperature: -196°C ~ 538°C Set Pressure: 0.34 ~ 413 Barg Standard: ASME VIII Safety Valves

Description

The 5210 series Safety relief valve includes a regular spring-type safety valve, while the 5210B type is a back-pressure balanced bellows spring-type safety valve. They are designed, manufactured, and inspected according to API526 and API527 standards. These valves are suitable for air, gas, water vapor, liquid, and other media.



  • Size: 1"x2" to 8"x10"
  • Nominal Pressure: Class150 ~ Class2500, PN16 ~ PN420
  • Orifice Diameter: D ~ T(0.7~167.7cm2)
  • Available Temperature: -196°C ~ 538°C
  • Set Pressure: 0.34 ~ 413 Barg
  • Standard: ASME VIII

Safety Valves

Supplier's Site

Technical Specifications

  Shanghai Thinktank Process Management Co., Ltd
Product Category Industrial Valves
Product Number 5210 Series
Product Name ASME VIII Safety Relief Valve
Valve Type Directional; Relief; Safety
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Butterfly Valves (Flanged Ends) -  - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
Specs
Valve Type Control Valve; Directional; Butterfly
Media Steam
View Details
ASME High-Performance Steam Safety Valve - 5214 Series - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
Specs
Valve Type Directional; Relief; Safety
Media Steam
Valve Size 2.00 to 10.00 inch (50.80 to 254.00 mm)
View Details
Pneumatic Top Guided Single-Seated Angle Control Valve -  - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
Specs
Valve Type Control Valve; Globe
Media Steam; Air
Valve Size 2.00 inch (50.80 mm)
View Details
ASME Lined Bellows Safety Valve - 5216 Series - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
Specs
Valve Type Directional; Relief; Safety
Media Steam
Valve Size 1.00 to 10.00 inch (25.40 to 254.00 mm)
View Details