Shanghai Thinktank Process Management Co., Ltd ASME Lined Bellows Safety Valve 5216 Series

Description
Description The 5216 series is a lined bellows safety valve. The main parts in the valve that are in contact with the medium are lined with fluorine material. The special bellows design is suitable for highly corrosive working conditions such as salt water, wet chlorine, hydrochloric acid, sulfuric acid, etc. According to the medium working conditions, the lining can be made of F46, PTFE, PFA, and other materials. Size: 1"x2" to 8"x10" Nominal Pressure: Class150 ~ Class300, PN16 ~ PN40 Orifice Diameter: D ~ T(0.71 ~ 167.7cm2)) Available Temperature: -29°C ~ 200°C Set Pressure: 19.6 Barg Standard: ASME VIII Safety Valves
Request a Quote
Description
Description The 5216 series is a lined bellows safety valve. The main parts in the valve that are in contact with the medium are lined with fluorine material. The special bellows design is suitable for highly corrosive working conditions such as salt water, wet chlorine, hydrochloric acid, sulfuric acid, etc. According to the medium working conditions, the lining can be made of F46, PTFE, PFA, and other materials. Size: 1"x2" to 8"x10" Nominal Pressure: Class150 ~ Class300, PN16 ~ PN40 Orifice Diameter: D ~ T(0.71 ~ 167.7cm2)) Available Temperature: -29°C ~ 200°C Set Pressure: 19.6 Barg Standard: ASME VIII Safety Valves
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
ASME Lined Bellows Safety Valve - 5216 Series - Shanghai Thinktank Process Management Co., Ltd
Shanghai, China
ASME Lined Bellows Safety Valve
5216 Series
ASME Lined Bellows Safety Valve 5216 Series
Description The 5216 series is a lined bellows safety valve. The main parts in the valve that are in contact with the medium are lined with fluorine material. The special bellows design is suitable for highly corrosive working conditions such as salt water, wet chlorine, hydrochloric acid, sulfuric acid, etc. According to the medium working conditions, the lining can be made of F46, PTFE, PFA, and other materials. Size: 1"x2" to 8"x10" Nominal Pressure: Class150 ~ Class300, PN16 ~ PN40 Orifice Diameter: D ~ T(0.71 ~ 167.7cm2)) Available Temperature: -29°C ~ 200°C Set Pressure: 19.6 Barg Standard: ASME VIII Safety Valves

Description

The 5216 series is a lined bellows safety valve. The main parts in the valve that are in contact with the medium are lined with fluorine material. The special bellows design is suitable for highly corrosive working conditions such as salt water, wet chlorine, hydrochloric acid, sulfuric acid, etc. According to the medium working conditions, the lining can be made of F46, PTFE, PFA, and other materials.



  • Size: 1"x2" to 8"x10"
  • Nominal Pressure: Class150 ~ Class300, PN16 ~ PN40
  • Orifice Diameter: D ~ T(0.71 ~ 167.7cm2))
  • Available Temperature: -29°C ~ 200°C
  • Set Pressure: 19.6 Barg
  • Standard: ASME VIII

Safety Valves

Supplier's Site

Technical Specifications

  Shanghai Thinktank Process Management Co., Ltd
Product Category Industrial Valves
Product Number 5216 Series
Product Name ASME Lined Bellows Safety Valve
Valve Type Directional; Relief; Safety
Unlock Full Specs
to access all available technical data

Similar Products

API Y Type Filter Valve -  - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
Specs
Valve Type Directional; Filter Valve
Valve Size 4.00 to 20.00 inch (101.60 to 508.00 mm)
View Details
Pneumatic Double-Seated Control Valve -  - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
Specs
Valve Type Control Valve; Directional; Globe
Media Steam
View Details
Breather Pressure Vacuum Relief Valve - TT7120/8120 - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
Specs
Valve Type Directional; Relief; Safety
Valve Size 2.00 to 12.00 inch (50.80 to 304.80 mm)
View Details
ASME High-Performance Steam Safety Valve - 5214 Series - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
Specs
Valve Type Directional; Relief; Safety
Media Steam
Valve Size 2.00 to 10.00 inch (50.80 to 254.00 mm)
View Details