Shanghai Thinktank Process Management Co., Ltd Pneumatic Top Guided Single-Seated Angle Control Valve

Description
Description Performance Characteristics 1. Can be used for high-pressure situations and capable of situations with slurry polymer crystals and high-temperature fluid. 2. This valve is with advantages of simple structure, easy maintenance, which is a cost-effective control valve. 3. This series is limited for small valve size due to the unbalanced trim structure, and the maximum valve size should be within DN50. Specifications Body Size: 1/2"(DN15)~2"(DN50) Body Rating: ANSI Class 150#~2500# Fluid Temperature: -196~+550℃ Connections: Flanges(FF,RF,RJ,RTJ ),Socket Weld, Butt Weld(SW,BW) Body Materials: WCB,WC6,LCB,CF8,CF8M ,etc. Plug Materials: 316,316+Stellite,316 +RTFE etc. Seat Leakage: ANSI Class IV(Cv×0.01%) Rangeability: 30:1~10:1 Flow Characteristics: Linear, EQ% Product Advantage 1. Especially be suitable for controlling fluid with high viscosity, suspended solids, and granules and being able to avoid coking, bonding, blocking. 2. The fluid flow can be side-in and bottom-out in case of high pressure. So the flow would go through the cage first and then to the valve plug and seat to avoid direct eroding the sealing surface of the plug and seat, this helps to prolong the service life. https://cncontrolval ve.com/what-is-the-d ifference-between-a- pressure-control-val ve-and-a-flow-contro l-valve/
Request a Quote
Description
Description Performance Characteristics 1. Can be used for high-pressure situations and capable of situations with slurry polymer crystals and high-temperature fluid. 2. This valve is with advantages of simple structure, easy maintenance, which is a cost-effective control valve. 3. This series is limited for small valve size due to the unbalanced trim structure, and the maximum valve size should be within DN50. Specifications Body Size: 1/2"(DN15)~2"(DN50) Body Rating: ANSI Class 150#~2500# Fluid Temperature: -196~+550℃ Connections: Flanges(FF,RF,RJ,RTJ ),Socket Weld, Butt Weld(SW,BW) Body Materials: WCB,WC6,LCB,CF8,CF8M ,etc. Plug Materials: 316,316+Stellite,316 +RTFE etc. Seat Leakage: ANSI Class IV(Cv×0.01%) Rangeability: 30:1~10:1 Flow Characteristics: Linear, EQ% Product Advantage 1. Especially be suitable for controlling fluid with high viscosity, suspended solids, and granules and being able to avoid coking, bonding, blocking. 2. The fluid flow can be side-in and bottom-out in case of high pressure. So the flow would go through the cage first and then to the valve plug and seat to avoid direct eroding the sealing surface of the plug and seat, this helps to prolong the service life. https://cncontrolval ve.com/what-is-the-d ifference-between-a- pressure-control-val ve-and-a-flow-contro l-valve/
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Top Guided Single-Seated Angle Control Valve -  - Shanghai Thinktank Process Management Co., Ltd
Shanghai, China
Pneumatic Top Guided Single-Seated Angle Control Valve
Pneumatic Top Guided Single-Seated Angle Control Valve
Description Performance Characteristics 1. Can be used for high-pressure situations and capable of situations with slurry polymer crystals and high-temperature fluid. 2. This valve is with advantages of simple structure, easy maintenance, which is a cost-effective control valve. 3. This series is limited for small valve size due to the unbalanced trim structure, and the maximum valve size should be within DN50. Specifications Body Size: 1/2"(DN15)~2"(DN50) Body Rating: ANSI Class 150#~2500# Fluid Temperature: -196~+550℃ Connections: Flanges(FF,RF,RJ,RTJ ),Socket Weld, Butt Weld(SW,BW) Body Materials: WCB,WC6,LCB,CF8,CF8M ,etc. Plug Materials: 316,316+Stellite,316 +RTFE etc. Seat Leakage: ANSI Class IV(Cv×0.01%) Rangeability: 30:1~10:1 Flow Characteristics: Linear, EQ% Product Advantage 1. Especially be suitable for controlling fluid with high viscosity, suspended solids, and granules and being able to avoid coking, bonding, blocking. 2. The fluid flow can be side-in and bottom-out in case of high pressure. So the flow would go through the cage first and then to the valve plug and seat to avoid direct eroding the sealing surface of the plug and seat, this helps to prolong the service life. https://cncontrolval ve.com/what-is-the-d ifference-between-a- pressure-control-val ve-and-a-flow-contro l-valve/

Description

Performance Characteristics
1. Can be used for high-pressure situations and capable of situations with slurry polymer crystals and high-temperature fluid.
2. This valve is with advantages of simple structure, easy maintenance, which is a cost-effective control valve.
3. This series is limited for small valve size due to the unbalanced trim structure, and the maximum valve size should be within DN50.

Specifications
Body Size: 1/2"(DN15)~2"(DN50)
Body Rating: ANSI Class 150#~2500#
Fluid Temperature: -196~+550℃
Connections: Flanges(FF,RF,RJ,RTJ),Socket Weld, Butt Weld(SW,BW)
Body Materials: WCB,WC6,LCB,CF8,CF8M,etc.
Plug Materials: 316,316+Stellite,316+RTFE etc.
Seat Leakage: ANSI Class IV(Cv×0.01%)
Rangeability: 30:1~10:1
Flow Characteristics: Linear, EQ%
Product Advantage
1. Especially be suitable for controlling fluid with high viscosity, suspended solids, and granules and being able to avoid coking, bonding, blocking.
2. The fluid flow can be side-in and bottom-out in case of high pressure. So the flow would go through the cage first and then to the valve plug and seat to avoid direct eroding the sealing surface of the plug and seat, this helps to prolong the service life.
https://cncontrolvalve.com/what-is-the-difference-between-a-pressure-control-valve-and-a-flow-control-valve/

Supplier's Site

Technical Specifications

  Shanghai Thinktank Process Management Co., Ltd
Product Category Industrial Valves
Product Name Pneumatic Top Guided Single-Seated Angle Control Valve
Valve Type Control Valve; Globe
Unlock Full Specs
to access all available technical data

Similar Products

No-Slamming Hydraulic Check Valve - ACV300 - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
Specs
Valve Type Control Valve; Directional; Float; Swing; Relief
Media Hydraulic; Air
View Details
Hand-Operated Globe Control Valve -  - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
Specs
Valve Type Control Valve; Directional; Globe; Shut Off
Media Steam
Connection Description BoltFlange
View Details
3-Way Diverting/Mixing Globe Control Valve -  - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
Specs
Valve Type Control Valve; Cryogenic; Directional; Diverter; Mixing; Globe
Media Steam; Air
View Details
ASME VIII Safety Relief Valve - 5210 Series - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
Specs
Valve Type Directional; Relief; Safety
Media Steam
Valve Size 1.00 to 10.00 inch (25.40 to 254.00 mm)
View Details