Sensata Technologies Pressure Sensor, 30Psi, 1/4 Npt; Operating Pressure Max Sensata/cynergy3 IPSUAT-GP030-5

Description
PRESSURE SENSOR, 30PSI, 1/4" NPT; Operating Pressure Max:30psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:28VDC; Port Style:1/4" NPT; Supply Current:-; Product Range:IPSUAT Series RoHS Compliant: Yes
Datasheet
Description
PRESSURE SENSOR, 30PSI, 1/4" NPT; Operating Pressure Max:30psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:28VDC; Port Style:1/4" NPT; Supply Current:-; Product Range:IPSUAT Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor, 30Psi, 1/4 Npt; Operating Pressure Max Sensata/cynergy3 - 77Y6979 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 30Psi, 1/4 Npt; Operating Pressure Max Sensata/cynergy3
77Y6979
Pressure Sensor, 30Psi, 1/4 Npt; Operating Pressure Max Sensata/cynergy3 77Y6979
PRESSURE SENSOR, 30PSI, 1/4" NPT; Operating Pressure Max:30psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:28VDC; Port Style:1/4" NPT; Supply Current:-; Product Range:IPSUAT Series RoHS Compliant: Yes

PRESSURE SENSOR, 30PSI, 1/4" NPT; Operating Pressure Max:30psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:28VDC; Port Style:1/4" NPT; Supply Current:-; Product Range:IPSUAT Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 77Y6979
Product Name Pressure Sensor, 30Psi, 1/4 Npt; Operating Pressure Max Sensata/cynergy3
Device Category Sensor; Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 11020852-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 25 psi (17.59 m H2O)
View Details
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
MP Constant Voltage - MP50 - Piezo-Metrics
Specs
Device Category Sensor or Transducer
Measurement Type Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details
Pressure Sensors, Transducers - Industrial - 725-1476-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Current
View Details
3 suppliers