Sensata Technologies Pressure Sensors, Transducers - Industrial IPSU-GP750-5

Description
PRSSR TRNS 0-750PSIG 4-20MA
Request a Quote Datasheet
Description
PRSSR TRNS 0-750PSIG 4-20MA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - Industrial - 725-1476-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
725-1476-ND
Pressure Sensors, Transducers - Industrial 725-1476-ND
PRSSR TRNS 0-750PSIG 4-20MA

PRSSR TRNS 0-750PSIG 4-20MA

Buy Now Datasheet
Sensors, Transducers - Pressure Sensors, Transducers - Industrial - IPSU-GP750-5 - Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Pressure Sensors, Transducers - Industrial
IPSU-GP750-5
Sensors, Transducers - Pressure Sensors, Transducers - Industrial IPSU-GP750-5
PRSSR TRNS 0-750PSIG 4-20MA

PRSSR TRNS 0-750PSIG 4-20MA

Supplier's Site
Pressure Transducer, 750Psi, 1/4 Npt; Operating Pressure Max Sensata/cynergy3 - 44Y9912 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Transducer, 750Psi, 1/4 Npt; Operating Pressure Max Sensata/cynergy3
44Y9912
Pressure Transducer, 750Psi, 1/4 Npt; Operating Pressure Max Sensata/cynergy3 44Y9912
PRESSURE TRANSDUCER, 750PSI, 1/4" NPT; Operating Pressure Max:750psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:32VDC; Port Style:1/4" NPT; Supply Current:-; Product Range:IPSU Series RoHS Compliant: Yes

PRESSURE TRANSDUCER, 750PSI, 1/4" NPT; Operating Pressure Max:750psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:32VDC; Port Style:1/4" NPT; Supply Current:-; Product Range:IPSU Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors Pressure Sensors
Product Number 725-1476-ND IPSU-GP750-5 44Y9912
Product Name Pressure Sensors, Transducers - Industrial Sensors, Transducers - Pressure Sensors, Transducers - Industrial Pressure Transducer, 750Psi, 1/4 Npt; Operating Pressure Max Sensata/cynergy3
Device Category Sensor or Transducer Sensor Sensor or Transducer
Measurement Type Gauge Gauge Gauge; Gauge
Signal Output Analog Current Analog Current; Analog Current Analog Current; Current
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensor/Pressure Transmitter - X-100T - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Media Liquid; Gas
View Details
Model KZ Wet/Wet Differential Pressure Transducer - SPT-KZ - RDP Electrosense
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Accuracy 0.2500 ±% FS
View Details
Sensor technology - Pressure sensors - Barometric (BAP) & Manifold (MAP) sensors - KP229E3111 -  - Infineon Technologies AG
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details