TE Connectivity Pressure Transducers 11020852-00

Description
Body Features Port Material : Stainless Steel Configuration Features Electrical Connection : Lead Wires Pressure Port/Fitting : None Dimensions Dimensions : 5.08 x 10.2 x 1.02 MM  [.2 x .4 x .04 INCH ] Electrical Characteristics Pressure Transducer Supply Voltage (V) : 10 Operation/Applicatio n Output/Span : 75 mV Pressure (PSI) : 25 Pressure Accuracy : Down to ± .5% FSO Pressure Range : 0 - 1.5 bar Proof Pressure Range : 3X FS Other Sensor Options : Compensation Temperature Range Product Type Features Pressure Transducer Sensor Type : Miniature Pressure Transducer Pressure Type : Sealed Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ] Pressure (BAR) : 1.5
Request a Quote
Description
Body Features Port Material : Stainless Steel Configuration Features Electrical Connection : Lead Wires Pressure Port/Fitting : None Dimensions Dimensions : 5.08 x 10.2 x 1.02 MM  [.2 x .4 x .04 INCH ] Electrical Characteristics Pressure Transducer Supply Voltage (V) : 10 Operation/Applicatio n Output/Span : 75 mV Pressure (PSI) : 25 Pressure Accuracy : Down to ± .5% FSO Pressure Range : 0 - 1.5 bar Proof Pressure Range : 3X FS Other Sensor Options : Compensation Temperature Range Product Type Features Pressure Transducer Sensor Type : Miniature Pressure Transducer Pressure Type : Sealed Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ] Pressure (BAR) : 1.5
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducers - 11020852-00 - TE Connectivity
Berwyn, PA, United States
Pressure Transducers
11020852-00
Pressure Transducers 11020852-00
Body Features Port Material : Stainless Steel Configuration Features Electrical Connection : Lead Wires Pressure Port/Fitting : None Dimensions Dimensions : 5.08 x 10.2 x 1.02 MM  [.2 x .4 x .04 INCH ] Electrical Characteristics Pressure Transducer Supply Voltage (V) : 10 Operation/Applicatio n Output/Span : 75 mV Pressure (PSI) : 25 Pressure Accuracy : Down to ± .5% FSO Pressure Range : 0 - 1.5 bar Proof Pressure Range : 3X FS Other Sensor Options : Compensation Temperature Range Product Type Features Pressure Transducer Sensor Type : Miniature Pressure Transducer Pressure Type : Sealed Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ] Pressure (BAR) : 1.5

Body Features


  • Port Material : Stainless Steel

Configuration Features


  • Electrical Connection : Lead Wires
  • Pressure Port/Fitting : None

Dimensions


  • Dimensions : 5.08 x 10.2 x 1.02 MM  [.2 x .4 x .04 INCH ]

Electrical Characteristics


  • Pressure Transducer Supply Voltage (V) : 10

Operation/Application


  • Output/Span : 75 mV
  • Pressure (PSI) : 25
  • Pressure Accuracy : Down to ± .5% FSO
  • Pressure Range : 0 - 1.5 bar
  • Proof Pressure Range : 3X FS

Other


  • Sensor Options : Compensation Temperature Range

Product Type Features


  • Pressure Transducer Sensor Type : Miniature Pressure Transducer
  • Pressure Type : Sealed

Usage Conditions


  • Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
  • Pressure (BAR) : 1.5
Buy Now

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 11020852-00
Product Name Pressure Transducers
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount Pressure Sensors - 1010384-H - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0030 psi (0.0021 m H2O)
View Details
Pressure Transducers - 10205441-04 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 50 psi (35.19 m H2O)
View Details
Pressure Transducers - 10209247-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 1500 psi (1056 m H2O)
View Details
Board Level Pressure Sensors - 10204666-00 - TE Connectivity
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range 0.1445 psi (0.1017 m H2O)
View Details