The UH fuseholder is an open design for 5 x 20 mm fuses, intended for solder mounting with optional cover. It measures 74 mm in length and is constructed with a black thermoplastic socket (UL 94V-0) and a transparent thermoplastic cover (UL 94V-0). Rated for 600 VAC/DC and 10 A (UL/CSA), it operates in ambient temperatures from -40 °C to 85 °C and meets climatic category 40/085/21 per IEC 60068-1. The terminal contact resistance is ≤ 10 mΩ at 100 mA, with dielectric strength exceeding 3 kV and insulation resistance above 10 MΩ at 500 VDC. The unit weighs 3.62 g and complies with UL 4248-1, CSA C22.2 No. 4248.1, IEC/UL 62368-1, RoHS 2011/65/EU, China RoHS, and REACH standards. Bundled in bulk packaging of 100 pieces.
Description
| SCHURTER Inc | |
|---|---|
| Product Category | Fuse Holders |
| Product Number | UH |
| Product Name | Fuseholder Open Design, 5 x 20 mm, Solder, Cover |
| Standard Fuse Size Accomodated | 5mm x 20mm |
| Normal Operating Current | 10 amps |
| Rated Operating Voltage | 600 volts |