SCHURTER Inc Heavy Duty Fuse Clip, Th, 1.5Kv, 32A; Fuse Holder Type Schurter 751.0508

Description
HEAVY DUTY FUSE CLIP, TH, 1.5KV, 32A; Fuse Holder Type:Cartridge Fuse Clip; Fuse Current:32A; Fuse Size Held:10.3mm x 38mm, 10.3mm x 85mm; Holder Terminals:Through Hole; No. of Fuses:1Fuses; Product Range:CSO series RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY FUSE CLIP, TH, 1.5KV, 32A; Fuse Holder Type:Cartridge Fuse Clip; Fuse Current:32A; Fuse Size Held:10.3mm x 38mm, 10.3mm x 85mm; Holder Terminals:Through Hole; No. of Fuses:1Fuses; Product Range:CSO series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Fuse Clip, Th, 1.5Kv, 32A; Fuse Holder Type Schurter - 78Y4404 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Fuse Clip, Th, 1.5Kv, 32A; Fuse Holder Type Schurter
78Y4404
Heavy Duty Fuse Clip, Th, 1.5Kv, 32A; Fuse Holder Type Schurter 78Y4404
HEAVY DUTY FUSE CLIP, TH, 1.5KV, 32A; Fuse Holder Type:Cartridge Fuse Clip; Fuse Current:32A; Fuse Size Held:10.3mm x 38mm, 10.3mm x 85mm; Holder Terminals:Through Hole; No. of Fuses:1Fuses; Product Range:CSO series RoHS Compliant: Yes

HEAVY DUTY FUSE CLIP, TH, 1.5KV, 32A; Fuse Holder Type:Cartridge Fuse Clip; Fuse Current:32A; Fuse Size Held:10.3mm x 38mm, 10.3mm x 85mm; Holder Terminals:Through Hole; No. of Fuses:1Fuses; Product Range:CSO series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuse Holders
Product Number 78Y4404
Product Name Heavy Duty Fuse Clip, Th, 1.5Kv, 32A; Fuse Holder Type Schurter
Normal Operating Current 32 amps
Unlock Full Specs
to access all available technical data

Similar Products

Street Lighting Fuse Boxes - CG7018-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
FUL, Shock-Safe Fuseholder, 5 x 20 / 6.3 x 32 mm, Slotted Cap - FUL - SCHURTER Inc
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm); 5mm x 20mm
Normal Operating Current 16 to 30 amps
Rated Operating Voltage 250 to 600 volts
View Details
3 Pole Fuse Holder - 1492-FB3J30 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 30 amps
Approvals / Ratings UL
View Details
2 suppliers