SCHURTER Inc Touch-Safe Fuseholder, 35 mm DIN-Rail, 10.3 x 38 mm, 1000 VDC FSO

Description
Description Mountable on 35 mm DIN-Rail Easy installation and removal of fuses For Fuses up to 100 kA Interrupting Rating Applications Combiner Boxes in Photovoltaic Systems
Request a Quote Datasheet
Description
Description Mountable on 35 mm DIN-Rail Easy installation and removal of fuses For Fuses up to 100 kA Interrupting Rating Applications Combiner Boxes in Photovoltaic Systems
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Touch-Safe Fuseholder, 35 mm DIN-Rail, 10.3 x 38 mm, 1000 VDC - FSO - SCHURTER Inc
Santa Rosa, CA, United States
Touch-Safe Fuseholder, 35 mm DIN-Rail, 10.3 x 38 mm, 1000 VDC
FSO
Touch-Safe Fuseholder, 35 mm DIN-Rail, 10.3 x 38 mm, 1000 VDC FSO
Description Mountable on 35 mm DIN-Rail Easy installation and removal of fuses For Fuses up to 100 kA Interrupting Rating Applications Combiner Boxes in Photovoltaic Systems

Description

  • Mountable on 35 mm DIN-Rail
  • Easy installation and removal of fuses
  • For Fuses up to 100 kA Interrupting Rating

Applications

  • Combiner Boxes in Photovoltaic Systems
Supplier's Site Datasheet

Technical Specifications

  SCHURTER Inc
Product Category Fuse Holders
Product Number FSO
Product Name Touch-Safe Fuseholder, 35 mm DIN-Rail, 10.3 x 38 mm, 1000 VDC
Standard Fuse Size Accomodated Other; (10.3 mm x 38 mm)
Normal Operating Current 30 amps
Rated Operating Voltage 600 to 1000 volts
Mounting DIN-Rail Mounting
Unlock Full Specs
to access all available technical data

Similar Products

Fuseholders - 486-4650-ND - DigiKey
Specs
Rated Operating Voltage 500 volts
Mounting Panel Mount
View Details
Fuse Holder, 5 X 20Mm, Pcb Mount; Fuse Holder Type Schurter - 88K2037 - Newark, An Avnet Company
Specs
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
View Details
Fuseholders - 486-0031.8275TR-ND - DigiKey
Specs
Rated Operating Voltage 500 volts
Mounting Fuse Block; PC Mount
View Details
Fuse Holders - 3445563 - RS Components, Ltd.
Specs
Standard Fuse Size Accomodated 5mm x 20mm; Other; (5 x 20mm)
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
2 suppliers