SCHURTER Inc Fuseholder; 250 V; 10; Thermoplastic; FPG4; PCB Mount; 42.8 mm L X 12.5 mm D 3101.004

Description
PCB Mount Fuseholders, 250 V Voltage Rating, 10 A Current Rating Fuseholders for 5 × 20 mm fuses according to IEC 257, UL 512. All UL recognized, CSA certified, VDE, SEMKO and SEV approved at 250 V. Panel-mount styles have solder/quick-disconn ect terminals. Various mounting styles for panel or PCB. IP 67 models are watertight.
Description
PCB Mount Fuseholders, 250 V Voltage Rating, 10 A Current Rating Fuseholders for 5 × 20 mm fuses according to IEC 257, UL 512. All UL recognized, CSA certified, VDE, SEMKO and SEV approved at 250 V. Panel-mount styles have solder/quick-disconn ect terminals. Various mounting styles for panel or PCB. IP 67 models are watertight.
Datasheet
Datasheet Summary
Powered by GS/AI

The Schurter Fuse Holder, part number 92F1941, is designed for PCB mounting and accommodates 5 x 20 mm fuses. It features a vertical orientation with a slotted cap and fingergrip for ease of use. The holder is rated for a maximum voltage of 250 VAC (VDE) and 500 V (UL/CSA), with a current rating of 10 A (VDE) and 16 A (UL/CSA). It complies with IEC 60335-1 standards, making it suitable for use in household appliances and medical equipment. The device has a degree of protection rated at IP 40 and operates effectively in ambient temperatures ranging from -40 °C to 85 °C. The materials used include thermoplastic for the socket and tin-plated copper alloy for the terminals, ensuring durability and reliability. The product is RoHS compliant and has undergone various tests for solderability and resistance to heat.

Datasheet Summary
Powered by GS/AI

The Schurter Fuse Holder, part number 92F1941, is designed for PCB mounting and accommodates 5 x 20 mm fuses. It features a vertical orientation with a slotted cap and fingergrip for ease of use. The holder is rated for a maximum voltage of 250 VAC (VDE) and 500 V (UL/CSA), with a current rating of 10 A (VDE) and 16 A (UL/CSA). It complies with IEC 60335-1 standards, making it suitable for use in household appliances and medical equipment. The device has a degree of protection rated at IP 40 and operates effectively in ambient temperatures ranging from -40 °C to 85 °C. The materials used include thermoplastic for the socket and tin-plated copper alloy for the terminals, ensuring durability and reliability. The product is RoHS compliant and has undergone various tests for solderability and resistance to heat.

Suppliers

Company
Product
Description
Supplier Links
Fuseholder; 250 V; 10; Thermoplastic; FPG4; PCB Mount; 42.8 mm L X 12.5 mm D - 70159870 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fuseholder; 250 V; 10; Thermoplastic; FPG4; PCB Mount; 42.8 mm L X 12.5 mm D
70159870
Fuseholder; 250 V; 10; Thermoplastic; FPG4; PCB Mount; 42.8 mm L X 12.5 mm D 70159870
PCB Mount Fuseholders, 250 V Voltage Rating, 10 A Current Rating Fuseholders for 5 × 20 mm fuses according to IEC 257, UL 512. All UL recognized, CSA certified, VDE, SEMKO and SEV approved at 250 V. Panel-mount styles have solder/quick-disconn ect terminals. Various mounting styles for panel or PCB. IP 67 models are watertight.

PCB Mount Fuseholders, 250 V Voltage Rating, 10 A Current Rating
Fuseholders for 5 × 20 mm fuses according to IEC 257, UL 512. All UL recognized, CSA certified, VDE, SEMKO and SEV approved at 250 V. Panel-mount styles have solder/quick-disconnect terminals. Various mounting styles for panel or PCB. IP 67 models are watertight.

Supplier's Site
Fuse Holder - 38893249 - Radwell International
Willingboro, NJ, United States
Fuse Holder
38893249
Fuse Holder 38893249
FPG4, IP 40, 37.8 MM, SLOTTED, THERMOPLASTIC, STRAIGHT, 250 VAC, PCB, FUSEHOLDER, 5 X 20 MM, SHOCKSAFE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

FPG4, IP 40, 37.8 MM, SLOTTED, THERMOPLASTIC, STRAIGHT, 250 VAC, PCB, FUSEHOLDER, 5 X 20 MM, SHOCKSAFE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Fuse Holder, 5 X 20Mm, Pcb Mount; Fuse Holder Type Schurter - 92F1941 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 5 X 20Mm, Pcb Mount; Fuse Holder Type Schurter
92F1941
Fuse Holder, 5 X 20Mm, Pcb Mount; Fuse Holder Type Schurter 92F1941
FUSE HOLDER, 5 X 20MM, PCB MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:10A; Fuse Size Held:5mm x 20mm; Holder Terminals:Solder Lug; No. of Fuses:1Fuses; Product Range:FPG4 Series; Voltage Rating VAC:250V RoHS Compliant: Yes

FUSE HOLDER, 5 X 20MM, PCB MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:10A; Fuse Size Held:5mm x 20mm; Holder Terminals:Solder Lug; No. of Fuses:1Fuses; Product Range:FPG4 Series; Voltage Rating VAC:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Radwell International Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders Fuse Holders
Product Number 70159870 38893249 92F1941
Product Name Fuseholder; 250 V; 10; Thermoplastic; FPG4; PCB Mount; 42.8 mm L X 12.5 mm D Fuse Holder Fuse Holder, 5 X 20Mm, Pcb Mount; Fuse Holder Type Schurter
Normal Operating Current 10 amps 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Auto Fuses holder - AFS-522M -  - VICFUSE
Specs
Standard Fuse Size Accomodated Automotive Blade
View Details
Fuseholders - 486-1065-ND - DigiKey
Specs
Rated Operating Voltage 250 volts
Mounting Panel Mount
View Details
Fuse Holder - 73861634 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 60 amps
Rated Operating Voltage 600 volts
View Details
Fuse Holders - 5234927 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Fuse Size Accomodated Other; (5.2 x 20mm)
View Details