SCHURTER Inc Fuse Holders 4301.1401

Description
KMA & KMF 2P fuse drawer
Request a Quote
Description
KMA & KMF 2P fuse drawer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fuse Holders - 5006211 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fuse Holders
5006211
Fuse Holders 5006211
KMA & KMF 2P fuse drawer

KMA & KMF 2P fuse drawer

Supplier's Site
Fuse Drawer; 5 x 20 mm; 2; Fingergrip - 70080677 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fuse Drawer; 5 x 20 mm; 2; Fingergrip
70080677
Fuse Drawer; 5 x 20 mm; 2; Fingergrip 70080677
Series CE/CG with 1- or 2-pole shocksafe fuseholder and series parallel voltage selection. Terminals are 4.8 × 8 mm quick connect. Series CG with DPDT integral switch, 70 A in-rush (3-4 ms). Voltage Selectors and Fusedrawers must be ordered separately below.

Series CE/CG with 1- or 2-pole shocksafe fuseholder and series parallel voltage selection. Terminals are 4.8 × 8 mm quick connect. Series CG with DPDT integral switch, 70 A in-rush (3-4 ms). Voltage Selectors and Fusedrawers must be ordered separately below.

Supplier's Site

Technical Specifications

  RS Components, Ltd. Allied Electronics, Inc.
Product Category Fuse Holders Fuse Holders
Product Number 5006211 70080677
Product Name Fuse Holders Fuse Drawer; 5 x 20 mm; 2; Fingergrip
Normal Operating Current 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuseholders - 486-0031.9159-ND - DigiKey
Specs
Rated Operating Voltage 600 volts
Mounting Panel Mount
View Details
2 suppliers
Power Fuses Fuse Holders/Fuse Bases - Board Mount Midget (10 X 38mm) Fuse Holder -  - VICFUSE
Specs
Normal Operating Current 30 amps
Rated Operating Voltage 600 volts
Approvals / Ratings UL
View Details
Street Lighting Fuse Boxes - 612804-000 - TE Connectivity
Specs
Rated Operating Voltage 500 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Fuse Holder - 333778 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 10 amps
View Details