SCHURTER Inc Circuit Protection -Fuseholders 751.0052

Description
Manufacturer: SCHURTER Inc Category: Circuit Protection -Fuseholders Series: OG Package: Bulk Product Status: Active Mounting Type: Through Hole Fuse Size: 0.197" Dia (5mm) Current Rating (Amps): 10 A For Use With/Related Products: 5mm Dia Fuses Fuse Type: Cartridge
Request a Quote Datasheet
Description
Manufacturer: SCHURTER Inc Category: Circuit Protection -Fuseholders Series: OG Package: Bulk Product Status: Active Mounting Type: Through Hole Fuse Size: 0.197" Dia (5mm) Current Rating (Amps): 10 A For Use With/Related Products: 5mm Dia Fuses Fuse Type: Cartridge
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection -Fuseholders -  - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection -Fuseholders
Circuit Protection -Fuseholders
Manufacturer: SCHURTER Inc Category: Circuit Protection -Fuseholders Series: OG Package: Bulk Product Status: Active Mounting Type: Through Hole Fuse Size: 0.197" Dia (5mm) Current Rating (Amps): 10 A For Use With/Related Products: 5mm Dia Fuses Fuse Type: Cartridge

Manufacturer: SCHURTER Inc
Category: Circuit Protection -Fuseholders
Series: OG
Package: Bulk
Product Status: Active
Mounting Type: Through Hole
Fuse Size: 0.197" Dia (5mm)
Current Rating (Amps): 10 A
For Use With/Related Products: 5mm Dia Fuses
Fuse Type: Cartridge

Buy Now Datasheet
Fuse Clip, Pcb Mount; Fuse Holder Type Schurter - 96F8289 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Clip, Pcb Mount; Fuse Holder Type Schurter
96F8289
Fuse Clip, Pcb Mount; Fuse Holder Type Schurter 96F8289
FUSE CLIP, PCB MOUNT; Fuse Holder Type:Cartridge Fuse Clip; Fuse Current:6.3A; Fuse Size Held:5mm x 20mm; Holder Terminals:Solder; No. of Fuses:1Fuses; Product Range:OG Series; Voltage Rating VAC:250V; Voltage Rating VDC:500V RoHS Compliant: Yes

FUSE CLIP, PCB MOUNT; Fuse Holder Type:Cartridge Fuse Clip; Fuse Current:6.3A; Fuse Size Held:5mm x 20mm; Holder Terminals:Solder; No. of Fuses:1Fuses; Product Range:OG Series; Voltage Rating VAC:250V; Voltage Rating VDC:500V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders
Product Number 96F8289
Product Name Circuit Protection -Fuseholders Fuse Clip, Pcb Mount; Fuse Holder Type Schurter
Normal Operating Current 10 amps 6.3 amps
Unlock Full Specs
to access all available technical data

Similar Products

5mm Snap-In PC Fuse Holder - 3527 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Other; (5mm)
Normal Operating Current 6.3 amps
Mounting THM
View Details
5 suppliers
Fuse carrier for 1/4
Specs
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Fuse Holder, 5X20Mm, 10A, 250Vac; Fuse Holder Type Schurter - 31AC5971 - Newark, An Avnet Company
Specs
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
View Details