TE Connectivity Street Lighting Fuse Boxes EK6513-000

Description
Body Features Color : Transparent Configuration Features Number of Luminaire Cables (Max) : 4 Number of Underground Cables (Max) : 3 Pinning : L1, L2, L3, (N), PE(N) Street Lighting Fuse Box Terminal Type : Sliding Wires per Cable (Max) : 5 Dimensions Cable Cross-Section (Max) (MMSQ) : 25 Door Height (MM) : 350 Door Width (MM) : 85, 90, 100 Pole Diameter (MM) : 120, 104, 102, 115, 100, 116, 110 Industry Standards CSA Certified : No Enclosure Rating : IP54 REACH Compliance : Yes Standards : VDE 0660-505 UL Rating : no Operation/Applicatio n Application : Inside Poles Free of Lead, Cadmium, Heavy Metals : Yes Halogen Free : Yes Impact Resistance : 4J Silicone-Free : Yes UV-Stabilized : Yes Other Other Colors Available : No Product Use : Connection, Protection of Luminaires Packaging Features Packaging Method : Carton Packaging Quantity : 1 Product Availability Minimum Order Quantity : 1 Street Lighting Fuse Box Product Availability : China, Asia, Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands, Americas Product Type Features Product Family : EKM-2051 Street Lighting Fuse Box Product Type : Street Lighting Fuse Box Underground Cable Type : Plastic Insulated Usage Conditions Environmental Resistance (DEGC) : -25 - 55
Request a Quote Datasheet
Description
Body Features Color : Transparent Configuration Features Number of Luminaire Cables (Max) : 4 Number of Underground Cables (Max) : 3 Pinning : L1, L2, L3, (N), PE(N) Street Lighting Fuse Box Terminal Type : Sliding Wires per Cable (Max) : 5 Dimensions Cable Cross-Section (Max) (MMSQ) : 25 Door Height (MM) : 350 Door Width (MM) : 85, 90, 100 Pole Diameter (MM) : 120, 104, 102, 115, 100, 116, 110 Industry Standards CSA Certified : No Enclosure Rating : IP54 REACH Compliance : Yes Standards : VDE 0660-505 UL Rating : no Operation/Applicatio n Application : Inside Poles Free of Lead, Cadmium, Heavy Metals : Yes Halogen Free : Yes Impact Resistance : 4J Silicone-Free : Yes UV-Stabilized : Yes Other Other Colors Available : No Product Use : Connection, Protection of Luminaires Packaging Features Packaging Method : Carton Packaging Quantity : 1 Product Availability Minimum Order Quantity : 1 Street Lighting Fuse Box Product Availability : China, Asia, Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands, Americas Product Type Features Product Family : EKM-2051 Street Lighting Fuse Box Product Type : Street Lighting Fuse Box Underground Cable Type : Plastic Insulated Usage Conditions Environmental Resistance (DEGC) : -25 - 55
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Street Lighting Fuse Boxes - EK6513-000 - TE Connectivity
Berwyn, PA, United States
Street Lighting Fuse Boxes
EK6513-000
Street Lighting Fuse Boxes EK6513-000
Body Features Color : Transparent Configuration Features Number of Luminaire Cables (Max) : 4 Number of Underground Cables (Max) : 3 Pinning : L1, L2, L3, (N), PE(N) Street Lighting Fuse Box Terminal Type : Sliding Wires per Cable (Max) : 5 Dimensions Cable Cross-Section (Max) (MMSQ) : 25 Door Height (MM) : 350 Door Width (MM) : 85, 90, 100 Pole Diameter (MM) : 120, 104, 102, 115, 100, 116, 110 Industry Standards CSA Certified : No Enclosure Rating : IP54 REACH Compliance : Yes Standards : VDE 0660-505 UL Rating : no Operation/Applicatio n Application : Inside Poles Free of Lead, Cadmium, Heavy Metals : Yes Halogen Free : Yes Impact Resistance : 4J Silicone-Free : Yes UV-Stabilized : Yes Other Other Colors Available : No Product Use : Connection, Protection of Luminaires Packaging Features Packaging Method : Carton Packaging Quantity : 1 Product Availability Minimum Order Quantity : 1 Street Lighting Fuse Box Product Availability : China, Asia, Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands, Americas Product Type Features Product Family : EKM-2051 Street Lighting Fuse Box Product Type : Street Lighting Fuse Box Underground Cable Type : Plastic Insulated Usage Conditions Environmental Resistance (DEGC) : -25 - 55

Body Features


  • Color : Transparent

Configuration Features


  • Number of Luminaire Cables (Max) : 4
  • Number of Underground Cables (Max) : 3
  • Pinning : L1, L2, L3, (N), PE(N)
  • Street Lighting Fuse Box Terminal Type : Sliding
  • Wires per Cable (Max) : 5

Dimensions


  • Cable Cross-Section (Max) (MMSQ) : 25
  • Door Height (MM) : 350
  • Door Width (MM) : 85, 90, 100
  • Pole Diameter (MM) : 120, 104, 102, 115, 100, 116, 110

Industry Standards


  • CSA Certified : No
  • Enclosure Rating : IP54
  • REACH Compliance : Yes
  • Standards : VDE 0660-505
  • UL Rating : no

Operation/Application


  • Application : Inside Poles
  • Free of Lead, Cadmium, Heavy Metals : Yes
  • Halogen Free : Yes
  • Impact Resistance : 4J
  • Silicone-Free : Yes
  • UV-Stabilized : Yes

Other


  • Other Colors Available : No
  • Product Use : Connection, Protection of Luminaires

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 1

Product Availability


  • Minimum Order Quantity : 1
  • Street Lighting Fuse Box Product Availability : China, Asia, Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands, Americas

Product Type Features


  • Product Family : EKM-2051
  • Street Lighting Fuse Box Product Type : Street Lighting Fuse Box
  • Underground Cable Type : Plastic Insulated

Usage Conditions


  • Environmental Resistance (DEGC) : -25 - 55
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Fuse Holders
Product Number EK6513-000
Product Name Street Lighting Fuse Boxes
Unlock Full Specs
to access all available technical data

Similar Products

Street Lighting Fuse Boxes - F81424-000 - TE Connectivity
Specs
Rated Operating Voltage 500 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Fuseholders - CCM1662-ND - DigiKey
TE Connectivity
Specs
Mounting Chassis Mount
View Details