Keystone Electronics Corp. 5mm Snap-In PC Fuse Holder 3527

Description
Part Number: 3527 # of Fuses: 1 Current Rating: 6.3 Amps Fuse Entry: Vertical Fuse Reference: 5mm x 20mm fuses Fuse Size: 5mm Material: Glass Epoxy Mounting: THM UL Recognized: Yes - (USA & Canada) E354010 Optional covers available: Cat No. &
Request a Quote
Description
Part Number: 3527 # of Fuses: 1 Current Rating: 6.3 Amps Fuse Entry: Vertical Fuse Reference: 5mm x 20mm fuses Fuse Size: 5mm Material: Glass Epoxy Mounting: THM UL Recognized: Yes - (USA & Canada) E354010 Optional covers available: Cat No. &
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 3527 is a 5mm x 20mm snap-in PC fuse holder designed for vertical fuse entry, rated at 6.3 Amps at 250V AC, with a base of .062 (1.57) FR-4 material meeting UL 94V-0 and brass tin-plated clips. It supports wave soldering, has a snap-in design for board stability, and is supplied unassembled with optional cover Cat. No. 4527C. Mounting details include two .052 [1.30] DIA. holes. The holder is not UL rated for current or voltage beyond its specified ratings.

Datasheet Summary
Powered by GS/AI

The 3527 is a 5mm x 20mm snap-in PC fuse holder designed for vertical fuse entry, rated at 6.3 Amps at 250V AC, with a base of .062 (1.57) FR-4 material meeting UL 94V-0 and brass tin-plated clips. It supports wave soldering, has a snap-in design for board stability, and is supplied unassembled with optional cover Cat. No. 4527C. Mounting details include two .052 [1.30] DIA. holes. The holder is not UL rated for current or voltage beyond its specified ratings.

Suppliers

Company
Product
Description
Supplier Links
5mm Snap-In PC Fuse Holder - 3527 - Keystone Electronics Corp.
New Hyde Park, NY, USA
5mm Snap-In PC Fuse Holder
3527
5mm Snap-In PC Fuse Holder 3527
Part Number: 3527 # of Fuses: 1 Current Rating: 6.3 Amps Fuse Entry: Vertical Fuse Reference: 5mm x 20mm fuses Fuse Size: 5mm Material: Glass Epoxy Mounting: THM UL Recognized: Yes - (USA & Canada) E354010 Optional covers available: Cat No. &

Part Number: 3527

  • # of Fuses: 1
  • Current Rating: 6.3 Amps
  • Fuse Entry: Vertical
  • Fuse Reference: 5mm x 20mm fuses
  • Fuse Size: 5mm
  • Material: Glass Epoxy
  • Mounting: THM
  • UL Recognized: Yes - (USA & Canada) E354010

Optional covers available: Cat No. &

Buy Now Datasheet
FUSE HOLDER (5MM) PC SNAP-IN 5MM PC MT FUSE HOLDER - 3527 - Heilind Electronics, Inc.
Wilmington, MA, United States
FUSE HOLDER (5MM) PC SNAP-IN 5MM PC MT FUSE HOLDER
3527
FUSE HOLDER (5MM) PC SNAP-IN 5MM PC MT FUSE HOLDER 3527
FUSE HOLDER (5MM) PC SNAP-IN 5MM PC MT FUSE HOLDER

FUSE HOLDER (5MM) PC SNAP-IN 5MM PC MT FUSE HOLDER

Buy Now
Fuseholders - 36-3527-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
36-3527-ND
Fuseholders 36-3527-ND
Fuse Block 6.3A 250V 1 Circuit Cartridge Through Hole

Fuse Block 6.3A 250V 1 Circuit Cartridge Through Hole

Buy Now Datasheet
Fuseholder; 250 V; 6.3 A; Brass; PCB Mount; 0.920 in. L x 0.5 in. H; UL Listed - 70182816 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fuseholder; 250 V; 6.3 A; Brass; PCB Mount; 0.920 in. L x 0.5 in. H; UL Listed
70182816
Fuseholder; 250 V; 6.3 A; Brass; PCB Mount; 0.920 in. L x 0.5 in. H; UL Listed 70182816
Keystones line of economical 2AG, 3AG and 5mm PCB Fuse Clips in both “snap-in” and “press-in” mounting configurations is now being manufactured by Keystone Electronics Corp. Manufactured from brass and tin plated to assure low contact resistance, and superior shelf life, these clips have been designed to mount easily and retain stable position during wave soldering. These low profile space saving clips also feature orientation tabs and end stops to insure safety and design integrity.

Keystones line of economical 2AG, 3AG and 5mm PCB Fuse Clips in both “snap-in” and “press-in” mounting configurations is now being manufactured by Keystone Electronics Corp. Manufactured from brass and tin plated to assure low contact resistance, and superior shelf life, these clips have been designed to mount easily and retain stable position during wave soldering. These low profile space saving clips also feature orientation tabs and end stops to insure safety and design integrity.

Supplier's Site
Fuse Holder, 5 X 20Mm, Pcb Mount; Fuse Holder Type Keystone - 62W5055 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 5 X 20Mm, Pcb Mount; Fuse Holder Type Keystone
62W5055
Fuse Holder, 5 X 20Mm, Pcb Mount; Fuse Holder Type Keystone 62W5055
FUSE HOLDER, 5 X 20MM, PCB MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:6.3A; Fuse Size Held:5mm x 20mm; Holder Terminals:Through Hole; No. of Fuses:1Fuses; Product Range:-; Voltage Rating VAC:250V; Pitch Spacing:0.9" RoHS Compliant: Yes

FUSE HOLDER, 5 X 20MM, PCB MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:6.3A; Fuse Size Held:5mm x 20mm; Holder Terminals:Through Hole; No. of Fuses:1Fuses; Product Range:-; Voltage Rating VAC:250V; Pitch Spacing:0.9" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. Heilind Electronics, Inc. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders Fuse Holders Fuse Holders Fuse Holders
Product Number 3527 3527 36-3527-ND 70182816 62W5055
Product Name 5mm Snap-In PC Fuse Holder FUSE HOLDER (5MM) PC SNAP-IN 5MM PC MT FUSE HOLDER Fuseholders Fuseholder; 250 V; 6.3 A; Brass; PCB Mount; 0.920 in. L x 0.5 in. H; UL Listed Fuse Holder, 5 X 20Mm, Pcb Mount; Fuse Holder Type Keystone
Standard Fuse Size Accomodated Other; (5mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fuseholders - 36-3588-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Rated Operating Voltage 500 volts
Mounting PC Mount
View Details
Solder Lug Fuse Clip-Flat Tab - 3533 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 5/8" Length (1AG); 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm); 1/4" Diameter, 7/8" Length (7AG); 1/4" Diameter, 1" Length (8AG)
Normal Operating Current 15 amps
Mounting Fuse Clip; SMT/Rivet
View Details
2 suppliers
SMT 2 in 1 Auto Blade Holder-onT&R, Red - 3587-10TR - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 20 amps
Mounting SMT
View Details
2 suppliers
Fuseholders - 36-3563KTR-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Fuse Clip; PC Mount
View Details