SCHURTER Inc Fuse Holder, 5X20Mm, 10A, 250Vac; Fuse Holder Type Schurter 4303.2014.17

Description
FUSE HOLDER, 5X20MM, 10A, 250VAC; Fuse Holder Type:Fuse Drawer; Fuse Current:10A; Fuse Size Held:5mm x 20mm; Holder Terminals:Quick Connect; No. of Fuses:2Fuses; Product Range:Fusedrawer 3 Series; Voltage Rating VAC:250V RoHS Compliant: Yes
Datasheet
Description
FUSE HOLDER, 5X20MM, 10A, 250VAC; Fuse Holder Type:Fuse Drawer; Fuse Current:10A; Fuse Size Held:5mm x 20mm; Holder Terminals:Quick Connect; No. of Fuses:2Fuses; Product Range:Fusedrawer 3 Series; Voltage Rating VAC:250V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse Holder, 5X20Mm, 10A, 250Vac; Fuse Holder Type Schurter - 31AC5971 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 5X20Mm, 10A, 250Vac; Fuse Holder Type Schurter
31AC5971
Fuse Holder, 5X20Mm, 10A, 250Vac; Fuse Holder Type Schurter 31AC5971
FUSE HOLDER, 5X20MM, 10A, 250VAC; Fuse Holder Type:Fuse Drawer; Fuse Current:10A; Fuse Size Held:5mm x 20mm; Holder Terminals:Quick Connect; No. of Fuses:2Fuses; Product Range:Fusedrawer 3 Series; Voltage Rating VAC:250V RoHS Compliant: Yes

FUSE HOLDER, 5X20MM, 10A, 250VAC; Fuse Holder Type:Fuse Drawer; Fuse Current:10A; Fuse Size Held:5mm x 20mm; Holder Terminals:Quick Connect; No. of Fuses:2Fuses; Product Range:Fusedrawer 3 Series; Voltage Rating VAC:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuse Holders
Product Number 31AC5971
Product Name Fuse Holder, 5X20Mm, 10A, 250Vac; Fuse Holder Type Schurter
Normal Operating Current 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Snap-In PC Fuse Clips w/End Stop - 3521 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 0.177" Diameter, 0.578" (2AG)
Normal Operating Current 15 amps
Mounting Fuse Clip; THM
View Details
3 suppliers
Fuse Holder - 130535312 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 30 amps
Rated Operating Voltage 600 volts
View Details
Fuse Carier for 1/4
Specs
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details