6013.0478 -- CORD SETS 2.5 A, IEC CONNECTOR, BLACK, 4.0 M, H03VVH2-F 2X0,75MM2, CONNECTOR IEC C7, H05VVH2-F2G0.75, BLACK
SCHURTER Inc
Cord Sets 2.5 A, IEC Connector, Black, 4.0 m, H03VVH2-F 2x0,75mm2, Connector IEC C7, H05VVH2-F2G0.75, black
6013.0478
Description
Description
1 Function:
Power Supply Cord
Protection class II
Pin temperature 70 °C
custom specific versions on request
Request a Quote
Email Supplier
Datasheet
Description
Description
1 Function:
Power Supply Cord
Protection class II
Pin temperature 70 °C
custom specific versions on request
Request a Quote
Email Supplier
Datasheet
Suppliers
Cord Sets 2.5 A, IEC Connector, Black, 4.0 m, H03VVH2-F 2x0,75mm2, Connector IEC C7, H05VVH2-F2G0.75, black
6013.0478
Description
1 Function:
Power Supply Cord
Protection class II
Pin temperature 70 °C
custom specific versions on request
Description
- 1 Function:
- Power Supply Cord
- Protection class II
- Pin temperature 70 °C
- custom specific versions on request
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
AC Power Cords |
|
Product Number
|
6013.0478 |
|
Product Name
|
Cord Sets 2.5 A, IEC Connector, Black, 4.0 m, H03VVH2-F 2x0,75mm2, Connector IEC C7, H05VVH2-F2G0.75, black |
|
Approvals
|
RoHS; UL Listing Mark; SEV; VDE
|
Unlock Full Specs
to access all available technical data
Similar Products
Approvals
RoHS; UL Listing Mark; IEC/UL 62368-1
Cord Length
47.24 inch (1200 mm)
Jacket Material
Polyvinyl Chloride; PVC, black
View Details
Approvals
RoHS; UL Listing Mark; IEC/UL 62368-1
Cord Length
23.62 inch (600 mm)
Jacket Material
Polyvinyl Chloride; PVC, black
View Details
Approvals
RoHS; UL Listing Mark; IEC/UL 62368-1
Cord Length
78.74 inch (2000 mm)
Jacket Material
Polyvinyl Chloride; PVC, black
View Details
Approvals
RoHS; UL Listing Mark; CSA Mark (US, NRTL/C); IEC/UL 62368-1
Cord Length
197 inch (5000 mm)
Jacket Material
Polyvinyl Chloride; PVC, transparent
View Details