SCHURTER Inc VAC17KS, North America, V-Lock cord retaining, 2.0 m, Connector C17, SJT 2x18 AWG, white 6051.2811

Description
Description Power Cord Protection class II, Pin temperature 70 °C with V-Lock interlocking system
Request a Quote
Description
Description Power Cord Protection class II, Pin temperature 70 °C with V-Lock interlocking system
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 6051.2811 is a North American power cord with an IEC C17 appliance inlet and a NEMA 1-15 plug, featuring a V-Lock interlocking system to prevent accidental disconnection. It has a 2.0 m SJT cable with 2x18 AWG conductors and a white housing made of PVC. Rated for 10 A at 125 VAC, 50/60 Hz, it operates within a temperature range of -25 °C to 60 °C and meets UL/CSA safety standards. The product complies with IEC 60320-1, IEC 62368-1, RoHS, REACH, and China RoHS, and has protection class II and IP20 front-side protection. The pin temperature rating is 70 °C, and the dielectric strength exceeds 2 kVDC between line and neutral.

Datasheet Summary
Powered by GS/AI

The 6051.2811 is a North American power cord with an IEC C17 appliance inlet and a NEMA 1-15 plug, featuring a V-Lock interlocking system to prevent accidental disconnection. It has a 2.0 m SJT cable with 2x18 AWG conductors and a white housing made of PVC. Rated for 10 A at 125 VAC, 50/60 Hz, it operates within a temperature range of -25 °C to 60 °C and meets UL/CSA safety standards. The product complies with IEC 60320-1, IEC 62368-1, RoHS, REACH, and China RoHS, and has protection class II and IP20 front-side protection. The pin temperature rating is 70 °C, and the dielectric strength exceeds 2 kVDC between line and neutral.

Suppliers

Company
Product
Description
Supplier Links
VAC17KS, North America, V-Lock cord retaining, 2.0 m, Connector C17, SJT 2x18 AWG, white - 6051.2811 - SCHURTER Inc
Santa Rosa, CA, United States
VAC17KS, North America, V-Lock cord retaining, 2.0 m, Connector C17, SJT 2x18 AWG, white
6051.2811
VAC17KS, North America, V-Lock cord retaining, 2.0 m, Connector C17, SJT 2x18 AWG, white 6051.2811
Description Power Cord Protection class II, Pin temperature 70 °C with V-Lock interlocking system

Description

  • Power Cord
  • Protection class II, Pin temperature 70 °C
  • with V-Lock interlocking system
Supplier's Site Datasheet

Technical Specifications

  SCHURTER Inc
Product Category AC Power Cords
Product Number 6051.2811
Product Name VAC17KS, North America, V-Lock cord retaining, 2.0 m, Connector C17, SJT 2x18 AWG, white
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C);

IEC/UL 62368-1

Unlock Full Specs
to access all available technical data

Similar Products

VAC13KS, Italy, V-Lock cord retaining, 5.0 m, Connector IEC C13, H05VV-F3G1.0, black - 3-100-524 IEC Cordset - Reliable V-Lock Power Cord Pull Out Prevention - SCHURTER Inc
Specs
Approvals RoHS; IMQ; UL Listing Mark;

IEC/UL 62368-1

Cord Length 197 inch (5000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
VAC17KS, Japan, V-Lock cord retaining, 2.0 m, Connector C17, VCTF 2x1.25, black - 3-146-746 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; METI
Cord Length 78.74 inch (2000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
Power Cable, 2Pol, 4.3Mm Plug, 1.8M; Connector Type A Schurter - 50H2526 - Newark, An Avnet Company
Specs
Approvals RoHS
Cord Length 70.87 inch (1800 mm)
Rated Voltage 18 volts
View Details
VAC13KS, Interconnection, V-Lock cord retaining, 0.6 m, Connector IEC C13, H05VV-F3G0.75, black - 6051.2037 IEC Cordset - Reliable V-Lock Power Cord Pull Out Prevention - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark;

IEC/UL 62368-1

Cord Length 23.62 inch (600 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details