SCHURTER Inc VAC17KS, Europlug, V-Lock cord retaining, 2.0 m, Connector IEC C17, H05VV-F2G1, white 6051.2813

Description
Description Power Cord Protection class II, Pin temperature 70 °C with V-Lock interlocking system
Request a Quote
Description
Description Power Cord Protection class II, Pin temperature 70 °C with V-Lock interlocking system
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 6051.2813 is an EU power cord with an IEC C17 appliance outlet and a Europlug, featuring a V-Lock interlocking system to prevent accidental disconnection. It has a white PVC housing, a 2.0 m length, and uses H05VV-F2G1 cable with a 2 x 1.0 mm² conductor cross-section. The cord is rated for 10 A and 250 VAC, operates between -25 °C and 70 °C, and meets IP20 protection. It complies with IEC 60320-1, IEC 61140 (Protection Class II), and IEC 62368-1, and is certified for CE, UKCA, RoHS, China RoHS, and REACH. The packaging unit contains 70 pieces.

Datasheet Summary
Powered by GS/AI

The 6051.2813 is an EU power cord with an IEC C17 appliance outlet and a Europlug, featuring a V-Lock interlocking system to prevent accidental disconnection. It has a white PVC housing, a 2.0 m length, and uses H05VV-F2G1 cable with a 2 x 1.0 mm² conductor cross-section. The cord is rated for 10 A and 250 VAC, operates between -25 °C and 70 °C, and meets IP20 protection. It complies with IEC 60320-1, IEC 61140 (Protection Class II), and IEC 62368-1, and is certified for CE, UKCA, RoHS, China RoHS, and REACH. The packaging unit contains 70 pieces.

Suppliers

Company
Product
Description
Supplier Links
VAC17KS, Europlug, V-Lock cord retaining, 2.0 m, Connector IEC C17, H05VV-F2G1, white - 6051.2813 - SCHURTER Inc
Santa Rosa, CA, United States
VAC17KS, Europlug, V-Lock cord retaining, 2.0 m, Connector IEC C17, H05VV-F2G1, white
6051.2813
VAC17KS, Europlug, V-Lock cord retaining, 2.0 m, Connector IEC C17, H05VV-F2G1, white 6051.2813
Description Power Cord Protection class II, Pin temperature 70 °C with V-Lock interlocking system

Description

  • Power Cord
  • Protection class II, Pin temperature 70 °C
  • with V-Lock interlocking system
Supplier's Site Datasheet

Technical Specifications

  SCHURTER Inc
Product Category AC Power Cords
Product Number 6051.2813
Product Name VAC17KS, Europlug, V-Lock cord retaining, 2.0 m, Connector IEC C17, H05VV-F2G1, white
Approvals RoHS; UL Listing Mark; VDE
Unlock Full Specs
to access all available technical data

Similar Products

VAC19KS, Interconnection, V-Lock cord retaining, 2.0 m, Connector IEC C19, H05VV-F3G1.5, black - 6051.2047 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C); VDE
Cord Length 78.74 inch (2000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
2 suppliers
Power Cords - 2693843 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 98.43 inch (2500 mm)
View Details
VAC17KS, Europlug, V-Lock cord retaining, 3.0 m, Connector IEC C17, H05VV-F2G1, black - 3-101-795 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; VDE
Cord Length 118 inch (3000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
VAC13KS, Switzerland, V-Lock cord retaining, 4.0 m, Connector IEC C13, H05VV-F3G1.0, black - 6051.2185 IEC Cordset - Reliable V-Lock Power Cord Pull Out Prevention - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; SEV;

IEC/UL 62368-1

Cord Length 157 inch (4000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details