SCHURTER Inc Cord Sets 16 A, Interconnection, 1.0 m, Connector IEC C19, H05VV-F3G1.5, black 6020.0392

Description
Description Power Cord, Protection class I Pin temperature 70 °C
Request a Quote
Description
Description Power Cord, Protection class I Pin temperature 70 °C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

IEC interconnection power cord with C19 appliance connector, 1.0 m length, 3 x 1.5 mm² H05VV-F3G1.5 cable, black, rated for 16 A at 250 VAC, 50 Hz, operating temperature range from -25 °C to 70 °C, pin temperature limit of 70 °C, protection class I, IP20 front-side protection, and molded PVC housing. Complies with IEC 60320-1 and IEC/UL 62368-1, and meets RoHS 2011/65/EU and REACH requirements.

Datasheet Summary
Powered by GS/AI

IEC interconnection power cord with C19 appliance connector, 1.0 m length, 3 x 1.5 mm² H05VV-F3G1.5 cable, black, rated for 16 A at 250 VAC, 50 Hz, operating temperature range from -25 °C to 70 °C, pin temperature limit of 70 °C, protection class I, IP20 front-side protection, and molded PVC housing. Complies with IEC 60320-1 and IEC/UL 62368-1, and meets RoHS 2011/65/EU and REACH requirements.

Suppliers

Company
Product
Description
Supplier Links
Cord Sets 16 A, Interconnection, 1.0 m, Connector IEC C19, H05VV-F3G1.5, black - 6020.0392 - SCHURTER Inc
Santa Rosa, CA, United States
Cord Sets 16 A, Interconnection, 1.0 m, Connector IEC C19, H05VV-F3G1.5, black
6020.0392
Cord Sets 16 A, Interconnection, 1.0 m, Connector IEC C19, H05VV-F3G1.5, black 6020.0392
Description Power Cord, Protection class I Pin temperature 70 °C

Description

  • Power Cord, Protection class I
  • Pin temperature 70 °C
Supplier's Site Datasheet

Technical Specifications

  SCHURTER Inc
Product Category AC Power Cords
Product Number 6020.0392
Product Name Cord Sets 16 A, Interconnection, 1.0 m, Connector IEC C19, H05VV-F3G1.5, black
Approvals RoHS; UL Listing Mark; VDE
Unlock Full Specs
to access all available technical data

Similar Products

VAC13KS, Europlug, V-Lock cord retaining, 5.0 m, Connector IEC C13, H05VV-F3G1.0, black - 6051.2153 IEC Cordset - Reliable V-Lock Power Cord Pull Out Prevention - SCHURTER Inc
Specs
Approvals RoHS; IMQ; UL Listing Mark;

IEC/UL 62368-1

Cord Length 197 inch (5000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
Cord Sets 10 A, North America, 3.0 m, Connector IEC C13, SJT 3x18 AWG, transparent - 4300.0920 IEC Cordset - C13 Power Cord for 10 A Applications - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C);

IEC/UL 62368-1

Cord Length 118 inch (3000 mm)
Jacket Material Polyvinyl Chloride;

PVC, transparent

View Details
VAC19KS, China, V-Lock cord retaining, 6.0 m, Connector IEC C19, RVV 300/500 3x1.5, black - 3-102-501 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark;

IEC/UL 62368-1

Cord Length 236 inch (6000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
VAC13KS, China, V-Lock cord retaining, 5.0 m, Connector IEC C13, RVV 300/500 3x1.0, black - 3-100-527 IEC Cordset - Reliable V-Lock Power Cord Pull Out Prevention - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark;

IEC/UL 62368-1

Cord Length 197 inch (5000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details