Savin Printers SP 3410DN

Description
GENERAL FEATURES · Finish every job faster with efficient 30-ppm output speeds, and make every page look its best with laser-sharp 1200 x 600 dpi maximum resolution. · Process every file with ease. The 295MHz CPU and standard 64 MB RAM quickly handle incoming data streams in popular PCL 6 or PostScript 3 emulation to keep the pages flowing. · Leverage the power of standard Ethernet networking. A USB 2.0 interface is also standard to drive the unit through a single Windows PC or Mac. · Choose the Ricoh Aficio SP 3410DN with standard automatic duplexing for productive two-sided printing · Save time and energy with a fast 20-second warm-up time and first print speeds of just 8 seconds. · Print onto a wide range of media sizes up to 8.5" x 14" and paper weights up to 90 lb. Index. User-adjustable, front-loading paper trays enhance system flexibility. · Speed envelope printing via the 50-Sheet Bypass Tray for in-house customer invoicing and mailing applications. · Expand paper capacity up to 550 sheets to handle longer jobs and growing volumes with less interruption. The optional 250-Sheet Paper Feed Unit installs beneath the standard 250-Sheet Tray to maintain a compact footprint. · Invest with confidence. Aggressive hardware pricing, a robust feature set and a high duty cycle deliver superior value and a low total cost of ownership. · Choose the Standard Yield All-In-One (AIO) print cartridge (2,500 pages) to minimize out-of-pocket supply expenses, or the High Yield AIO (5,000 pages) to bring cost-per-page factors down even more. · Simplify consumable replacement. Exchange the front-loading AIO print cartridge in seconds in a quick, mess-free process. · Simplify consumable replacement. Exchange the front-loading AIO print cartridge in seconds in a quick, mess-free process.
Description
GENERAL FEATURES · Finish every job faster with efficient 30-ppm output speeds, and make every page look its best with laser-sharp 1200 x 600 dpi maximum resolution. · Process every file with ease. The 295MHz CPU and standard 64 MB RAM quickly handle incoming data streams in popular PCL 6 or PostScript 3 emulation to keep the pages flowing. · Leverage the power of standard Ethernet networking. A USB 2.0 interface is also standard to drive the unit through a single Windows PC or Mac. · Choose the Ricoh Aficio SP 3410DN with standard automatic duplexing for productive two-sided printing · Save time and energy with a fast 20-second warm-up time and first print speeds of just 8 seconds. · Print onto a wide range of media sizes up to 8.5" x 14" and paper weights up to 90 lb. Index. User-adjustable, front-loading paper trays enhance system flexibility. · Speed envelope printing via the 50-Sheet Bypass Tray for in-house customer invoicing and mailing applications. · Expand paper capacity up to 550 sheets to handle longer jobs and growing volumes with less interruption. The optional 250-Sheet Paper Feed Unit installs beneath the standard 250-Sheet Tray to maintain a compact footprint. · Invest with confidence. Aggressive hardware pricing, a robust feature set and a high duty cycle deliver superior value and a low total cost of ownership. · Choose the Standard Yield All-In-One (AIO) print cartridge (2,500 pages) to minimize out-of-pocket supply expenses, or the High Yield AIO (5,000 pages) to bring cost-per-page factors down even more. · Simplify consumable replacement. Exchange the front-loading AIO print cartridge in seconds in a quick, mess-free process. · Simplify consumable replacement. Exchange the front-loading AIO print cartridge in seconds in a quick, mess-free process.

Suppliers

Company
Product
Description
Supplier Links
Printers - SP 3410DN - Savin
Round Lake, IL, USA
Printers
SP 3410DN
Printers SP 3410DN
GENERAL FEATURES · Finish every job faster with efficient 30-ppm output speeds, and make every page look its best with laser-sharp 1200 x 600 dpi maximum resolution. · Process every file with ease. The 295MHz CPU and standard 64 MB RAM quickly handle incoming data streams in popular PCL 6 or PostScript 3 emulation to keep the pages flowing. · Leverage the power of standard Ethernet networking. A USB 2.0 interface is also standard to drive the unit through a single Windows PC or Mac. · Choose the Ricoh Aficio SP 3410DN with standard automatic duplexing for productive two-sided printing · Save time and energy with a fast 20-second warm-up time and first print speeds of just 8 seconds. · Print onto a wide range of media sizes up to 8.5" x 14" and paper weights up to 90 lb. Index. User-adjustable, front-loading paper trays enhance system flexibility. · Speed envelope printing via the 50-Sheet Bypass Tray for in-house customer invoicing and mailing applications. · Expand paper capacity up to 550 sheets to handle longer jobs and growing volumes with less interruption. The optional 250-Sheet Paper Feed Unit installs beneath the standard 250-Sheet Tray to maintain a compact footprint. · Invest with confidence. Aggressive hardware pricing, a robust feature set and a high duty cycle deliver superior value and a low total cost of ownership. · Choose the Standard Yield All-In-One (AIO) print cartridge (2,500 pages) to minimize out-of-pocket supply expenses, or the High Yield AIO (5,000 pages) to bring cost-per-page factors down even more. · Simplify consumable replacement. Exchange the front-loading AIO print cartridge in seconds in a quick, mess-free process. · Simplify consumable replacement. Exchange the front-loading AIO print cartridge in seconds in a quick, mess-free process.

GENERAL FEATURES
· Finish every job faster with efficient 30-ppm output speeds, and make every page look its best with laser-sharp 1200 x 600 dpi maximum resolution.
· Process every file with ease. The 295MHz CPU and standard 64 MB RAM quickly handle incoming data streams in popular PCL 6 or PostScript 3 emulation to keep the pages flowing.
· Leverage the power of standard Ethernet networking. A USB 2.0 interface is also standard to drive the unit through a single Windows PC or Mac.
· Choose the Ricoh Aficio SP 3410DN with standard automatic duplexing for productive two-sided printing
· Save time and energy with a fast 20-second warm-up time and first print speeds of just 8 seconds.
· Print onto a wide range of media sizes up to 8.5" x 14" and paper weights up to 90 lb. Index. User-adjustable, front-loading paper trays enhance system flexibility.
· Speed envelope printing via the 50-Sheet Bypass Tray for in-house customer invoicing and mailing applications.
· Expand paper capacity up to 550 sheets to handle longer jobs and growing volumes with less interruption. The optional 250-Sheet Paper Feed Unit installs beneath the standard 250-Sheet Tray to maintain a compact footprint.
· Invest with confidence. Aggressive hardware pricing, a robust feature set and a high duty cycle deliver superior value and a low total cost of ownership.
· Choose the Standard Yield All-In-One (AIO) print cartridge (2,500 pages) to minimize out-of-pocket supply expenses, or the High Yield AIO (5,000 pages) to bring cost-per-page factors down even more.
· Simplify consumable replacement. Exchange the front-loading AIO print cartridge in seconds in a quick, mess-free process.
· Simplify consumable replacement. Exchange the front-loading AIO print cartridge in seconds in a quick, mess-free process.

Supplier's Site

Technical Specifications

  Savin
Product Category Computer Printers and Plotters
Product Number SP 3410DN
Product Name Printers
Mounting Options Stand-alone
Unlock Full Specs
to access all available technical data

Similar Products

Label Printers - 560247 - RS Components, Ltd.
RS Components, Ltd.
Specs
Printer Applications Labels
Mounting Options Portable / Handheld
Features RoHS
View Details
VP500 Plotter - 34000030 - Altech Corp.
Specs
Printer Type Plotters
Printer Applications Labels
Mounting Options Stand-alone
View Details
High-Volume Color Laser Printer - RLP2605S - Rugged Information Technology
Rugged Information Technology
Specs
Printer Type LaserPrinter
Mounting Options Rack Mount
View Details