Rugged Information Technology High-Volume Color Laser Printer RLP2605S

Description
HP REt2400 color technology PCL6 and Postscript Level 3 emulation 12,000-hour MTBF 35,000 page-per-month duty cycle 250-sheet paper tray Automatic 2-sided printing Network ready 230 Vac operation MIL-STD-461 EMI/EMC EIA RS-310 rack-mount kit ARINC mounting tray The RLP2605S Rugged Color Laser Printer draws upon proven Hewlett Packard laser printer performance and RITEC proprietary rugged design technology to form a product offering that is well suited for shipboard environments. The RLP2605S is powered by a high-volume print engine that produces 600 x 600 dpi resolution at print speeds of up to 12 ppm in monochrome and 10 ppm in color. The printer is packaged in an aluminum enclosure to provide the user with all the functionality of an office setting and the rugged construction needed for use in a harsh field environment.
Description
HP REt2400 color technology PCL6 and Postscript Level 3 emulation 12,000-hour MTBF 35,000 page-per-month duty cycle 250-sheet paper tray Automatic 2-sided printing Network ready 230 Vac operation MIL-STD-461 EMI/EMC EIA RS-310 rack-mount kit ARINC mounting tray The RLP2605S Rugged Color Laser Printer draws upon proven Hewlett Packard laser printer performance and RITEC proprietary rugged design technology to form a product offering that is well suited for shipboard environments. The RLP2605S is powered by a high-volume print engine that produces 600 x 600 dpi resolution at print speeds of up to 12 ppm in monochrome and 10 ppm in color. The printer is packaged in an aluminum enclosure to provide the user with all the functionality of an office setting and the rugged construction needed for use in a harsh field environment.

Suppliers

Company
Product
Description
Supplier Links
High-Volume Color Laser Printer - RLP2605S - Rugged Information Technology
Simi Valley, CA, USA
High-Volume Color Laser Printer
RLP2605S
High-Volume Color Laser Printer RLP2605S
HP REt2400 color technology PCL6 and Postscript Level 3 emulation 12,000-hour MTBF 35,000 page-per-month duty cycle 250-sheet paper tray Automatic 2-sided printing Network ready 230 Vac operation MIL-STD-461 EMI/EMC EIA RS-310 rack-mount kit ARINC mounting tray The RLP2605S Rugged Color Laser Printer draws upon proven Hewlett Packard laser printer performance and RITEC proprietary rugged design technology to form a product offering that is well suited for shipboard environments. The RLP2605S is powered by a high-volume print engine that produces 600 x 600 dpi resolution at print speeds of up to 12 ppm in monochrome and 10 ppm in color. The printer is packaged in an aluminum enclosure to provide the user with all the functionality of an office setting and the rugged construction needed for use in a harsh field environment.
  • HP REt2400 color technology
  • PCL6 and Postscript Level 3 emulation
  • 12,000-hour MTBF
  • 35,000 page-per-month duty cycle
  • 250-sheet paper tray
  • Automatic 2-sided printing
  • Network ready

  • 230 Vac operation
  • MIL-STD-461 EMI/EMC
  • EIA RS-310 rack-mount kit
  • ARINC mounting tray

The RLP2605S Rugged Color Laser Printer draws upon proven Hewlett Packard laser printer performance and RITEC proprietary rugged design technology to form a product offering that is well suited for shipboard environments. The RLP2605S is powered by a high-volume print engine that produces 600 x 600 dpi resolution at print speeds of up to 12 ppm in monochrome and 10 ppm in color. The printer is packaged in an aluminum enclosure to provide the user with all the functionality of an office setting and the rugged construction needed for use in a harsh field environment.

Supplier's Site

Technical Specifications

  Rugged Information Technology
Product Category Laser Printers
Product Number RLP2605S
Product Name High-Volume Color Laser Printer
Mounting Options Rack Mount
Unlock Full Specs
to access all available technical data

Similar Products

Color Laser Printer - Color Laser Mail - PSI Engineering
Specs
Applications Graphics; Bar Codes
View Details
High-Speed Color Laser Printer - RLP6150S - Rugged Information Technology
Rugged Information Technology
Specs
Mounting Options Rack Mount
Media Handling Paper
View Details
Rotary Converting System - Delta Mod-Tech® Crusader® - Delta ModTech
Specs
Features Cutter
Printing Width 330 mm (13 inch)
Printing Rate 1524 mm/sec (3600 in/min)
View Details
Color Multifunctional System – Print/Scan/Copy/Optional Fax - TASKalfa 3051ci - Kyocera Mita
Specs
Mounting Options Stand-alone
Features Color Printing; Copy/Scan
Resolution 600 to 9600 dpi
View Details