Savin Digital Duplicators 3275DNP

Description
GENERAL FEATURES · Create documents that look professional with smooth, solid images, clear grayscales and consistent halftones; the Savin 3275DNP incorporates advanced ink control technology that distributes High Density Ink with precision and control. · Further enhance image quality with the 3275DNP's Print Pressure Sensors, which automatically adjust for speed, temperature and humidity-key factors affecting print output. · Fine-tune documents-whether they're text, a combination of text and photos, or handwritten originals-via User-Selectable Imaging Modes. · Reduce ink consumption while increasing ink yield per cartridge with a sophisticated ink control system that efficiently manages ink delivery. · Enjoy significantly diminished per-page costs thanks to print masters that yield a generous 4,000 prints-double the capacity of competitive digital duplicators. · Eliminate the need to produce costly and time-consuming originals on an inkjet printer prior to printing on the high-speed Savin 3275DNP. Printing directly from your networked computer's desktop is as easy as point and click. · Keep more work in-house and reduce expensive outsourcing when you use the 3275DNP. · Enjoy a simplified 4-line LCD Control Panel that mimics a typical copier control panel, which means everyone in your organization will quickly learn how to operate the system. · Connect directly to a workstation or network via the optional Type 4545 embedded PC controller. · Easily add colorful graphics, headlines and borders with a simple change of print cylinders. Colors are limited only by your imagination. · The Savin 3275DNP is fully compliant with RoHS (Restriction of Hazardous Substances) and WEEE (Waste Electrical and Electronic Equipment). · Power consumption is relatively low compared to that of other imaging devices.
Description
GENERAL FEATURES · Create documents that look professional with smooth, solid images, clear grayscales and consistent halftones; the Savin 3275DNP incorporates advanced ink control technology that distributes High Density Ink with precision and control. · Further enhance image quality with the 3275DNP's Print Pressure Sensors, which automatically adjust for speed, temperature and humidity-key factors affecting print output. · Fine-tune documents-whether they're text, a combination of text and photos, or handwritten originals-via User-Selectable Imaging Modes. · Reduce ink consumption while increasing ink yield per cartridge with a sophisticated ink control system that efficiently manages ink delivery. · Enjoy significantly diminished per-page costs thanks to print masters that yield a generous 4,000 prints-double the capacity of competitive digital duplicators. · Eliminate the need to produce costly and time-consuming originals on an inkjet printer prior to printing on the high-speed Savin 3275DNP. Printing directly from your networked computer's desktop is as easy as point and click. · Keep more work in-house and reduce expensive outsourcing when you use the 3275DNP. · Enjoy a simplified 4-line LCD Control Panel that mimics a typical copier control panel, which means everyone in your organization will quickly learn how to operate the system. · Connect directly to a workstation or network via the optional Type 4545 embedded PC controller. · Easily add colorful graphics, headlines and borders with a simple change of print cylinders. Colors are limited only by your imagination. · The Savin 3275DNP is fully compliant with RoHS (Restriction of Hazardous Substances) and WEEE (Waste Electrical and Electronic Equipment). · Power consumption is relatively low compared to that of other imaging devices.

Suppliers

Company
Product
Description
Supplier Links
Digital Duplicators - 3275DNP - Savin
Round Lake, IL, USA
Digital Duplicators
3275DNP
Digital Duplicators 3275DNP
GENERAL FEATURES · Create documents that look professional with smooth, solid images, clear grayscales and consistent halftones; the Savin 3275DNP incorporates advanced ink control technology that distributes High Density Ink with precision and control. · Further enhance image quality with the 3275DNP's Print Pressure Sensors, which automatically adjust for speed, temperature and humidity-key factors affecting print output. · Fine-tune documents-whether they're text, a combination of text and photos, or handwritten originals-via User-Selectable Imaging Modes. · Reduce ink consumption while increasing ink yield per cartridge with a sophisticated ink control system that efficiently manages ink delivery. · Enjoy significantly diminished per-page costs thanks to print masters that yield a generous 4,000 prints-double the capacity of competitive digital duplicators. · Eliminate the need to produce costly and time-consuming originals on an inkjet printer prior to printing on the high-speed Savin 3275DNP. Printing directly from your networked computer's desktop is as easy as point and click. · Keep more work in-house and reduce expensive outsourcing when you use the 3275DNP. · Enjoy a simplified 4-line LCD Control Panel that mimics a typical copier control panel, which means everyone in your organization will quickly learn how to operate the system. · Connect directly to a workstation or network via the optional Type 4545 embedded PC controller. · Easily add colorful graphics, headlines and borders with a simple change of print cylinders. Colors are limited only by your imagination. · The Savin 3275DNP is fully compliant with RoHS (Restriction of Hazardous Substances) and WEEE (Waste Electrical and Electronic Equipment). · Power consumption is relatively low compared to that of other imaging devices.

GENERAL FEATURES
· Create documents that look professional with smooth, solid images, clear grayscales and consistent halftones; the Savin 3275DNP incorporates advanced ink control technology that distributes High Density Ink with precision and control.
· Further enhance image quality with the 3275DNP's Print Pressure Sensors, which automatically adjust for speed, temperature and humidity-key factors affecting print output.
· Fine-tune documents-whether they're text, a combination of text and photos, or handwritten originals-via User-Selectable Imaging Modes.
· Reduce ink consumption while increasing ink yield per cartridge with a sophisticated ink control system that efficiently manages ink delivery.
· Enjoy significantly diminished per-page costs thanks to print masters that yield a generous 4,000 prints-double the capacity of competitive digital duplicators.
· Eliminate the need to produce costly and time-consuming originals on an inkjet printer prior to printing on the high-speed Savin 3275DNP. Printing directly from your networked computer's desktop is as easy as point and click.
· Keep more work in-house and reduce expensive outsourcing when you use the 3275DNP.
· Enjoy a simplified 4-line LCD Control Panel that mimics a typical copier control panel, which means everyone in your organization will quickly learn how to operate the system.
· Connect directly to a workstation or network via the optional Type 4545 embedded PC controller.
· Easily add colorful graphics, headlines and borders with a simple change of print cylinders. Colors are limited only by your imagination.
· The Savin 3275DNP is fully compliant with RoHS (Restriction of Hazardous Substances) and WEEE (Waste Electrical and Electronic Equipment).
· Power consumption is relatively low compared to that of other imaging devices.

Supplier's Site

Technical Specifications

  Savin
Product Category Computer Printers and Plotters
Product Number 3275DNP
Product Name Digital Duplicators
Unlock Full Specs
to access all available technical data

Similar Products

VP500 Plotter - 34000030 - Altech Corp.
Specs
Printer Type Plotters
Printer Applications Labels
Mounting Options Stand-alone
View Details
Label Printers - 6988004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Printer Applications Labels
Features RoHS
Media Width 112 mm (4.41 inch)
View Details
Printers - MLP175n - Savin
Specs
Features Memory / Storage
Resolution 1200 dpi
Digital Interface USB 2.0, 100Base-TX/10Base-T Ethernet
View Details
Thermal transfer printer set - THERMOMARK ROLL SET DE CH - 5147230 -  - PHOENIX CONTACT USA
Specs
Printer Type Thermal Transfer
Features RoHS
Digital Interface Serial/Digital; USB 2.0
View Details