Altech Corp. VP500 Plotter 34000030

Description
The VP 500 base unit is an auxiliary plotter and has to be connected to a PC via a parallel port or USB connection. It is a high speed plotting device and enables plotting of different markers in one setting. The marker fixture and the plotter pen have to be inserted before commencing the plotting operation. The base unit is primarily controlled through a PC with the help of Vario Sign software. Manual available in English and Spanish. The special design of the VP 500 enables it to hold different markers from various manufacturers at the same time. It is also possible to write on relatively large markers with a maximum height 14 mm. Features: Identifiers for connectors, wires, cables and equipment Size: 26”x18”x4.9”
Request a Quote Datasheet
Description
The VP 500 base unit is an auxiliary plotter and has to be connected to a PC via a parallel port or USB connection. It is a high speed plotting device and enables plotting of different markers in one setting. The marker fixture and the plotter pen have to be inserted before commencing the plotting operation. The base unit is primarily controlled through a PC with the help of Vario Sign software. Manual available in English and Spanish. The special design of the VP 500 enables it to hold different markers from various manufacturers at the same time. It is also possible to write on relatively large markers with a maximum height 14 mm. Features: Identifiers for connectors, wires, cables and equipment Size: 26”x18”x4.9”
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
VP500 Plotter - 34000030 - Altech Corp.
Flemington, NJ, USA
VP500 Plotter
34000030
VP500 Plotter 34000030
The VP 500 base unit is an auxiliary plotter and has to be connected to a PC via a parallel port or USB connection. It is a high speed plotting device and enables plotting of different markers in one setting. The marker fixture and the plotter pen have to be inserted before commencing the plotting operation. The base unit is primarily controlled through a PC with the help of Vario Sign software. Manual available in English and Spanish. The special design of the VP 500 enables it to hold different markers from various manufacturers at the same time. It is also possible to write on relatively large markers with a maximum height 14 mm. Features: Identifiers for connectors, wires, cables and equipment Size: 26”x18”x4.9”

The VP 500 base unit is an auxiliary plotter and has to be connected to a PC via a parallel port or USB connection. It is a high speed plotting device and enables plotting of different markers in one setting. The marker fixture and the plotter pen have to be inserted before commencing the plotting operation. The base unit is primarily controlled through a PC with the help of Vario Sign software. Manual available in English and Spanish. The special design of the VP 500 enables it to hold different markers from various manufacturers at the same time. It is also possible to write on relatively large markers with a maximum height 14 mm.

Features:

  • Identifiers for connectors, wires, cables and equipment
  • Size: 26”x18”x4.9”
Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Label Printers
Product Number 34000030
Product Name VP500 Plotter
Technology Plotters
Unlock Full Specs
to access all available technical data

Similar Products

VS 210 Scriber - 34000000 - Altech Corp.
Specs
Mounting Options Stand-alone
Media Handling Wood / Corrugated Paper
View Details
VP100 Plotter - 34000034 - Altech Corp.
Specs
Technology Plotters
Mounting Options Stand-alone
Digital Interface Parallel Port or USB
View Details
VE500 Engraver  Add-on Unit - 34000040 - Altech Corp.
Specs
Mounting Options Stand-alone
Media Handling Plastics
View Details
VP100 Plotter - 34000034 - Altech Corp.
Specs
Technology Plotters
Mounting Options Stand-alone
Digital Interface Parallel Port or USB
View Details