Savin Production Printing Printer Pro C900

Description
GENERAL FEATURES · Program tasks quickly through the user-friendly, easy-to-read, 10.4-inch color touch-screen display via the advanced print controller. · Toner yield is unprecedented at 72,000 prints per bottle. · 90 page-per-minute print engine. · Handles heavy media weights-up to 110 lb. Cover through the 13" x 19.2" Large Capacity Tray. · Outstanding 1200 x 1200 dpi image quality. · Replace Toner Bottles, reload and auto-link Media Trays without stopping jobs in progress, enabling long, unattended print runs. · Minimize density reduction in high color coverage areas with a stabilizing, single-direction development method. · Enhance image quality in high-density areas with the newly formulated developer. · More consistent color quality from print-to-print and throughout long print runs with innovative sensors that adjust and compensate for minor color shifts in the imaging process. · Print drivers support advanced page programming for mixed media, allowing for automated selection of various stocks during job preparation and submission. · Uninterrupted and completely transparent processes that covers Web-to-print submissions, ticketing, acceptance, pre-flight, make-ready, print production, job management, finishing, archiving/retrieval and accounting. · Save time and streamline production with EFI™ Hot Folders. Operators simply drag a file into the folder and it is processed automatically according to preset instructions, with no intervention. · Advanced profile creation tools ensure color matching across a wide range of input and output devices.
Description
GENERAL FEATURES · Program tasks quickly through the user-friendly, easy-to-read, 10.4-inch color touch-screen display via the advanced print controller. · Toner yield is unprecedented at 72,000 prints per bottle. · 90 page-per-minute print engine. · Handles heavy media weights-up to 110 lb. Cover through the 13" x 19.2" Large Capacity Tray. · Outstanding 1200 x 1200 dpi image quality. · Replace Toner Bottles, reload and auto-link Media Trays without stopping jobs in progress, enabling long, unattended print runs. · Minimize density reduction in high color coverage areas with a stabilizing, single-direction development method. · Enhance image quality in high-density areas with the newly formulated developer. · More consistent color quality from print-to-print and throughout long print runs with innovative sensors that adjust and compensate for minor color shifts in the imaging process. · Print drivers support advanced page programming for mixed media, allowing for automated selection of various stocks during job preparation and submission. · Uninterrupted and completely transparent processes that covers Web-to-print submissions, ticketing, acceptance, pre-flight, make-ready, print production, job management, finishing, archiving/retrieval and accounting. · Save time and streamline production with EFI™ Hot Folders. Operators simply drag a file into the folder and it is processed automatically according to preset instructions, with no intervention. · Advanced profile creation tools ensure color matching across a wide range of input and output devices.

Suppliers

Company
Product
Description
Supplier Links
Production Printing Printer - Pro C900 - Savin
Round Lake, IL, USA
Production Printing Printer
Pro C900
Production Printing Printer Pro C900
GENERAL FEATURES · Program tasks quickly through the user-friendly, easy-to-read, 10.4-inch color touch-screen display via the advanced print controller. · Toner yield is unprecedented at 72,000 prints per bottle. · 90 page-per-minute print engine. · Handles heavy media weights-up to 110 lb. Cover through the 13" x 19.2" Large Capacity Tray. · Outstanding 1200 x 1200 dpi image quality. · Replace Toner Bottles, reload and auto-link Media Trays without stopping jobs in progress, enabling long, unattended print runs. · Minimize density reduction in high color coverage areas with a stabilizing, single-direction development method. · Enhance image quality in high-density areas with the newly formulated developer. · More consistent color quality from print-to-print and throughout long print runs with innovative sensors that adjust and compensate for minor color shifts in the imaging process. · Print drivers support advanced page programming for mixed media, allowing for automated selection of various stocks during job preparation and submission. · Uninterrupted and completely transparent processes that covers Web-to-print submissions, ticketing, acceptance, pre-flight, make-ready, print production, job management, finishing, archiving/retrieval and accounting. · Save time and streamline production with EFI™ Hot Folders. Operators simply drag a file into the folder and it is processed automatically according to preset instructions, with no intervention. · Advanced profile creation tools ensure color matching across a wide range of input and output devices.

GENERAL FEATURES
· Program tasks quickly through the user-friendly, easy-to-read, 10.4-inch color touch-screen display via the advanced print controller.
· Toner yield is unprecedented at 72,000 prints per bottle.
· 90 page-per-minute print engine.
· Handles heavy media weights-up to 110 lb. Cover through the 13" x 19.2" Large Capacity Tray.
· Outstanding 1200 x 1200 dpi image quality.
· Replace Toner Bottles, reload and auto-link Media Trays without stopping jobs in progress, enabling long, unattended print runs.
· Minimize density reduction in high color coverage areas with a stabilizing, single-direction development method.
· Enhance image quality in high-density areas with the newly formulated developer.
· More consistent color quality from print-to-print and throughout long print runs with innovative sensors that adjust and compensate for minor color shifts in the imaging process.
· Print drivers support advanced page programming for mixed media, allowing for automated selection of various stocks during job preparation and submission.
· Uninterrupted and completely transparent processes that covers Web-to-print submissions, ticketing, acceptance, pre-flight, make-ready, print production, job management, finishing, archiving/retrieval and accounting.
· Save time and streamline production with EFI™ Hot Folders. Operators simply drag a file into the folder and it is processed automatically according to preset instructions, with no intervention.
· Advanced profile creation tools ensure color matching across a wide range of input and output devices.

Supplier's Site

Technical Specifications

  Savin
Product Category Computer Printers and Plotters
Product Number Pro C900
Product Name Production Printing Printer
Features Memory / Storage
Unlock Full Specs
to access all available technical data

Similar Products

VP500 Plotter - 34000030 - Altech Corp.
Specs
Printer Type Plotters
Printer Applications Labels
Mounting Options Stand-alone
View Details
Label Printers - 2686913 - RS Components, Ltd.
RS Components, Ltd.
Specs
Printer Applications Labels
Mounting Options Portable / Handheld
Features RoHS
View Details
B&W Multifunction Printer - 9060 - Savin
Specs
Features Copy/Scan; Memory / Storage
Resolution 1200 dpi
Digital Interface Standard: 10BaseT/100BaseTX; USB 2.0, USB HostOptional: IEEE 1284 (Parallel), IEEE 802.11a/b/g (Wireless LAN), Bluetooth, 1000Base-T Ethernet
View Details
Direct Thermal Printer - LP2844 - Custom Sensors, Inc.
Specs
Printer Type Direct Thermal
Printer Applications Bar Codes
Media Width 108 mm (4.25 inch)
View Details