Savin B&W Multifunction Printer 9060

Description
GENERAL FEATURES · Available in 2 different configurations · 8.5" WVGA color touch panel display · Simplified Display button for basic users · Less than 30 second warm-up time from power off · Scan Once, Print Many with true 1,200 x 1,200 dpi resolution · 8,300-sheet maximum paper capacity from up to 5 sources · 150-sheet, one-pass color duplex scanning automatic document feeder standard (based on 20 lb. Bond) · Document Server technology for online storage and print-on-demand capability · Thumbnail View and File Preview for documents stored on Document Server · Windows Authentication prevents unauthorized access to system · Login/Logout button for authentication · Professional finishing options including GBC StreamPunch III, BK5010 Production Booklet Maker/Trimmer/Book Folder, 3,000-Sheet Finisher with 100-sheet Staple, 2,000-Sheet Saddle-Stitch Finisher with 50-sheet Stapler and 15-sheet Saddle-Stitch; 3,000-Sheet Finisher with 50 Sheet Staple; Multi-Folding Unit, 2/3 Hole Punch Unit; Jogger Unit · Optional Cover Interposer allows front and back covers or special pages to be inserted anywhere within your documents · DataOverwrite Security option makes any effort to access and reconstruct residential data virtually impossible · Compatible with Savin Embedded Software Architecture, a Java-based SDK is available to assist in collaborating device customization with 3rd party vendors. For more information, please visit http://www.ricoh.com /esa COPIER FEATURES · Copy speed of 60 ppm · Most main features accessible from initial screen on touch panel display · Ability to program up to 8 jobs into memory while initial job is running · Professional finishing capabilities · Easy pull-out tray handles provides comfortable over or underhand gripping for all users PRINTER FEATURES (OPTIONAL) · Print speed of 60 ppm · True 1,200 x 1,200 dpi resolution · RPCS/PCL5e/PCL6 standard · Sample Print, Locked Print, Hold Print, and Stored Print · Optional Adobe® PostScript 3 for advanced applications, Mac OS, and PDF Direct Print · Optional Interposer allows covers or special pages to be inserted · XPS Print Driver Support provides added functionality and file protection available as a download from the Savin website. · 9-bin Addressable Mailbox Option · Classification Code enables users to assign a code for each client or file in order to allocate printing expenses to appropriate job based on the assigned code · Mail-to-Print enables users to send an e-mail with a document attachment directly to the MFP for printing without the need for a PC to open or launch the document application SCANNER FEATURES (OPTIONAL) · 55ipm (Color) and 80ipm (Monochrome) scan speed (Scan to E-mail, Scan to Folder) · Color One-pass duplex scanner scans both sides of document simultaneously · 600 dpi optical resolution (1,200 dpi with TWAIN scanning) · Embedded scan to e-mail with LDAP support (no additional software or delivery server required) · Embedded scan to folder via SMB, FTP, and NCP (no additional software or delivery server required) · Preview Before Transmission · PDF encryption ensures that only your intended recipients can read your scanned documents · Scan to USB/SD for instant document portability · Single and Multi-Page High Compression PDF enables the transmission of manageable file sizes with minimal compromise to image quality · Drop Out Color enhances scan functionality and increases comprehension enabling users to delete one-color descriptions (Red, Green, Blue, Chromatic Color) so that they may extract important information in other colors · WSD Scanner allows Windows Vista Users to make pre-configured one-touch access to scan settings of their choice without having to re-enter the settings each time at the MFP device · WIA (Windows Image Aquisition) Driver Support is available to users via download form the Savin website and enables Windows XP/Vista users the ability to interface with multiple vendor Digital Camera and Scanner platforms. FACSIMILE FEATURES (OPTIONAL) · The ability to program up to 2,000 frequently dialed fax numbers, which minimizes the potential for misdialed numbers · Increased document-feeding capacities and scanning speeds over traditional fax machines, plus the ability to scan duplexed originals as large as 11" x 17" in a single operation · The ability to designate a tray as the output destination for inbound faxes, keeping them separate from copied or printed output · The ability to send and receive faxes right from the desktop (LAN faxing) (requires scan/print capability) · Simplified search and retrieval of stored faxes via Web Image Monitor or DeskTopBinder for convenient reprinting if required (requires scan/print capability) · A second and even a third Super G3 fax line (via optional G3 Interface Unit Type 9001) to minimize busy signals and wait times in fax-intensive environments · Standard JBIG Compression, which reduces transmission times to as little as 2 seconds per page to further minimize fax costs · Detection of Misplaced Document pauses faxing when it detects a page has been placed upside down in the scanner alerting the user to load the original correctly · Double-Check of Destination number prevents sending to wrong number in two ways: the system displays the fax destination in the LCD panel after the user presses start. The user is then prompted to confirm the number by pressing [START] again to initiate the fax transmission. The system can also require that the user completely re-enter the fax number twice. If the numbers don't match, the fax will not be sent.
Description
GENERAL FEATURES · Available in 2 different configurations · 8.5" WVGA color touch panel display · Simplified Display button for basic users · Less than 30 second warm-up time from power off · Scan Once, Print Many with true 1,200 x 1,200 dpi resolution · 8,300-sheet maximum paper capacity from up to 5 sources · 150-sheet, one-pass color duplex scanning automatic document feeder standard (based on 20 lb. Bond) · Document Server technology for online storage and print-on-demand capability · Thumbnail View and File Preview for documents stored on Document Server · Windows Authentication prevents unauthorized access to system · Login/Logout button for authentication · Professional finishing options including GBC StreamPunch III, BK5010 Production Booklet Maker/Trimmer/Book Folder, 3,000-Sheet Finisher with 100-sheet Staple, 2,000-Sheet Saddle-Stitch Finisher with 50-sheet Stapler and 15-sheet Saddle-Stitch; 3,000-Sheet Finisher with 50 Sheet Staple; Multi-Folding Unit, 2/3 Hole Punch Unit; Jogger Unit · Optional Cover Interposer allows front and back covers or special pages to be inserted anywhere within your documents · DataOverwrite Security option makes any effort to access and reconstruct residential data virtually impossible · Compatible with Savin Embedded Software Architecture, a Java-based SDK is available to assist in collaborating device customization with 3rd party vendors. For more information, please visit http://www.ricoh.com /esa COPIER FEATURES · Copy speed of 60 ppm · Most main features accessible from initial screen on touch panel display · Ability to program up to 8 jobs into memory while initial job is running · Professional finishing capabilities · Easy pull-out tray handles provides comfortable over or underhand gripping for all users PRINTER FEATURES (OPTIONAL) · Print speed of 60 ppm · True 1,200 x 1,200 dpi resolution · RPCS/PCL5e/PCL6 standard · Sample Print, Locked Print, Hold Print, and Stored Print · Optional Adobe® PostScript 3 for advanced applications, Mac OS, and PDF Direct Print · Optional Interposer allows covers or special pages to be inserted · XPS Print Driver Support provides added functionality and file protection available as a download from the Savin website. · 9-bin Addressable Mailbox Option · Classification Code enables users to assign a code for each client or file in order to allocate printing expenses to appropriate job based on the assigned code · Mail-to-Print enables users to send an e-mail with a document attachment directly to the MFP for printing without the need for a PC to open or launch the document application SCANNER FEATURES (OPTIONAL) · 55ipm (Color) and 80ipm (Monochrome) scan speed (Scan to E-mail, Scan to Folder) · Color One-pass duplex scanner scans both sides of document simultaneously · 600 dpi optical resolution (1,200 dpi with TWAIN scanning) · Embedded scan to e-mail with LDAP support (no additional software or delivery server required) · Embedded scan to folder via SMB, FTP, and NCP (no additional software or delivery server required) · Preview Before Transmission · PDF encryption ensures that only your intended recipients can read your scanned documents · Scan to USB/SD for instant document portability · Single and Multi-Page High Compression PDF enables the transmission of manageable file sizes with minimal compromise to image quality · Drop Out Color enhances scan functionality and increases comprehension enabling users to delete one-color descriptions (Red, Green, Blue, Chromatic Color) so that they may extract important information in other colors · WSD Scanner allows Windows Vista Users to make pre-configured one-touch access to scan settings of their choice without having to re-enter the settings each time at the MFP device · WIA (Windows Image Aquisition) Driver Support is available to users via download form the Savin website and enables Windows XP/Vista users the ability to interface with multiple vendor Digital Camera and Scanner platforms. FACSIMILE FEATURES (OPTIONAL) · The ability to program up to 2,000 frequently dialed fax numbers, which minimizes the potential for misdialed numbers · Increased document-feeding capacities and scanning speeds over traditional fax machines, plus the ability to scan duplexed originals as large as 11" x 17" in a single operation · The ability to designate a tray as the output destination for inbound faxes, keeping them separate from copied or printed output · The ability to send and receive faxes right from the desktop (LAN faxing) (requires scan/print capability) · Simplified search and retrieval of stored faxes via Web Image Monitor or DeskTopBinder for convenient reprinting if required (requires scan/print capability) · A second and even a third Super G3 fax line (via optional G3 Interface Unit Type 9001) to minimize busy signals and wait times in fax-intensive environments · Standard JBIG Compression, which reduces transmission times to as little as 2 seconds per page to further minimize fax costs · Detection of Misplaced Document pauses faxing when it detects a page has been placed upside down in the scanner alerting the user to load the original correctly · Double-Check of Destination number prevents sending to wrong number in two ways: the system displays the fax destination in the LCD panel after the user presses start. The user is then prompted to confirm the number by pressing [START] again to initiate the fax transmission. The system can also require that the user completely re-enter the fax number twice. If the numbers don't match, the fax will not be sent.

Suppliers

Company
Product
Description
Supplier Links
B&W Multifunction Printer - 9060 - Savin
Round Lake, IL, USA
B&W Multifunction Printer
9060
B&W Multifunction Printer 9060
GENERAL FEATURES · Available in 2 different configurations · 8.5" WVGA color touch panel display · Simplified Display button for basic users · Less than 30 second warm-up time from power off · Scan Once, Print Many with true 1,200 x 1,200 dpi resolution · 8,300-sheet maximum paper capacity from up to 5 sources · 150-sheet, one-pass color duplex scanning automatic document feeder standard (based on 20 lb. Bond) · Document Server technology for online storage and print-on-demand capability · Thumbnail View and File Preview for documents stored on Document Server · Windows Authentication prevents unauthorized access to system · Login/Logout button for authentication · Professional finishing options including GBC StreamPunch III, BK5010 Production Booklet Maker/Trimmer/Book Folder, 3,000-Sheet Finisher with 100-sheet Staple, 2,000-Sheet Saddle-Stitch Finisher with 50-sheet Stapler and 15-sheet Saddle-Stitch; 3,000-Sheet Finisher with 50 Sheet Staple; Multi-Folding Unit, 2/3 Hole Punch Unit; Jogger Unit · Optional Cover Interposer allows front and back covers or special pages to be inserted anywhere within your documents · DataOverwrite Security option makes any effort to access and reconstruct residential data virtually impossible · Compatible with Savin Embedded Software Architecture, a Java-based SDK is available to assist in collaborating device customization with 3rd party vendors. For more information, please visit http://www.ricoh.com /esa COPIER FEATURES · Copy speed of 60 ppm · Most main features accessible from initial screen on touch panel display · Ability to program up to 8 jobs into memory while initial job is running · Professional finishing capabilities · Easy pull-out tray handles provides comfortable over or underhand gripping for all users PRINTER FEATURES (OPTIONAL) · Print speed of 60 ppm · True 1,200 x 1,200 dpi resolution · RPCS/PCL5e/PCL6 standard · Sample Print, Locked Print, Hold Print, and Stored Print · Optional Adobe® PostScript 3 for advanced applications, Mac OS, and PDF Direct Print · Optional Interposer allows covers or special pages to be inserted · XPS Print Driver Support provides added functionality and file protection available as a download from the Savin website. · 9-bin Addressable Mailbox Option · Classification Code enables users to assign a code for each client or file in order to allocate printing expenses to appropriate job based on the assigned code · Mail-to-Print enables users to send an e-mail with a document attachment directly to the MFP for printing without the need for a PC to open or launch the document application SCANNER FEATURES (OPTIONAL) · 55ipm (Color) and 80ipm (Monochrome) scan speed (Scan to E-mail, Scan to Folder) · Color One-pass duplex scanner scans both sides of document simultaneously · 600 dpi optical resolution (1,200 dpi with TWAIN scanning) · Embedded scan to e-mail with LDAP support (no additional software or delivery server required) · Embedded scan to folder via SMB, FTP, and NCP (no additional software or delivery server required) · Preview Before Transmission · PDF encryption ensures that only your intended recipients can read your scanned documents · Scan to USB/SD for instant document portability · Single and Multi-Page High Compression PDF enables the transmission of manageable file sizes with minimal compromise to image quality · Drop Out Color enhances scan functionality and increases comprehension enabling users to delete one-color descriptions (Red, Green, Blue, Chromatic Color) so that they may extract important information in other colors · WSD Scanner allows Windows Vista Users to make pre-configured one-touch access to scan settings of their choice without having to re-enter the settings each time at the MFP device · WIA (Windows Image Aquisition) Driver Support is available to users via download form the Savin website and enables Windows XP/Vista users the ability to interface with multiple vendor Digital Camera and Scanner platforms. FACSIMILE FEATURES (OPTIONAL) · The ability to program up to 2,000 frequently dialed fax numbers, which minimizes the potential for misdialed numbers · Increased document-feeding capacities and scanning speeds over traditional fax machines, plus the ability to scan duplexed originals as large as 11" x 17" in a single operation · The ability to designate a tray as the output destination for inbound faxes, keeping them separate from copied or printed output · The ability to send and receive faxes right from the desktop (LAN faxing) (requires scan/print capability) · Simplified search and retrieval of stored faxes via Web Image Monitor or DeskTopBinder for convenient reprinting if required (requires scan/print capability) · A second and even a third Super G3 fax line (via optional G3 Interface Unit Type 9001) to minimize busy signals and wait times in fax-intensive environments · Standard JBIG Compression, which reduces transmission times to as little as 2 seconds per page to further minimize fax costs · Detection of Misplaced Document pauses faxing when it detects a page has been placed upside down in the scanner alerting the user to load the original correctly · Double-Check of Destination number prevents sending to wrong number in two ways: the system displays the fax destination in the LCD panel after the user presses start. The user is then prompted to confirm the number by pressing [START] again to initiate the fax transmission. The system can also require that the user completely re-enter the fax number twice. If the numbers don't match, the fax will not be sent.

GENERAL FEATURES
· Available in 2 different configurations
· 8.5" WVGA color touch panel display
· Simplified Display button for basic users
· Less than 30 second warm-up time from power off
· Scan Once, Print Many with true 1,200 x 1,200 dpi resolution
· 8,300-sheet maximum paper capacity from up to 5 sources
· 150-sheet, one-pass color duplex scanning automatic document feeder standard (based on 20 lb. Bond)
· Document Server technology for online storage and print-on-demand capability
· Thumbnail View and File Preview for documents stored on Document Server
· Windows Authentication prevents unauthorized access to system
· Login/Logout button for authentication
· Professional finishing options including GBC StreamPunch III, BK5010 Production Booklet Maker/Trimmer/Book Folder, 3,000-Sheet Finisher with 100-sheet Staple, 2,000-Sheet Saddle-Stitch Finisher with 50-sheet Stapler and 15-sheet Saddle-Stitch; 3,000-Sheet Finisher with 50 Sheet Staple; Multi-Folding Unit, 2/3 Hole Punch Unit; Jogger Unit
· Optional Cover Interposer allows front and back covers or special pages to be inserted anywhere within your documents
· DataOverwrite Security option makes any effort to access and reconstruct residential data virtually impossible
· Compatible with Savin Embedded Software Architecture, a Java-based SDK is available to assist in collaborating device customization with 3rd party vendors. For more information, please visit http://www.ricoh.com/esa
COPIER FEATURES
· Copy speed of 60 ppm
· Most main features accessible from initial screen on touch panel display
· Ability to program up to 8 jobs into memory while initial job is running
· Professional finishing capabilities
· Easy pull-out tray handles provides comfortable over or underhand gripping for all users
PRINTER FEATURES (OPTIONAL)
· Print speed of 60 ppm
· True 1,200 x 1,200 dpi resolution
· RPCS/PCL5e/PCL6 standard
· Sample Print, Locked Print, Hold Print, and Stored Print
· Optional Adobe® PostScript 3 for advanced applications, Mac OS, and PDF Direct Print
· Optional Interposer allows covers or special pages to be inserted
· XPS Print Driver Support provides added functionality and file protection available as a download from the Savin website.
· 9-bin Addressable Mailbox Option
· Classification Code enables users to assign a code for each client or file in order to allocate printing expenses to appropriate job based on the assigned code
· Mail-to-Print enables users to send an e-mail with a document attachment directly to the MFP for printing without the need for a PC to open or launch the document application
SCANNER FEATURES (OPTIONAL)
· 55ipm (Color) and 80ipm (Monochrome) scan speed (Scan to E-mail, Scan to Folder)
· Color One-pass duplex scanner scans both sides of document simultaneously
· 600 dpi optical resolution (1,200 dpi with TWAIN scanning)
· Embedded scan to e-mail with LDAP support (no additional software or delivery server required)
· Embedded scan to folder via SMB, FTP, and NCP (no additional software or delivery server required)
· Preview Before Transmission
· PDF encryption ensures that only your intended recipients can read your scanned documents
· Scan to USB/SD for instant document portability
· Single and Multi-Page High Compression PDF enables the transmission of manageable file sizes with minimal compromise to image quality
· Drop Out Color enhances scan functionality and increases comprehension enabling users to delete one-color descriptions (Red, Green, Blue, Chromatic Color) so that they may extract important information in other colors
· WSD Scanner allows Windows Vista Users to make pre-configured one-touch access to scan settings of their choice without having to re-enter the settings each time at the MFP device
· WIA (Windows Image Aquisition) Driver Support is available to users via download form the Savin website and enables Windows XP/Vista users the ability to interface with multiple vendor Digital Camera and Scanner platforms.
FACSIMILE FEATURES (OPTIONAL)
· The ability to program up to 2,000 frequently dialed fax numbers, which minimizes the potential for misdialed numbers
· Increased document-feeding capacities and scanning speeds over traditional fax machines, plus the ability to scan duplexed originals as large as 11" x 17" in a single operation
· The ability to designate a tray as the output destination for inbound faxes, keeping them separate from copied or printed output
· The ability to send and receive faxes right from the desktop (LAN faxing) (requires scan/print capability)
· Simplified search and retrieval of stored faxes via Web Image Monitor or DeskTopBinder for convenient reprinting if required (requires scan/print capability)
· A second and even a third Super G3 fax line (via optional G3 Interface Unit Type 9001) to minimize busy signals and wait times in fax-intensive environments
· Standard JBIG Compression, which reduces transmission times to as little as 2 seconds per page to further minimize fax costs
· Detection of Misplaced Document pauses faxing when it detects a page has been placed upside down in the scanner alerting the user to load the original correctly
· Double-Check of Destination number prevents sending to wrong number in two ways: the system displays the fax destination in the LCD panel after the user presses start. The user is then prompted to confirm the number by pressing [START] again to initiate the fax transmission. The system can also require that the user completely re-enter the fax number twice. If the numbers don't match, the fax will not be sent.

Supplier's Site

Technical Specifications

  Savin
Product Category Computer Printers and Plotters
Product Number 9060
Product Name B&W Multifunction Printer
Features Copy/Scan; Memory / Storage
Unlock Full Specs
to access all available technical data

Similar Products

VP100 Plotter - 34000034 - Altech Corp.
Specs
Printer Type Plotters
Printer Applications Labels
Mounting Options Stand-alone
View Details
Label Printers - 2790894 - RS Components, Ltd.
RS Components, Ltd.
Specs
Printer Applications Labels
Features RoHS
Media Width 115 mm (4.53 inch)
View Details
Wide Format Printer - 7140WD - Savin
Specs
Features Copy/Scan; Memory / Storage
Resolution 600 dpi
Digital Interface Standard connection to external PC for RW-7140 controller
View Details
Direct Thermal Printer - LP2844 - Custom Sensors, Inc.
Specs
Printer Type Direct Thermal
Printer Applications Bar Codes
Media Width 108 mm (4.25 inch)
View Details