Savin Production Printing Printer Pro 1107EX

Description
GENERAL FEATURES · Expect reliable operation during peak production, plus outstanding long-term reliability. · Identify and correct multiple-sheet feeding, with an innovative ultrasonic sensor that improves detection accuracy. · Use a wider range of stocks, from thin (40 g/m2) to thick (300 g/m2) with the Air Assist feature on the DLT/LCT. It uses precise airflow to ensure fast, error-free media handling. · Minimize downtime with Trained Customer Replaceable Units (TCRUs), which can easily be replaced by trained users without making a service call. · Process large or complicated files significantly faster with a 1.4 GHz CPU. · Expect faster performance from the enhanced memory architecture, including 512 MB RAM standard (upgradeable to 1.5 GB) and a 320 GB Hard Disk Drive. · Complete high-volume runs of large, multi-page documents without pausing to reload trays with the virtually limitless media supply. · Expand in-house capabilities and reduce outsourcing by handling a wider variety of media sizes (up to offset-sized 13" x 19.2") and stocks (up to 300 g/m2). · Perform administrative tasks remotely with Web Image Monitor, a utility that allows you to check supply levels, change print queues and adjust settings. · Report usage meter data automatically with the Savin @Remote Intelligent Remote Management System, which facilitates remote device management. FINISHER FEATURES · Produce captivating booklets with a high-performance finisher that offers 100-Sheet stapling in two positions, 20-Sheet saddle-stitching, trimming and hole punching at speeds up to 135 pages-per-minute with extremely accurate registration. · Give customers even more options with a new Multi-Folding Unit that offers six patterns, including Z-Fold, Half-Fold, Letter Fold-in, Letter Fold-out, Double Parallel Fold, and Gate-Fold. · Take on high-volume finishing jobs with the High Capacity Stacker, which stacks up to 5,250 sheets. Connect two in tandem for 10,250-Sheet capacity. A roll-away cart makes it easy to transport output for nearline finishing. · Savin's Ring Binder Unit produces ready-to-distribute, ring-bound booklets that are seamlessly punched and bound completely inline. · Create perfect-bound books up to 400 pages (duplex), such as technical manuals, training materials and operation guides, with the inline Perfect Binder. · Significantly reduce labor costs when printing bound books with the GBC StreamPunch™ III, which offers inline punching in a variety of patterns. EfficiencyProductivi tyUptimeSpeed Inline ring binding eliminates the time and expense of inserting binding elements off-line, dramatically reducing labor costs SCANNER FEATURES · Find copy/scan features quickly with the Super VGA Color Touch Panel Display's large graphics, intuitive menus and tilting screen for convenient viewing. · Eliminate errors by previewing and approving thumbnails of scanned documents before final output or distribution via Scan-to-Email or Scan-to-Folder. · Promote multitasking and minimize time spent at the system with high-speed scanning-up to 80 sides-per-minute- for black & white and color images. SECURITY FEATURES · Confirm the identity of individuals prior to system access with internal and external authentication, including options for Windows and LDAP. · Control which features authorized users can employ via access restriction. · Protect data from interception, analysis and tampering with encrypted transmission supported by Secure Socket Layer (SSL) technology. · Overwrite latent hard drive data automatically after every copy, print and scan job with the optional DataOverwriteSecurit y System (DOSS). · Prevent Denial of Service (DoS) attacks, reduce the risk of virus relay and defend against user name/password theft with the Network Protocol On/Off function. · Embed an invisible masking pattern in originals that shows up if unauthorized users attempt to copy or scan documents on any system with this same feature.
Description
GENERAL FEATURES · Expect reliable operation during peak production, plus outstanding long-term reliability. · Identify and correct multiple-sheet feeding, with an innovative ultrasonic sensor that improves detection accuracy. · Use a wider range of stocks, from thin (40 g/m2) to thick (300 g/m2) with the Air Assist feature on the DLT/LCT. It uses precise airflow to ensure fast, error-free media handling. · Minimize downtime with Trained Customer Replaceable Units (TCRUs), which can easily be replaced by trained users without making a service call. · Process large or complicated files significantly faster with a 1.4 GHz CPU. · Expect faster performance from the enhanced memory architecture, including 512 MB RAM standard (upgradeable to 1.5 GB) and a 320 GB Hard Disk Drive. · Complete high-volume runs of large, multi-page documents without pausing to reload trays with the virtually limitless media supply. · Expand in-house capabilities and reduce outsourcing by handling a wider variety of media sizes (up to offset-sized 13" x 19.2") and stocks (up to 300 g/m2). · Perform administrative tasks remotely with Web Image Monitor, a utility that allows you to check supply levels, change print queues and adjust settings. · Report usage meter data automatically with the Savin @Remote Intelligent Remote Management System, which facilitates remote device management. FINISHER FEATURES · Produce captivating booklets with a high-performance finisher that offers 100-Sheet stapling in two positions, 20-Sheet saddle-stitching, trimming and hole punching at speeds up to 135 pages-per-minute with extremely accurate registration. · Give customers even more options with a new Multi-Folding Unit that offers six patterns, including Z-Fold, Half-Fold, Letter Fold-in, Letter Fold-out, Double Parallel Fold, and Gate-Fold. · Take on high-volume finishing jobs with the High Capacity Stacker, which stacks up to 5,250 sheets. Connect two in tandem for 10,250-Sheet capacity. A roll-away cart makes it easy to transport output for nearline finishing. · Savin's Ring Binder Unit produces ready-to-distribute, ring-bound booklets that are seamlessly punched and bound completely inline. · Create perfect-bound books up to 400 pages (duplex), such as technical manuals, training materials and operation guides, with the inline Perfect Binder. · Significantly reduce labor costs when printing bound books with the GBC StreamPunch™ III, which offers inline punching in a variety of patterns. EfficiencyProductivi tyUptimeSpeed Inline ring binding eliminates the time and expense of inserting binding elements off-line, dramatically reducing labor costs SCANNER FEATURES · Find copy/scan features quickly with the Super VGA Color Touch Panel Display's large graphics, intuitive menus and tilting screen for convenient viewing. · Eliminate errors by previewing and approving thumbnails of scanned documents before final output or distribution via Scan-to-Email or Scan-to-Folder. · Promote multitasking and minimize time spent at the system with high-speed scanning-up to 80 sides-per-minute- for black & white and color images. SECURITY FEATURES · Confirm the identity of individuals prior to system access with internal and external authentication, including options for Windows and LDAP. · Control which features authorized users can employ via access restriction. · Protect data from interception, analysis and tampering with encrypted transmission supported by Secure Socket Layer (SSL) technology. · Overwrite latent hard drive data automatically after every copy, print and scan job with the optional DataOverwriteSecurit y System (DOSS). · Prevent Denial of Service (DoS) attacks, reduce the risk of virus relay and defend against user name/password theft with the Network Protocol On/Off function. · Embed an invisible masking pattern in originals that shows up if unauthorized users attempt to copy or scan documents on any system with this same feature.

Suppliers

Company
Product
Description
Supplier Links
Production Printing Printer - Pro 1107EX - Savin
Round Lake, IL, USA
Production Printing Printer
Pro 1107EX
Production Printing Printer Pro 1107EX
GENERAL FEATURES · Expect reliable operation during peak production, plus outstanding long-term reliability. · Identify and correct multiple-sheet feeding, with an innovative ultrasonic sensor that improves detection accuracy. · Use a wider range of stocks, from thin (40 g/m2) to thick (300 g/m2) with the Air Assist feature on the DLT/LCT. It uses precise airflow to ensure fast, error-free media handling. · Minimize downtime with Trained Customer Replaceable Units (TCRUs), which can easily be replaced by trained users without making a service call. · Process large or complicated files significantly faster with a 1.4 GHz CPU. · Expect faster performance from the enhanced memory architecture, including 512 MB RAM standard (upgradeable to 1.5 GB) and a 320 GB Hard Disk Drive. · Complete high-volume runs of large, multi-page documents without pausing to reload trays with the virtually limitless media supply. · Expand in-house capabilities and reduce outsourcing by handling a wider variety of media sizes (up to offset-sized 13" x 19.2") and stocks (up to 300 g/m2). · Perform administrative tasks remotely with Web Image Monitor, a utility that allows you to check supply levels, change print queues and adjust settings. · Report usage meter data automatically with the Savin @Remote Intelligent Remote Management System, which facilitates remote device management. FINISHER FEATURES · Produce captivating booklets with a high-performance finisher that offers 100-Sheet stapling in two positions, 20-Sheet saddle-stitching, trimming and hole punching at speeds up to 135 pages-per-minute with extremely accurate registration. · Give customers even more options with a new Multi-Folding Unit that offers six patterns, including Z-Fold, Half-Fold, Letter Fold-in, Letter Fold-out, Double Parallel Fold, and Gate-Fold. · Take on high-volume finishing jobs with the High Capacity Stacker, which stacks up to 5,250 sheets. Connect two in tandem for 10,250-Sheet capacity. A roll-away cart makes it easy to transport output for nearline finishing. · Savin's Ring Binder Unit produces ready-to-distribute, ring-bound booklets that are seamlessly punched and bound completely inline. · Create perfect-bound books up to 400 pages (duplex), such as technical manuals, training materials and operation guides, with the inline Perfect Binder. · Significantly reduce labor costs when printing bound books with the GBC StreamPunch™ III, which offers inline punching in a variety of patterns. EfficiencyProductivi tyUptimeSpeed Inline ring binding eliminates the time and expense of inserting binding elements off-line, dramatically reducing labor costs SCANNER FEATURES · Find copy/scan features quickly with the Super VGA Color Touch Panel Display's large graphics, intuitive menus and tilting screen for convenient viewing. · Eliminate errors by previewing and approving thumbnails of scanned documents before final output or distribution via Scan-to-Email or Scan-to-Folder. · Promote multitasking and minimize time spent at the system with high-speed scanning-up to 80 sides-per-minute- for black & white and color images. SECURITY FEATURES · Confirm the identity of individuals prior to system access with internal and external authentication, including options for Windows and LDAP. · Control which features authorized users can employ via access restriction. · Protect data from interception, analysis and tampering with encrypted transmission supported by Secure Socket Layer (SSL) technology. · Overwrite latent hard drive data automatically after every copy, print and scan job with the optional DataOverwriteSecurit y System (DOSS). · Prevent Denial of Service (DoS) attacks, reduce the risk of virus relay and defend against user name/password theft with the Network Protocol On/Off function. · Embed an invisible masking pattern in originals that shows up if unauthorized users attempt to copy or scan documents on any system with this same feature.

GENERAL FEATURES
· Expect reliable operation during peak production, plus outstanding long-term reliability.
· Identify and correct multiple-sheet feeding, with an innovative ultrasonic sensor that improves detection accuracy.
· Use a wider range of stocks, from thin (40 g/m2) to thick (300 g/m2) with the Air Assist feature on the DLT/LCT. It uses precise airflow to ensure fast, error-free media handling.
· Minimize downtime with Trained Customer Replaceable Units (TCRUs), which can easily be replaced by trained users without making a service call.
· Process large or complicated files significantly faster with a 1.4 GHz CPU.
· Expect faster performance from the enhanced memory architecture, including 512 MB RAM standard (upgradeable to 1.5 GB) and a 320 GB Hard Disk Drive.
· Complete high-volume runs of large, multi-page documents without pausing to reload trays with the virtually limitless media supply.
· Expand in-house capabilities and reduce outsourcing by handling a wider variety of media sizes (up to offset-sized 13" x 19.2") and stocks (up to 300 g/m2).
· Perform administrative tasks remotely with Web Image Monitor, a utility that allows you to check supply levels, change print queues and adjust settings.
· Report usage meter data automatically with the Savin @Remote Intelligent Remote Management System, which facilitates remote device management.
FINISHER FEATURES
· Produce captivating booklets with a high-performance finisher that offers 100-Sheet stapling in two positions, 20-Sheet saddle-stitching, trimming and hole punching at speeds up to 135 pages-per-minute with extremely accurate registration.
· Give customers even more options with a new Multi-Folding Unit that offers six patterns, including Z-Fold, Half-Fold, Letter Fold-in, Letter Fold-out, Double Parallel Fold, and Gate-Fold.
· Take on high-volume finishing jobs with the High Capacity Stacker, which stacks up to 5,250 sheets. Connect two in tandem for 10,250-Sheet capacity. A roll-away cart makes it easy to transport output for nearline finishing.
· Savin's Ring Binder Unit produces ready-to-distribute, ring-bound booklets that are seamlessly punched and bound completely inline.
· Create perfect-bound books up to 400 pages (duplex), such as technical manuals, training materials and operation guides, with the inline Perfect Binder.
· Significantly reduce labor costs when printing bound books with the GBC StreamPunch™ III, which offers inline punching in a variety of patterns. EfficiencyProductivityUptimeSpeed Inline ring binding eliminates the time and expense of inserting binding elements off-line, dramatically reducing labor costs
SCANNER FEATURES
· Find copy/scan features quickly with the Super VGA Color Touch Panel Display's large graphics, intuitive menus and tilting screen for convenient viewing.
· Eliminate errors by previewing and approving thumbnails of scanned documents before final output or distribution via Scan-to-Email or Scan-to-Folder.
· Promote multitasking and minimize time spent at the system with high-speed scanning-up to 80 sides-per-minute- for black & white and color images.
SECURITY FEATURES
· Confirm the identity of individuals prior to system access with internal and external authentication, including options for Windows and LDAP.
· Control which features authorized users can employ via access restriction.
· Protect data from interception, analysis and tampering with encrypted transmission supported by Secure Socket Layer (SSL) technology.
· Overwrite latent hard drive data automatically after every copy, print and scan job with the optional DataOverwriteSecurity System (DOSS).
· Prevent Denial of Service (DoS) attacks, reduce the risk of virus relay and defend against user name/password theft with the Network Protocol On/Off function.
· Embed an invisible masking pattern in originals that shows up if unauthorized users attempt to copy or scan documents on any system with this same feature.

Supplier's Site

Technical Specifications

  Savin
Product Category Computer Printers and Plotters
Product Number Pro 1107EX
Product Name Production Printing Printer
Features Copy/Scan; Memory / Storage
Unlock Full Specs
to access all available technical data

Similar Products

VP500 Plotter - 34000030 - Altech Corp.
Specs
Printer Type Plotters
Printer Applications Labels
Mounting Options Stand-alone
View Details
Label Printers - 6988004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Printer Applications Labels
Features RoHS
Media Width 112 mm (4.41 inch)
View Details
Facsimile Printer - 3799NF - Savin
Specs
Features Copy/Scan; Memory / Storage
Resolution 1200 dpi
View Details
Direct Thermal Printer - LP2844 - Custom Sensors, Inc.
Specs
Printer Type Direct Thermal
Printer Applications Bar Codes
Media Width 108 mm (4.25 inch)
View Details