Savin Facsimile Printer 3799NF

Description
FACSIMILE FEATURES · 11"x17" Transmission and Reception · 500 x 2 Sheet Paper Capacity Expandable to 2,600 · 560 Pages of Fax Memory Expandable to 3,000 · All-in-one toner cartridge. · Color scan to email, INTERNET faxing, IP faxing and LAN faxing all standard. · Full Network Connectivity · Parallel (Quick) Memory Transmission allows system to begin transmission as soon as page is scanned · Scans at 1.5 seconds per page with 75 page automatic document feeder. · Super G3 33.6 Kbps Modem with JBIG Compression to transmit up to 30 ppm · 23 PPM Print Speed and 600 dpi Print Resolution
Description
FACSIMILE FEATURES · 11"x17" Transmission and Reception · 500 x 2 Sheet Paper Capacity Expandable to 2,600 · 560 Pages of Fax Memory Expandable to 3,000 · All-in-one toner cartridge. · Color scan to email, INTERNET faxing, IP faxing and LAN faxing all standard. · Full Network Connectivity · Parallel (Quick) Memory Transmission allows system to begin transmission as soon as page is scanned · Scans at 1.5 seconds per page with 75 page automatic document feeder. · Super G3 33.6 Kbps Modem with JBIG Compression to transmit up to 30 ppm · 23 PPM Print Speed and 600 dpi Print Resolution

Suppliers

Company
Product
Description
Supplier Links
Facsimile Printer - 3799NF - Savin
Round Lake, IL, USA
Facsimile Printer
3799NF
Facsimile Printer 3799NF
FACSIMILE FEATURES · 11"x17" Transmission and Reception · 500 x 2 Sheet Paper Capacity Expandable to 2,600 · 560 Pages of Fax Memory Expandable to 3,000 · All-in-one toner cartridge. · Color scan to email, INTERNET faxing, IP faxing and LAN faxing all standard. · Full Network Connectivity · Parallel (Quick) Memory Transmission allows system to begin transmission as soon as page is scanned · Scans at 1.5 seconds per page with 75 page automatic document feeder. · Super G3 33.6 Kbps Modem with JBIG Compression to transmit up to 30 ppm · 23 PPM Print Speed and 600 dpi Print Resolution

FACSIMILE FEATURES
· 11"x17" Transmission and Reception
· 500 x 2 Sheet Paper Capacity Expandable to 2,600
· 560 Pages of Fax Memory Expandable to 3,000
· All-in-one toner cartridge.
· Color scan to email, INTERNET faxing, IP faxing and LAN faxing all standard.
· Full Network Connectivity
· Parallel (Quick) Memory Transmission allows system to begin transmission as soon as page is scanned
· Scans at 1.5 seconds per page with 75 page automatic document feeder.
· Super G3 33.6 Kbps Modem with JBIG Compression to transmit up to 30 ppm
· 23 PPM Print Speed and 600 dpi Print Resolution

Supplier's Site

Technical Specifications

  Savin
Product Category Computer Printers and Plotters
Product Number 3799NF
Product Name Facsimile Printer
Features Copy/Scan; Memory / Storage
Unlock Full Specs
to access all available technical data

Similar Products

VP500 Plotter - 34000030 - Altech Corp.
Specs
Printer Type Plotters
Printer Applications Labels
Mounting Options Stand-alone
View Details
Label Printers - 2790894 - RS Components, Ltd.
RS Components, Ltd.
Specs
Printer Applications Labels
Features RoHS
Media Width 115 mm (4.53 inch)
View Details
Production Printing Printer - Pro C751 - Savin
Specs
Features Copy/Scan; Memory / Storage
Resolution 4800 dpi
Digital Interface Ethernet 1000/100/10Base-T x2
View Details
Direct Thermal Printer - LP2844 - Custom Sensors, Inc.
Specs
Printer Type Direct Thermal
Printer Applications Bar Codes
Media Width 108 mm (4.25 inch)
View Details