Savin Printers MLP31nL

Description
GENERAL FEATURES · Prints 31 pages-per-minute · Resolutions up to 1200 x 600 dpi · Standard 192 MB RAM that is expandable to 384 MB · First print speed of less than seven seconds. · 40 GB hard disk drive (Optional) · Total paper capacity (with all trays and options) is an impressive 1,600 sheets. · Optional duplexing · Accepts up to 34 lb. paper stock in all trays (up to 90 lb. Index in the Bypass Tray) and sizes up to 8.5" x 14" · Optional envelope feeder (Must also have optional Paper Feed Unit) SECURITY FEATURES · SNMP v3 Authentication and Data Encryption (password/address book encryption); PDF Direct Print Password Protection; Locked (Secure) Print; User Codes; User Authentication; WPA (Wi-Fi Protect Access Support) · Optional: HDD DataOverwriteSecurit y System (DOSS), Locked Print (requires Optional HDD)
Description
GENERAL FEATURES · Prints 31 pages-per-minute · Resolutions up to 1200 x 600 dpi · Standard 192 MB RAM that is expandable to 384 MB · First print speed of less than seven seconds. · 40 GB hard disk drive (Optional) · Total paper capacity (with all trays and options) is an impressive 1,600 sheets. · Optional duplexing · Accepts up to 34 lb. paper stock in all trays (up to 90 lb. Index in the Bypass Tray) and sizes up to 8.5" x 14" · Optional envelope feeder (Must also have optional Paper Feed Unit) SECURITY FEATURES · SNMP v3 Authentication and Data Encryption (password/address book encryption); PDF Direct Print Password Protection; Locked (Secure) Print; User Codes; User Authentication; WPA (Wi-Fi Protect Access Support) · Optional: HDD DataOverwriteSecurit y System (DOSS), Locked Print (requires Optional HDD)

Suppliers

Company
Product
Description
Supplier Links
Printers - MLP31nL - Savin
Round Lake, IL, USA
Printers
MLP31nL
Printers MLP31nL
GENERAL FEATURES · Prints 31 pages-per-minute · Resolutions up to 1200 x 600 dpi · Standard 192 MB RAM that is expandable to 384 MB · First print speed of less than seven seconds. · 40 GB hard disk drive (Optional) · Total paper capacity (with all trays and options) is an impressive 1,600 sheets. · Optional duplexing · Accepts up to 34 lb. paper stock in all trays (up to 90 lb. Index in the Bypass Tray) and sizes up to 8.5" x 14" · Optional envelope feeder (Must also have optional Paper Feed Unit) SECURITY FEATURES · SNMP v3 Authentication and Data Encryption (password/address book encryption); PDF Direct Print Password Protection; Locked (Secure) Print; User Codes; User Authentication; WPA (Wi-Fi Protect Access Support) · Optional: HDD DataOverwriteSecurit y System (DOSS), Locked Print (requires Optional HDD)

GENERAL FEATURES
· Prints 31 pages-per-minute
· Resolutions up to 1200 x 600 dpi
· Standard 192 MB RAM that is expandable to 384 MB
· First print speed of less than seven seconds.
· 40 GB hard disk drive (Optional)
· Total paper capacity (with all trays and options) is an impressive 1,600 sheets.
· Optional duplexing
· Accepts up to 34 lb. paper stock in all trays (up to 90 lb. Index in the Bypass Tray) and sizes up to 8.5" x 14"
· Optional envelope feeder (Must also have optional Paper Feed Unit)
SECURITY FEATURES
· SNMP v3 Authentication and Data Encryption (password/address book encryption); PDF Direct Print Password Protection; Locked (Secure) Print; User Codes; User Authentication; WPA (Wi-Fi Protect Access Support)
· Optional: HDD DataOverwriteSecurity System (DOSS), Locked Print (requires Optional HDD)

Supplier's Site

Technical Specifications

  Savin
Product Category Computer Printers and Plotters
Product Number MLP31nL
Product Name Printers
Features Memory / Storage
Unlock Full Specs
to access all available technical data

Similar Products

Label Printers - 2686913 - RS Components, Ltd.
RS Components, Ltd.
Specs
Printer Applications Labels
Mounting Options Portable / Handheld
Features RoHS
View Details
VP500 Plotter - 34000030 - Altech Corp.
Specs
Printer Type Plotters
Printer Applications Labels
Mounting Options Stand-alone
View Details
B&W Multifunction Printer - 9033 - Savin
Specs
Features Copy/Scan; Memory / Storage
Resolution 2400 dpi
Digital Interface 10/100BaseTX, USB 2.0
View Details
Color Laser Printer - RLP5400 - Rugged Information Technology
Rugged Information Technology
Specs
Printer Type LaserPrinter
Mounting Options Rack Mount
View Details