Savin B&W Multifunction Printer 9033

Description
GENERAL FEATURES · Available in three different configurations · Choose from a variety of professional finishing options · Compatible with Ricoh's Embedded Software Architecture, a Java (J2ME) compatible software development platform · Color VGA Touch Panel Display · Automatic duplex imaging reduces paper consumption COPIER FEATURES · Up to 3,100 sheets to minimize manual tray filling · Scan Once Print Many to maximize the output performance · Copy features like cover insertion, page designation, and stamping to reduce manual interaction and increase productivity · 600 dpi resolution with up to 256 levels of gray · Electronic/Rotate sorting produces complete document sets and eliminates manual collation · Store and retrieve documents on-site with the built-in Document Server (optional) · Optional 50-Sheet ARDF for automatic feeding of documents (one and two-sided) at engine speed PRINTER FEATURES (OPTIONAL) · Full Color & Monochrome Scanning · Standard PCL 5e/6 emulation and Ricoh RPCS print drivers with optional genuine Adobe PostScript 3, stored / Hold / Locked Print; PDF Direct Print, IPV6 · Complete access to duplexing and any attached document finishing options · Exceptional 600 dpi printing at 30 pages per minute · Secure data in shared printing environments with hold/stored print · Optional PDF print reduces network traffic by sending PDF files directly to the printer without opening the Adobe Acrobat software · Standard Ethernet and USB 2.0 ports with high-speed serial and wireless network options · Optional Finishing · Optional Hole Punch SCANNER FEATURES (OPTIONAL) · Full Color & Monochrome Scanning · Embedded Scan to E-mail, Network Scan to Folder, Scan to URL & HDD makes document distribution easy and economical · Auto File & Name Setting · Access up to five LDAP servers, making efficient use of existing information and saving programming time · Network TWAIN scanning is also available as an alternative scanning solution for networked users · Documents are scanned to the most popular file formats, including PDF, TIFF, or JPEG · Preview before Transmission · Dropout Color FACSIMILE FEATURES (OPTIONAL) · 33.6 Kbps Internet Fax · Up to three G3 fax lines can be configured to support simultaneous fax transmission and reception in high volume environments. (optional) · Internet Faxing (T.37) & (T.38) feature allows combination of phone numbers and email addresses to be sent out in the same broadcast. (optional) · For better fax management, fax forwarding directs inbound faxes directly to email, a folder or the hard drive · LDAP Fax Search SECURITY FEATURES · Deter copying of sensitive documents by using Unauthorized Copy Controls · Using your existing network login infrastructure, Windows/LDAP authentication with Kerberes support ensures that only users with a valid name and password can access system functions · Optional DOSS automatically overwrites the latent image left on the internal hard drive after a job is completed · HDD Data Encryption · S/MIME · IPsec Communication · Encryption PDF Transmission
Description
GENERAL FEATURES · Available in three different configurations · Choose from a variety of professional finishing options · Compatible with Ricoh's Embedded Software Architecture, a Java (J2ME) compatible software development platform · Color VGA Touch Panel Display · Automatic duplex imaging reduces paper consumption COPIER FEATURES · Up to 3,100 sheets to minimize manual tray filling · Scan Once Print Many to maximize the output performance · Copy features like cover insertion, page designation, and stamping to reduce manual interaction and increase productivity · 600 dpi resolution with up to 256 levels of gray · Electronic/Rotate sorting produces complete document sets and eliminates manual collation · Store and retrieve documents on-site with the built-in Document Server (optional) · Optional 50-Sheet ARDF for automatic feeding of documents (one and two-sided) at engine speed PRINTER FEATURES (OPTIONAL) · Full Color & Monochrome Scanning · Standard PCL 5e/6 emulation and Ricoh RPCS print drivers with optional genuine Adobe PostScript 3, stored / Hold / Locked Print; PDF Direct Print, IPV6 · Complete access to duplexing and any attached document finishing options · Exceptional 600 dpi printing at 30 pages per minute · Secure data in shared printing environments with hold/stored print · Optional PDF print reduces network traffic by sending PDF files directly to the printer without opening the Adobe Acrobat software · Standard Ethernet and USB 2.0 ports with high-speed serial and wireless network options · Optional Finishing · Optional Hole Punch SCANNER FEATURES (OPTIONAL) · Full Color & Monochrome Scanning · Embedded Scan to E-mail, Network Scan to Folder, Scan to URL & HDD makes document distribution easy and economical · Auto File & Name Setting · Access up to five LDAP servers, making efficient use of existing information and saving programming time · Network TWAIN scanning is also available as an alternative scanning solution for networked users · Documents are scanned to the most popular file formats, including PDF, TIFF, or JPEG · Preview before Transmission · Dropout Color FACSIMILE FEATURES (OPTIONAL) · 33.6 Kbps Internet Fax · Up to three G3 fax lines can be configured to support simultaneous fax transmission and reception in high volume environments. (optional) · Internet Faxing (T.37) & (T.38) feature allows combination of phone numbers and email addresses to be sent out in the same broadcast. (optional) · For better fax management, fax forwarding directs inbound faxes directly to email, a folder or the hard drive · LDAP Fax Search SECURITY FEATURES · Deter copying of sensitive documents by using Unauthorized Copy Controls · Using your existing network login infrastructure, Windows/LDAP authentication with Kerberes support ensures that only users with a valid name and password can access system functions · Optional DOSS automatically overwrites the latent image left on the internal hard drive after a job is completed · HDD Data Encryption · S/MIME · IPsec Communication · Encryption PDF Transmission

Suppliers

Company
Product
Description
Supplier Links
B&W Multifunction Printer - 9033 - Savin
Round Lake, IL, USA
B&W Multifunction Printer
9033
B&W Multifunction Printer 9033
GENERAL FEATURES · Available in three different configurations · Choose from a variety of professional finishing options · Compatible with Ricoh's Embedded Software Architecture, a Java (J2ME) compatible software development platform · Color VGA Touch Panel Display · Automatic duplex imaging reduces paper consumption COPIER FEATURES · Up to 3,100 sheets to minimize manual tray filling · Scan Once Print Many to maximize the output performance · Copy features like cover insertion, page designation, and stamping to reduce manual interaction and increase productivity · 600 dpi resolution with up to 256 levels of gray · Electronic/Rotate sorting produces complete document sets and eliminates manual collation · Store and retrieve documents on-site with the built-in Document Server (optional) · Optional 50-Sheet ARDF for automatic feeding of documents (one and two-sided) at engine speed PRINTER FEATURES (OPTIONAL) · Full Color & Monochrome Scanning · Standard PCL 5e/6 emulation and Ricoh RPCS print drivers with optional genuine Adobe PostScript 3, stored / Hold / Locked Print; PDF Direct Print, IPV6 · Complete access to duplexing and any attached document finishing options · Exceptional 600 dpi printing at 30 pages per minute · Secure data in shared printing environments with hold/stored print · Optional PDF print reduces network traffic by sending PDF files directly to the printer without opening the Adobe Acrobat software · Standard Ethernet and USB 2.0 ports with high-speed serial and wireless network options · Optional Finishing · Optional Hole Punch SCANNER FEATURES (OPTIONAL) · Full Color & Monochrome Scanning · Embedded Scan to E-mail, Network Scan to Folder, Scan to URL & HDD makes document distribution easy and economical · Auto File & Name Setting · Access up to five LDAP servers, making efficient use of existing information and saving programming time · Network TWAIN scanning is also available as an alternative scanning solution for networked users · Documents are scanned to the most popular file formats, including PDF, TIFF, or JPEG · Preview before Transmission · Dropout Color FACSIMILE FEATURES (OPTIONAL) · 33.6 Kbps Internet Fax · Up to three G3 fax lines can be configured to support simultaneous fax transmission and reception in high volume environments. (optional) · Internet Faxing (T.37) & (T.38) feature allows combination of phone numbers and email addresses to be sent out in the same broadcast. (optional) · For better fax management, fax forwarding directs inbound faxes directly to email, a folder or the hard drive · LDAP Fax Search SECURITY FEATURES · Deter copying of sensitive documents by using Unauthorized Copy Controls · Using your existing network login infrastructure, Windows/LDAP authentication with Kerberes support ensures that only users with a valid name and password can access system functions · Optional DOSS automatically overwrites the latent image left on the internal hard drive after a job is completed · HDD Data Encryption · S/MIME · IPsec Communication · Encryption PDF Transmission

GENERAL FEATURES
· Available in three different configurations
· Choose from a variety of professional finishing options
· Compatible with Ricoh's Embedded Software Architecture, a Java (J2ME) compatible software development platform
· Color VGA Touch Panel Display
· Automatic duplex imaging reduces paper consumption
COPIER FEATURES
· Up to 3,100 sheets to minimize manual tray filling
· Scan Once Print Many to maximize the output performance
· Copy features like cover insertion, page designation, and stamping to reduce manual interaction and increase productivity
· 600 dpi resolution with up to 256 levels of gray
· Electronic/Rotate sorting produces complete document sets and eliminates manual collation
· Store and retrieve documents on-site with the built-in Document Server (optional)
· Optional 50-Sheet ARDF for automatic feeding of documents (one and two-sided) at engine speed
PRINTER FEATURES (OPTIONAL)
· Full Color & Monochrome Scanning
· Standard PCL 5e/6 emulation and Ricoh RPCS print drivers with optional genuine Adobe PostScript 3, stored / Hold / Locked Print; PDF Direct Print, IPV6
· Complete access to duplexing and any attached document finishing options
· Exceptional 600 dpi printing at 30 pages per minute
· Secure data in shared printing environments with hold/stored print
· Optional PDF print reduces network traffic by sending PDF files directly to the printer without opening the Adobe Acrobat software
· Standard Ethernet and USB 2.0 ports with high-speed serial and wireless network options
· Optional Finishing
· Optional Hole Punch
SCANNER FEATURES (OPTIONAL)
· Full Color & Monochrome Scanning
· Embedded Scan to E-mail, Network Scan to Folder, Scan to URL & HDD makes document distribution easy and economical
· Auto File & Name Setting
· Access up to five LDAP servers, making efficient use of existing information and saving programming time
· Network TWAIN scanning is also available as an alternative scanning solution for networked users
· Documents are scanned to the most popular file formats, including PDF, TIFF, or JPEG
· Preview before Transmission
· Dropout Color
FACSIMILE FEATURES (OPTIONAL)
· 33.6 Kbps Internet Fax
· Up to three G3 fax lines can be configured to support simultaneous fax transmission and reception in high volume environments. (optional)
· Internet Faxing (T.37) & (T.38) feature allows combination of phone numbers and email addresses to be sent out in the same broadcast. (optional)
· For better fax management, fax forwarding directs inbound faxes directly to email, a folder or the hard drive
· LDAP Fax Search
SECURITY FEATURES
· Deter copying of sensitive documents by using Unauthorized Copy Controls
· Using your existing network login infrastructure, Windows/LDAP authentication with Kerberes support ensures that only users with a valid name and password can access system functions
· Optional DOSS automatically overwrites the latent image left on the internal hard drive after a job is completed
· HDD Data Encryption
· S/MIME
· IPsec Communication
· Encryption PDF Transmission

Supplier's Site

Technical Specifications

  Savin
Product Category Computer Printers and Plotters
Product Number 9033
Product Name B&W Multifunction Printer
Features Copy/Scan; Memory / Storage
Unlock Full Specs
to access all available technical data

Similar Products

VP100 Plotter - 34000034 - Altech Corp.
Specs
Printer Type Plotters
Printer Applications Labels
Mounting Options Stand-alone
View Details
Label Printers - 171489 - RS Components, Ltd.
RS Components, Ltd.
Specs
Printer Applications Labels
Features RoHS
Media Width 57.5 mm (2.26 inch)
View Details
B&W Multifunction Printer - SP 5200S - Savin
Specs
Mounting Options Stand-alone
Features Copy/Scan; Memory / Storage
Resolution 300 dpi
View Details
Thermal transfer printer set - THERMOMARK ROLL SET RU RU - 5147222 -  - PHOENIX CONTACT USA
Specs
Printer Type Thermal Transfer
Features RoHS
Digital Interface Serial/Digital; USB 2.0
View Details